Over-Temperature Protection Furnaces (industrial)

4 Results
Low Temperature Metrology Furnace
from Isotech North America

The Isotech Low Temperature Fixed Point Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin and Zinc Fixed Point Cells, for calibration of thermometers on the International Temperature Scale of 1990. The Low Temperature Furnace is a single-zone furnace. [See More]

  • Temperature Range: 50 to 500
  • Width / Tube O.D.: 600
  • Height: 960
  • Length: 560
Trough Furnace -- TFL-13
from Trent, Inc.

Maximum Temperature: 1700 °F / 927 °C. The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and... [See More]

  • Temperature Range: ? to 927
  • Width / Tube O.D.: 330
  • Height: 330
  • Length: 254
QT Series -- QT 1224
from L&L Special Furnace Co., Inc.

The QT Series quench tanks are used for the uniform quenching of hot steels. They may be used with water, light weight polymer, or oil. They are not designed for use with brine. Water or polymer must have rust inhibitors (or else tank must be stainless steel.) Special versions are available for very... [See More]

  • Temperature Range: 50 to 60
  • Width / Tube O.D.: 610
  • Height: 305
  • Length: 305
Medium Temperature Metrology Furnace
from Isotech North America

The Isotech Medium Temperature Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin, Zinc and Aluminum Cells, for the calibration of thermometers on ITS-90. It can also be used with an insert, as an annealing facility of the highest order for SPRT's or... [See More]

  • Temperature Range: 50 to 700
  • Width / Tube O.D.: 600
  • Height: 960
  • Length: 560