Programmable Furnaces (industrial)

41 Results
Furnace
from Tinius Olsen, Inc.

The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200 °C/2200 °F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed... [See More]

  • Controller Type: Programmable
  • Features: Multi-Zone; Vertical
  • Configuration: Tube
  • Atmosphere: Air / Oxidizing
Bell/Shuttle Lift Furnace -- JSC Series
from L&L Special Furnace Co., Inc.

The JSC SERIES is an electric Bell/Shuttle Lift furnace with a bell type "top hat" alloy low dew point retort. The system normally includes one plug insulated base, one retort, one furnace, one separate insulated "parking" base, and an overhead hoist and shuttle system. The control system, alloy... [See More]

  • Controller Type: Programmable
  • Configuration: Bell/ Shuttle Lift Furnace
  • Temperature Range: 1200
  • Atmosphere: Air / Oxidizing (optional feature); Inert (optional feature); Reducing (optional feature); Salt Bath (optional feature)
3 Zone Metrology Furnace -- Model 465
from Isotech North America

The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points such as Aluminum,... [See More]

  • Controller Type: Programmable
  • Height: 960
  • Temperature Range: 200 to 1200
  • Width / Tube O.D.: 600
Metallization Drying and Firing Furnace -- CF-DL Firing
from Despatch - ITW EAE

The Worlds Best Selling Metallization Furnace. Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product quality. The infrared furnace has enhanced thermal process... [See More]

  • Controller Type: Programmable
  • Pressure Range: 60
  • Temperature Range: ? to 1000
  • Height: 1640
Box Furnace
from International Thermal Systems LLC.

Box Furnaces process products one at a time or in a single group at temperatures over 1100 °F (592 °C). A Box Furnace features a vertical lift or swing out door allowing the various sized product(s) to be placed in the furnace. Box Furnaces are utilized for heat-treating, calcining, curing,... [See More]

  • Controller Type: Programmable
  • Configuration: Box (Muffle)
  • Temperature Range: ? to 1371
  • Atmosphere: Air / Oxidizing (optional feature); Inert (optional feature)
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Height: 686
  • Temperature Range: 250 to 1290
  • Width / Tube O.D.: 895
Bench Furnace -- B86
from L&L Special Furnace Co., Inc.

The B86 Bench furnace is an excellent general purpose bench mounted box furnace. The door is a simple horizontal single pivoted door with a clamping latch. Elements are located on the sides in two element plates. The furnace features a digital PID tuning control for automatic temperature control. It... [See More]

  • Controller Type: Programmable
  • Height: 203
  • Temperature Range: 1100
  • Width / Tube O.D.: 241
Annealing Furnace -- Model 414
from Isotech North America

The Annealing Furnace, model 414, is designed to heat, anneal and cool SPRT's (Standard Platinum Resistance Thermometers) prior to calibration. The temperature range of the Furnace - from ambient to 1000 °C enables all types of SPRT's to be annealed. One of the duties of a calibration laboratory... [See More]

  • Controller Type: Programmable
  • Height: 800
  • Temperature Range: 30 to 1000
  • Width / Tube O.D.: 400
RAF Series Furnace -- 1-42 Bench
from Despatch - ITW EAE

Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great for such processes as annealing, aging, stress relieving and other process critical... [See More]

  • Controller Type: Programmable
  • Height: 508
  • Temperature Range: 40 to 538
  • Width / Tube O.D.: 457
Car Bottom Furnace
from International Thermal Systems LLC.

Car Bottom Furnaces feature a manual or automated load car to process large and heavy products. The design of a Car Bottom Furnace incorporates a rail mounted product car to transfer parts into and out of the furnace. The Car Bottom Furnace is an excellent solution to heat-treat large and heavy... [See More]

  • Controller Type: Programmable
  • Configuration: Walk-in or Truck-in; Manual or Automated Load Car
  • Temperature Range: ? to 982
  • Atmosphere: Air / Oxidizing (optional feature); Inert (optional feature)
Easy-Load Front Loading Kiln/Furnace -- EL2436
from L&L Kiln Mfg. Inc.

The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]

  • Controller Type: Programmable
  • Height: 914
  • Temperature Range: 250 to 1290
  • Width / Tube O.D.: 635
Bench Furnace -- GS1714
from L&L Special Furnace Co., Inc.

The GS1714 is an excellent product for use in many applications. The control is a remarkably powerful multi-program control, the four sides of elements makes for a very even heating, the door is very easy to operate and the chamber is a very useful size - all for a very low price. These are built in... [See More]

  • Controller Type: Programmable
  • Height: 305
  • Temperature Range: 1287
  • Width / Tube O.D.: 432
Heat Pipe Metrology Furnace
from Isotech North America

Heatpipes provide the ideal conditions for the creation and maintenance of freeze points from ITS-90. 1. The furnace core is an especially-designed stress-free isothermal heat pipe, which provides a very low thermal gradient along the core working length. The furnace heater is of the parallel-tube... [See More]

  • Controller Type: Programmable
  • Configuration: Top Loading
  • Temperature Range: 125 to 1090
  • Atmosphere: Air / Oxidizing
Safire™ Dual Chamber Firing Furnace with DriTech™ Dryer
from Despatch - ITW EAE

Safire ™ Dual Chamber Firing Furnace with DriTech ™ Dryer. The tools you need for process perfection. The Safire ™ is built on the foundation of process separation, stability, high uptime and the ability to tailor thermal profiles around advanced materials and architectures. Safire... [See More]

  • Controller Type: Programmable
  • Pressure Range: 60
  • Temperature Range: 1100
  • Height: 2469
Clam Shell Furnace
from International Thermal Systems LLC.

Clam Shell Furnaces are an excellent choice for an extremely heavy load. A Clam Shell Furnace, also known as a Tip Up Furnace, features a pivoting furnace body to allow overhead crane loading and unloading of the parts. Clam Shell Furnaces are utilized for heat-treating, calcining, curing,... [See More]

  • Controller Type: Programmable
  • Configuration: Top Loading; Clam Shell
  • Temperature Range: ? to 1371
  • Atmosphere: Air / Oxidizing (optional feature); Inert (optional feature)
Industrial Bell Lift Kiln/Furnace -- TB644754
from L&L Kiln Mfg. Inc.

L&L Kiln Mfg., Inc. announces the development of a line of large industrial-grade Bell-Lift kilns designed for industrial ceramics and other industrial applications. The first model is 100 cubic feet (66" wide by 48" deep by 54" high). Larger and smaller models can be built. The kiln reaches 2350... [See More]

  • Controller Type: Programmable
  • Height: 1372
  • Temperature Range: 250 to 1290
  • Width / Tube O.D.: 1676
CB Series -- CB 222
from L&L Special Furnace Co., Inc.

The CB Series box furnaces are specifically designed for carburizing atmosphere flow control systems. They have a normal maximum temperature of 1850 °F (1010 °C.) [See More]

  • Controller Type: Programmable
  • Height: 610
  • Temperature Range: 1010
  • Width / Tube O.D.: 610
High Temperature Furnace -- Oberon 426
from Isotech North America

Model 426 is for Aluminum, Silver slim fixed point cells as well as for comparison calibration. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low thermal... [See More]

  • Controller Type: Programmable
  • Height: 410
  • Temperature Range: 450 to 1000
  • Width / Tube O.D.: 415
Solution Heat Treat Furnace
from International Thermal Systems LLC.

Drop Bottom Solution Heat Treat Furnaces with quench meet AMS, BAC, and client specifications. The function of a Solution Heat Treat Furnace is to bring component parts to an elevated temperature and then rapidly transfer them to a quench (liquid or air) system. The transfer mechanism locates the... [See More]

  • Controller Type: Programmable
  • Configuration: Drop Bottom
  • Temperature Range: ? to 649
  • Atmosphere: Air / Oxidizing (optional feature); Inert (optional feature); Salt Bath (optional feature)
Dual Chamber Furnace -- QD29
from L&L Special Furnace Co., Inc.

The QD 29 Dual Chamber Heat Treating furnace features a 2275 °F (1245 °C) high heat chamber for hardening and a 1250 °F (675 °C) recirculating oven for tempering. The over/under configuration saves floor space. The hardening furnace is mounted on top with the tempering oven... [See More]

  • Controller Type: Programmable
  • Height: 203
  • Temperature Range: 675 to 1245
  • Width / Tube O.D.: 305
Stress Relief Furnace
from International Thermal Systems LLC.

Stress Relief Furnaces relieve stresses in materials generated by welding, machining, or heat processing. The purpose of a Stress Relief Furnace is to raise the temperature of a component to slightly below the transformation temperature. This elevation in temperature eliminates internal stresses... [See More]

  • Controller Type: Programmable
  • Configuration: Walk-in or Truck-in
  • Temperature Range: ? to 982
  • Atmosphere: Air / Oxidizing (optional feature); Inert (optional feature)
Dual Chamber Furnace -- QDG29
from L&L Special Furnace Co., Inc.

The QDG 29 Dual Chamber Heat Treating furnace features a 2500 °F (1370 °C) high heat chamber for hardening and a 1875 °F (1025 °C) recirculating oven for preheating and tempering. The over/under configuration saves floor space. The hardening furnace is mounted on the bottom with... [See More]

  • Controller Type: Programmable
  • Height: 457
  • Temperature Range: 1025 to 1370
  • Width / Tube O.D.: 432
FB Series -- FB 333
from L&L Special Furnace Co., Inc.

The FB Series Electric Box Furnaces are a general purpose ceramic fiber lined electric box furnace. They achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle times, two zone control (top and bottom), and even spacing of elements. They reach temperatures up... [See More]

  • Controller Type: Programmable
  • Height: 914
  • Temperature Range: 1200
  • Width / Tube O.D.: 914
FC Series -- FC 444
from L&L Special Furnace Co., Inc.

The FC Series are ceramic fiber lined car bottom furnaces. They feature tight pneumatic car seals, electric car drives and a wide range of custom options including electric and pneumatic vertical doors, fans, zoning, program controls and custom hearths. The car bottom makes these furnaces extremely... [See More]

  • Controller Type: Programmable
  • Height: 1219
  • Temperature Range: 1200
  • Width / Tube O.D.: 1219
FN Series -- FN 222
from L&L Special Furnace Co., Inc.

The FN Series Electric Box Furnaces feature extremely uniform temperature gradients over a wide temperature range, and atmosphere tight construction. Two uniformity ranges are offered: +/-10 °F (+/-5 °C) and +/-5 °F (+/-3 °C). Several important features are combined to achieve... [See More]

  • Controller Type: Programmable
  • Height: 610
  • Temperature Range: 150 to 1200
  • Width / Tube O.D.: 610
FS Series -- FS 224
from L&L Special Furnace Co., Inc.

The FS Series Shuttle Envelope Kilns are primarily designed for the firing of ceramic ware. Each furnace system includes two fixed stationary bases and a moving kiln that "shuttles" between the two bases. The stationary bases provide a stable platform for loading delicate ceramics. The base is easy... [See More]

  • Controller Type: Programmable
  • Height: 1219
  • Temperature Range: 1200
  • Width / Tube O.D.: 762
GF Series -- GF 236
from L&L Special Furnace Co., Inc.

The GF SERIES Electric Furnaces feature 2800 °F (1535 °C) operation. Silicon carbide elements are controlled with a phase angle fired SCR. The door features a deep plug for minimal heat loss around the door. Because this door must be opened horizontally the furnace can not be loaded and... [See More]

  • Controller Type: Programmable
  • Height: 457
  • Temperature Range: 1535
  • Width / Tube O.D.: 610
GHE Series -- GHE 12
from L&L Special Furnace Co., Inc.

The GHE SERIES Ultra High Temperature Bottom Loading Elevator Furnaces feature lightweight ultra high temperature ceramic fiber insulation system for fast heat up and low BTU input requirements. The load is placed on an elevator that moves up into the bottom of the fixed furnace. Elements on all... [See More]

  • Controller Type: Programmable
  • Height: 305
  • Temperature Range: 1700
  • Width / Tube O.D.: 305
GHH Series -- GHH 12
from L&L Special Furnace Co., Inc.

The GHH SERIES Ultra High Temperature Front Loading Box Furnaces feature a unique lightweight ultra high temperature ceramic fiber insulation system for fast heat up and low BTU input requirements. The GHH series achieves 3100 °F (1700 °C) under continuous operation. The insulation system,... [See More]

  • Controller Type: Programmable
  • Height: 305
  • Temperature Range: 1700
  • Width / Tube O.D.: 305
GL Series -- GL 29
from L&L Special Furnace Co., Inc.

The GL SERIES Electric Silicon Carbide Element Bench Mounted Furnaces feature true continuous 2500 °F (1370 °C) operation. This is ideally suited for applications where temperatures between 2000 °F (1095 °C) and 2500 °F need to be reached under normal operating conditions... [See More]

  • Controller Type: Programmable
  • Height: 203
  • Temperature Range: 1370
  • Width / Tube O.D.: 279
GLF Series -- GLF 236
from L&L Special Furnace Co., Inc.

The GLF SERIES Electric Silicon Carbide Element Floor Standing Furnaces feature continuous 2500 °F (1370 °C) operation. This is ideally suited for applications where temperatures between 2000 °F (1095 °C) and 2500 °F need to be reached under normal operating conditions... [See More]

  • Controller Type: Programmable
  • Height: 457
  • Temperature Range: 1370
  • Width / Tube O.D.: 610
HB Series -- HB 29
from L&L Special Furnace Co., Inc.

The HB Bench furnaces are good general purpose bench mounted box furnaces. The door is an easy to operate spring loaded vertical plug door. Elements are located on the sides. They feature a digital PID tuning control for automatic temperature control. They reach 2200 °F (1200 °C) with the... [See More]

  • Controller Type: Programmable
  • Height: 203
  • Temperature Range: 1200
  • Width / Tube O.D.: 305
QD Series -- QD 236
from L&L Special Furnace Co., Inc.

The QD Series Dual Chamber Heat Treating furnaces feature a 2350 °F (1285 °C) high heat chamber for hardening and a 1250 °F (675 °C) recirculating oven for tempering. The over/under configuration saves floor space. The hardening furnace is mounted on top with the tempering oven... [See More]

  • Controller Type: Programmable
  • Height: 533
  • Temperature Range: 675 to 1285
  • Width / Tube O.D.: 635
QDS Series -- QDS 124
from L&L Special Furnace Co., Inc.

The QDS Series Dual Chamber Heat Treating furnaces feature a 2350 °F (1285 °C) high heat chamber for hardening and a 1250 °F (675 °C) recirculating oven for tempering. The over/under configuration saves floor space. The hardening furnace is mounted on top with the tempering oven... [See More]

  • Controller Type: Programmable
  • Height: 305
  • Temperature Range: 675 to 1285
  • Width / Tube O.D.: 330
Quench Furnace -- IQV1224
from L&L Special Furnace Co., Inc.

The IQV 1224 is a vertical loading integral quench furnace. The seal between the furnace chamber and the quench tank is made in the quenchant media. This provides the furnace with a unique safety feature. The quench tank is open to the air and provides automatic relief to excess pressures inside the... [See More]

  • Controller Type: Programmable
  • Height: 610
  • Temperature Range: 980
  • Configuration: Top Loading
TBU Series -- TBU 1224
from L&L Special Furnace Co., Inc.

The TBU SERIES Bench Mounted Electric Three Zone Tube Furnaces utilize three separate heating zones to achieve +/-5 °F (+/-2.7 °C) or better within the center zone over a wide temperature range. The two end zones compensate for end heat losses. They are ideally suited for laboratory and... [See More]

  • Controller Type: Programmable
  • Width / Tube O.D.: 2083
  • Temperature Range: 1150
  • Length: 1829
XLB Series -- XL 112
from L&L Special Furnace Co., Inc.

The XLB furnaces achieve high precision by featuring highly accurate digital PID controls, mercury contactors for fast cycle times, two zone control (top and bottom), and very even spacing of elements. They reach 2350 °F (1285 °C) with the standard iron-aluminum-chrome elements or 2100... [See More]

  • Controller Type: Programmable
  • Height: 12
  • Temperature Range: 1285
  • Width / Tube O.D.: 330
XLC Series -- XLC 244
from L&L Special Furnace Co., Inc.

The XLC SERIES Atmosphere Retort Furnaces represent an advanced design which emphasizes process quality and control as well as operator safety. The control system, alloy retort and flow system are completely integrated as one unified system. Any application requiring 100% hydrogen or a mix of... [See More]

  • Controller Type: Programmable
  • Height: 457
  • Temperature Range: 1200
  • Width / Tube O.D.: 457
XLE Series -- XLE 244
from L&L Special Furnace Co., Inc.

The XLE Series are highly uniform and controllable electric box furnaces widely adaptable to many applications. In the heat treating field these include hardening, neutral hardening, solution heat treating, stress relieving, annealing, aging, precipitation hardening, and tempering. In the ceramic... [See More]

  • Controller Type: Programmable
  • Height: 686
  • Temperature Range: 1288
  • Width / Tube O.D.: 635
XLG Series -- XLG 324
from L&L Special Furnace Co., Inc.

The XLG furnaces are multi-purpose gas fired box furnaces. They are highly uniform in temperature and feature accurate digital controls and multiple medium or high velocity Eclipse "Thermjet" proportionally controlled burners with an independent combustion blower. The XLG furnaces can be rated as... [See More]

  • Controller Type: Programmable
  • Height: 610
  • Temperature Range: 1315
  • Width / Tube O.D.: 914
XLM Series -- XLM 244
from L&L Special Furnace Co., Inc.

The XLM furnaces are multi-purpose gas fired box furnaces. They are uniform in temperature and feature accurate digital controls and a single proportionally controlled burner with a 50:1 turn down ratio for accurate control. The burner maintains stoichiometric gas/air ratios. The XLM furnaces reach... [See More]

  • Controller Type: Programmable
  • Height: 559
  • Temperature Range: 1135
  • Width / Tube O.D.: 610