Marine Casting Resins
from Master Bond, Inc.
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Polyurethane; Epoxy
- Type: Thermally cured
- Features: Electrically Conductive Compound
from Master Bond, Inc.
Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Features: Thermal Insulation
from Master Bond, Inc.
Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1)... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -452 to 250
from Master Bond, Inc.
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Features: Thermal Insulation
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Filler: Mineral or Inorganic
from Master Bond, Inc.
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -60 to 300
from Master Bond, Inc.
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Features: Electrically Conductive Compound
from Master Bond, Inc.
Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Filler: Metal or MIM
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Polyurethane; Epoxy
- Type: Thermally cured
- Features: Electrically Conductive Compound
from Master Bond, Inc.
Master Bond Polymer System EP30-3 is a two component, low viscosity, epoxy resin system featuring optical clarity, high physical strength properties, outstanding chemical resistance and superior high temperature properties. Excellent mechanical strength characteristics and remarkably high heat... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Features: Thermal Insulation
from Master Bond, Inc.
Master Bond Polymer System EP21LV 3/5 is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a forgiving 3 to 5 mix... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Use Temperature: -80 to 250