Military / Government (MIL-SPEC) Casting Resins
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Polyurethane; Epoxy
- Type: Thermally cured
- Features: Electrically Conductive Compound
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Polyurethane; Epoxy
- Type: Thermally cured
- Features: Electrically Conductive Compound
from Epoxy Technology
We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK ® fabricated components are the building blocks of camera, laser,... [See More]
- Industry: Electronics; Sanitary; Military; Optoelectronics or Photonics; Semiconductors or IC Packaging
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Filler: Carbon or Graphite