Thermoplastic Casting Resins
from Performance Polymers Group
The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]
- Type: Thermoplastic
- Features: BioMedical
- Chemical System: Polycarbonate; Polyurethane
- Industry: Sanitary
from Ravago Manufacturing Americas
The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with... [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polycarbonate
- Tensile (Break): 9200
from Nylatech, Inc.
In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue with a low coefficient of friction and good wear properties especially in wet environments. Our full... [See More]
- Type: Thermoplastic
- Industry: OEM or Industrial
- Chemical System: Acetal or Polyoxymethylene (POM)
from Nylatech, Inc.
Formulated for higher continuous operating temperatures, Nylatech ® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns and industrial dryers. [See More]
- Type: Thermoplastic
- Industry: OEM or Industrial
- Chemical System: Polyamide
- Use Temperature: 240 to 275
from Nylatech, Inc.
Nylatech ® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech ® Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. As with many... [See More]
- Type: Thermoplastic
- Industry: Sanitary; OEM or Industrial
- Chemical System: Polyamide
- Use Temperature: -40 to 220
from Nylatech, Inc.
Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane. Offered in 3 specific grades, Nylatech ® Nythane has proven successful for the most... [See More]
- Type: Thermoplastic
- Filler: Unfilled
- Chemical System: Polyamide
- Industry: OEM or Industrial
from Nylatech, Inc.
A special formulation of Liquid Lubricant encapsulated during manufacture, provides for true lubrication at the bearing surface. NYLATECH ® OIL is offered for applications where maintenance lubrication is difficult or impossible. As well, NYLATECH ’s specially formulated OIL, limits... [See More]
- Type: Thermoplastic
- Industry: Sanitary; OEM or Industrial
- Chemical System: Polyamide
- Use Temperature: 220 to 250
from Nylatech, Inc.
Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is required; such as a keyway in a sprocket, Power-6 is the answer. Any of Nylatech ’s Specialty... [See More]
- Type: Thermoplastic
- Industry: OEM or Industrial
- Chemical System: Polyamide
from Nylatech, Inc.
NYLATECH ® PVM (pressure/velocity/maximum) was developed to provide a premium material for a variety of applications. Nylatech PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Nylatech ® PVM offers exceptional PV (pressure times... [See More]
- Type: Thermoplastic
- Industry: OEM or Industrial
- Chemical System: Polyamide
- Use Temperature: 240 to 255