Polyurethane Casting Resins
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Chemical System: Polyurethane
- Filler: Mineral or Inorganic
- Type: Thermally cured
- Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Chemical System: Polyurethane; Epoxy
- Features: Electrically Conductive Compound
- Type: Thermally cured
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-4 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one-to-four mix ratio by weight. The cured... [See More]
- Chemical System: Polyurethane; Epoxy
- Features: Electrically Conductive Compound
- Type: Thermally cured
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type: Elastomer
- Industry: Electronics; OEM or Industrial; Tooling
from Performance Polymers Group
The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]
- Chemical System: Polycarbonate; Polyurethane
- Features: BioMedical
- Type: Thermoplastic
- Industry: Sanitary
from Techsil Limited
F105 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-105 works well with BJB Poly Soft Foams. It is also very versatile in terms of... [See More]
- Chemical System: Polyurethane
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type: Elastomer
- Industry: OEM or Industrial; Tooling
from Techsil Limited
F116 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F116 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type: Elastomer
- Industry: OEM or Industrial; Tooling
from Techsil Limited
F126 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-126 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers... [See More]
- Chemical System: Polyurethane
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type: Elastomer
- Industry: Electronics; OEM or Industrial; Tooling
from Techsil Limited
DETAILS. F130 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-130 is a member of the 'F-1' Series, a family of... [See More]
- Chemical System: Polyurethane
from Hapco, Inc.
Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type: Elastomer
- Industry: Sanitary; Tooling
from Techsil Limited
F131 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F131 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Hapco, Inc.
Rigid Series. Rigid, tough polymer alloy plastics. High heat distortion. High physical properties. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series exhibit unique... [See More]
- Chemical System: Polyurethane
- Industry: Sanitary; Tooling
- Filler: Unfilled
- Viscosity: 7000 to 8000
from Techsil Limited
F140 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-140 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F140 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F140 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F141 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-141 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F150 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F150 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F151 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F151 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F160 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F160 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F160 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-160 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F161 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-161 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A rubber with self-extinguishing properties is required. RoHS and REACH compliant F-164 is ideal for special effects and the... [See More]
- Chemical System: Polyurethane
- Features: Flame Retardant
from Techsil Limited
F 164 FR Rev is a castable polyurethane elastomer containing fire retardants that will meet a UL 942V-2 rating. F164 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher... [See More]
- Chemical System: Polyurethane
- Features: Flame Retardant
from Techsil Limited
F170 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F170 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-171 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F171 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F171 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-180 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
DETAILS. F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F180 is a member of the 'F-1' Series, a family of... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F181 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F181 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane
from Techsil Limited
F190 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-190 is a member of the 'F-1' Series, a family of flexible... [See More]
- Chemical System: Polyurethane