Industrial Casting Resins
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Industry: Electrical Power or High Voltage; OEM or Industrial
- Chemical System: Epoxy
- Type: Thermally cured
- Filler: Mineral or Inorganic
from Master Bond, Inc.
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Polyurethane; Epoxy
- Type: Thermally cured
- Features: Electrically Conductive Compound
from Master Bond, Inc.
Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -60 to 250
from Master Bond, Inc.
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Features: Thermal Insulation
from Master Bond, Inc.
Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1)... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -452 to 250
from Master Bond, Inc.
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Features: Thermal Insulation
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Filler: Mineral or Inorganic
from Master Bond, Inc.
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Use Temperature: -60 to 300
from Master Bond, Inc.
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Features: Electrically Conductive Compound
from Master Bond, Inc.
Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: Thermally cured
- Filler: Metal or MIM
from Master Bond, Inc.
Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
- Chemical System: Epoxy
- Type: Thermally cured; Optical
- Features: Thermally Conductive
from Nylatech, Inc.
In addition to our extensive Nylon products, Nylatech also manufactures premium Acetal Rod & Acetal Sheet (Copolymer). Nylatech Acetal offers high strength and a resistance to impact and fatigue with a low coefficient of friction and good wear properties especially in wet environments. Our full... [See More]
- Industry: OEM or Industrial
- Chemical System: Acetal or Polyoxymethylene (POM)
- Type: Thermoplastic
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Industry: Aerospace; Electronics; OEM or Industrial
- Filler: Zirconium Silicate
- Chemical System: Silicone
from Epoxies Etc...
70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than most commercially... [See More]
- Industry: OEM or Industrial; Tooling
- Chemical System: Epoxy
- Type: Thermally cured
- Filler: Metal or MIM
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]
- Industry: Electronics; OEM or Industrial; Tooling
- Chemical System: Polyurethane
- Type: Elastomer
- Filler: Unfilled
from Wacker Chemical Corp.
ELASTOSIL ® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features. two-part, 9 : 1 mixing ratio. low viscosity. medium cured hardness. excellent tensile strength. crystal clear vulcanizate. Application. all-round potting compound - manufacture of molded articles by... [See More]
- Industry: OEM or Industrial
- Chemical System: Silicone
- Type: Elastomer
- Filler: Unfilled
from Nylatech, Inc.
Formulated for higher continuous operating temperatures, Nylatech ® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns and industrial dryers. [See More]
- Industry: OEM or Industrial
- Chemical System: Polyamide
- Type: Thermoplastic
- Use Temperature: 240 to 275
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]
- Industry: OEM or Industrial; Tooling
- Chemical System: Polyurethane
- Type: Elastomer
- Filler: Unfilled
from Nylatech, Inc.
Nylatech ® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech ® Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. As with many... [See More]
- Industry: Sanitary; OEM or Industrial
- Chemical System: Polyamide
- Type: Thermoplastic
- Use Temperature: -40 to 220
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]
- Industry: OEM or Industrial; Tooling
- Chemical System: Polyurethane
- Type: Elastomer
- Filler: Unfilled
from Nylatech, Inc.
Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane. Offered in 3 specific grades, Nylatech ® Nythane has proven successful for the most... [See More]
- Industry: OEM or Industrial
- Chemical System: Polyamide
- Type: Thermoplastic
- Filler: Unfilled
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]
- Industry: Electronics; OEM or Industrial; Tooling
- Chemical System: Polyurethane
- Type: Elastomer
- Filler: Unfilled
from Nylatech, Inc.
A special formulation of Liquid Lubricant encapsulated during manufacture, provides for true lubrication at the bearing surface. NYLATECH ® OIL is offered for applications where maintenance lubrication is difficult or impossible. As well, NYLATECH ’s specially formulated OIL, limits... [See More]
- Industry: Sanitary; OEM or Industrial
- Chemical System: Polyamide
- Type: Thermoplastic
- Use Temperature: 220 to 250
from Hapco, Inc.
Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]
- Industry: OEM or Industrial; Tooling
- Chemical System: Silicone
- Type: Elastomer
- Filler: Unfilled
from Nylatech, Inc.
Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is required; such as a keyway in a sprocket, Power-6 is the answer. Any of Nylatech ’s Specialty... [See More]
- Industry: OEM or Industrial
- Chemical System: Polyamide
- Type: Thermoplastic
from Hapco, Inc.
Solid Reaction Injection Molding. S-RIM ™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be de-molded in... [See More]
- Industry: OEM or Industrial; Tooling
- Viscosity: 600
- Filler: Unfilled
from Nylatech, Inc.
NYLATECH ® PVM (pressure/velocity/maximum) was developed to provide a premium material for a variety of applications. Nylatech PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Nylatech ® PVM offers exceptional PV (pressure times... [See More]
- Industry: OEM or Industrial
- Chemical System: Polyamide
- Type: Thermoplastic
- Use Temperature: 240 to 255
from Hapco, Inc.
Tuffalloy ™ is an advanced chemistry developed by Hapco to meet today ’s market demands for prototype and low production parts that mimic the physical attributes of many injection molding materials. Tuffalloy ™ 4270 Series. Tuffalloy ™ 4270 series are low viscosity Liquid... [See More]
- Industry: OEM or Industrial; Tooling
- Viscosity: 250 to 350
- Filler: Unfilled