Domed Strainer Drains and Drain Systems
from Johns Manville Corp.
The Hercules ® RetroDrain ® is a one-piece spun aluminum body and heavy-duty cast aluminum dome and clamping ring provide strength and durability. The drain flange has a depressed sump area to facilitate water drainage from roof surface. The Hercules RetroDrain incorporates U-Flow ® Seal... [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Aluminum
from Watts
Watts ProLine RD1 PVC, ABS, or cast iron roof drain with aluminum alloy flashing clamp, and secured poly or cast iron dome. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: ABS (optional feature); Cast Iron (optional feature); PVC (optional feature)
from Zurn Industries LLC
FD2370 PVC floor sink is recommended for sanitary installation, comes with 2" PVC hub connection, dome strainer, and half grate. Manufactured according to ASME A112.6.7-01 standards. Features And Benefits. Recommended for sanitary installations. PVC radiused body. Full, 1/2 and 3/4 grate options... [See More]
- Features: Domed Strainer
- Connection Size: 14.0
- Drain Type: Floor
- Body Material: PVC
from Johns Manville Corp.
USII RetroDrain ® is an economical option featuring a one-piece spun aluminum body and heavy-duty cast aluminum strainer dome for strength and durability. The extra large flange provides a wide area for attaching the roof membrane. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Aluminum
from Watts
Watts Drainage RD-240 epoxy coated cast iron bottom outlet balcony drain with flashing clamp, cast nickel bronze dome strainer, and IPS threaded outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Zurn Industries LLC
P1900-SEMI-DOME dome strainer for Z1900 Floor Sink Series. Features And Benefits. Replacement dome strainer for Z1900 floor sinks. Anti-splash interior bottom dome strainer to catch debris. Dome Strainer Only [See More]
- Features: Domed Strainer
from Johns Manville Corp.
PVC AlumaWeld ® RetroDrain ® is a one-piece, spun aluminum body has a plastisol-coated flange for direct hot-air welding to PVC roof membranes. The drain flange has a depressed sump area to facilitate the easy drainage of all water from roof surface. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Aluminum
from Watts
Watts ProLine RD28 cast iron roof drain with integral deck flange, secured cast iron dome, and bottom or side outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Zurn Industries LLC
Z100 FLOFORCE ™ parabolic design promotes laminar flow and allows for most efficient water evacuation off the roof at lower head depths. Unique dome and gravel guard design increase open area to maximize water while limiting debris. Reduces construction cost by optimizing storm system design... [See More]
- Features: Domed Strainer
- Strainer Size: 16.6 to 20.1
- Drain Type: Roof
- Connection Size: 2.0 to 8.0
from Johns Manville Corp.
The one-piece spun aluminum body has a TPO-coated flange for direct hot air welding of TPO roof membranes. The drain flange has a depressed sump area for improved flow and to facilitate drainage. The Heavy-Duty TPO RetroDrain is equipped with a heavy-duty cast aluminum strainer dome for strength and... [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Aluminum
from Watts
Watts Drainage RD-260 combination roof drain/overflow with epoxy coated cast iron drain bodies, flashing clamps with integral gravel guards, 4 in. (102mm) high internal standpipe, self locking polyethylene domes, and no hub (standard) outlets. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Zurn Industries LLC
ABS anti-splash interior bottom dome strainer for use in the Z1910. Features And Benefits. Dome Strainer Only. Replacement/Repair part. For use in in the Z1910 Only [See More]
- Features: Domed Strainer
from Johns Manville Corp.
The PC/PET RetroDrain ® is manufactured with a tough copolymer resin that is compatible with any roofing system, PC/PET drains can even withstand the heat associated with torch down roofing applications and has a molded one-piece body – without seams that could split and leak. The PC/PET... [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Aluminum
from Watts
Watts Drainage RD-700 epoxy coated cast iron dual outlet roof drain/overflow combination with flashing clamp, integral gravel stop, 4 in. (102mm) high internal overflow standpipe, secured ductile iron dome, and no hub outlets. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Johns Manville Corp.
SuperDome ® RetroDrain ® is manufactured with a tough copolymer resin that is compatible with any roofing system, PC/PET drains can even withstand the heat associated with torch down roofing applications. The PC/PET RetroDrain incorporates U-Flow ® Seal technology for a watertight... [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Aluminum
from Watts
Watts Drainage RD-700-CT epoxy coated cast iron dual outlet roof drain/overflow combination with flashing clamp, integral gravel stop, 4 1/2 in. (102mm) high internal overflow standpipe, secured ductile iron dome, and no hub outlets. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Johns Manville Corp.
Flex-I-Drain is a unique roof drain system, designed to connect to the building plumbing system with no hub connectors. The flexible bellows allow differential movement up to 1"(2.54 cm) in any direction between the roof deck/roofing system and the plumbing. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Aluminum
from Watts
Watts Drainage RD-280 cast iron roof drain with deck flange, drain body, flashing clamp with integral gravel guard, self-locking cast iron dome, and no hub outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Watts
Watts Drainage RD-280-SO cast iron roof drain with deck flange, drain body, flashing clamp with intergral gravel guard, self-locking cast iron dome, and no hub side outlet. [See More]
- Features: Domed Strainer; Side Oulet
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-100-K epoxy coated cast iron floor drain with anchor flange, reversible clamping collar with primary and secondary weepholes, adjustable nickel bronze dome strainer, and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-200-K on grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable nickel bronze dome strainer, and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-100-WD epoxy coated cast iron floor drain with anchor flange, reversible clamping collar with primary and secondary weepholes, chrome plated secured dome, adjustable standpipe, and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-200-WD on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, chrome plated secured dome, adjustable standpipe, and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage GRD-650 epoxy coated cast iron green roof multi-level planter drain with bottom flashing clamp and stainless steel. screened aluminum dome, perforated ABS standpipe, upper self-locking stainless steel screened aluminum dome, and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Watts
Watts Drainage RD-300 epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, self-locking polyethylene dome (standard), and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Watts
Watts Drainage RD-300-85 epoxy coated cast iron roof drain with flashing clamp, 4 in (102mm) stainless steel perforated extension, self-locking poly dome (standard), and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Watts
Watts Drainage RD-100-85 epoxy coated cast iron IRMA roof drain with flashing clamp, 4 in.(102mm) high stainless steel perforated extension, self-locking polyethylene dome (standard), and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron
from Watts
Watts Drainage RD-100 epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, self-locking polyethylene dome (standard), and no hub (standard) outlet. [See More]
- Features: Domed Strainer
- Shape: Round
- Drain Type: Roof
- Body Material: Cast Iron