Cast Iron Drains and Drain Systems
from Zurn Industries LLC
Cast Iron Body - 2" NH with 1/2" Trap Primer Plug. Features And Benefits. Universal design that can be used as a floor drain, cleanout, and roof drain. Threaded body allows for applications with and without waterproofing membrane. Integral 1/2" trap primer with steel plug. All cast iron drain body. [See More]
- Body Material: Cast Iron
- Connection Size: 2.0
from Watts
Watts Drainage Products FD-480-F-1 epoxy coated cast iron promenade drain with flashing flange, weepholes, 12-1/2 in. x 12-1/2 in. (318 x 318mm) square nickel bronze fixed top with heel-proof grate, and no hub outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 12.0
- Drain Type: Promenade Drain
- Shape: Square/Rect
from Armstrong International
Free-Floating Lever Dual Gravity Drain Traps. For pressures to 1,000 psig (69 bar). Armstrong free-floating lever dual gravity drain traps are identical to Armstrong ’s 2-LD, 3-LD and 6-LD, except float weights are modified to make them suitable for draining water from a light liquid. If you... [See More]
- Body Material: Cast Iron; Stainless
- Connection Size: 0.5 to 0.8
- Drain Type: Condensate
- Shape: Round
from Zurn Industries LLC
3" No-Hub Cast Iron Body with 1/2" Trap Primer Plug. Features And Benefits. Universal design that can be used as a floor drain, cleanout, and roof drain. Threaded body allows for applications with and without waterproofing membrane. Integral 1/2" trap primer with steel plug. All cast iron drain... [See More]
- Body Material: Cast Iron
- Connection Size: 3.0
from Watts
Watts Drainage Products FD-470-F-1 epoxy coated cast iron promenade drain with flashing flange, weepholes, 15-5/8 in. x 15-5/8 in. (397 x 397mm) square solid nickel bronze fixed top with heel-proof grate, and no hub outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 15.6
- Drain Type: Promenade Drain
- Shape: Square/Rect
from Armstrong International
Armstrong inverted bucket drain traps are designed for systems where heavy oil and dirt may be encountered. The enlarged bucket vent equipped with a scrub wire (BVSW) allows free flow through the bucket vent and discharge through the orifice in the top of the trap. [See More]
- Body Material: Cast Iron
- Shape: Round
- Drain Type: Condensate
from Zurn Industries LLC
3" Solvent Weld Outlet with Plastic Body and Polymer Dome, Cast Iron Gravel Guard. To view all options, see the Specification Sheet. Features And Benefits. Universal Design. Gravel guard manufactured from durable cast iron [See More]
- Body Material: Cast Iron
- Connection Size: 3.0
from Watts
Watts Drainage RD-410 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Shape: Round
- Drain Type: Floor
from Zurn Industries LLC
All-Cast Swivel Traps with Copper Extension P-Trap. [See More]
- Body Material: Cast Iron
from Watts
Watts Drainage Products FS-720 8 in (203mm) round x 6 in (152mm) deep cast iron sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (MJ) [See More]
- Body Material: Cast Iron
- Strainer Size: 8.0
- Drain Type: Sanitary
- Shape: Round
from Zurn Industries LLC
Cast Enameled Full Grate for the Z1910 Floor Sink. Features And Benefits. Grate Only. Replacement/Repair part. Full Grate for use with the Z1910 Only [See More]
- Body Material: Cast Iron
- Drain Type: Floor
from Watts
Watts Drainage Products CO-1200-RX epoxy coated cast iron floor cleanout with 5 in. (127mm) round adjustable gasketed extra heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Shape: Round
from Zurn Industries LLC
Z100 FLOFORCE ™ parabolic design promotes laminar flow and allows for most efficient water evacuation off the roof at lower head depths. Unique dome and gravel guard design increase open area to maximize water while limiting debris. Reduces construction cost by optimizing storm system design... [See More]
- Body Material: Cast Iron
- Strainer Size: 16.6 to 20.1
- Drain Type: Roof
- Connection Size: 2.0 to 8.0
from Watts
Watts Drainage Products CO-1200-SX epoxy coated cast iron floor cleanout with 5 in. x 5 in. (127x127mm) square adjustable gasketed extra heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Shape: Round
from Zurn Industries LLC
Semi-Cast P-Traps With Wall Bend [See More]
- Body Material: Cast Iron
from Watts
Watts Drainage CO-1200-R epoxy coated cast iron floor cleanout with 5 ” (127) round adjustable gasketed heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Shape: Round
from Zurn Industries LLC
P-Traps with Wall Bend. [See More]
- Body Material: Cast Iron
from Watts
Watts Drainage CO-1200-S epoxy coated cast iron floor cleanout with 5 ”x5 ” (127x127) square adjustable gasketed heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug, and no hub(standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Shape: Round
from Watts
Watts Drainage Products FD-380 epoxy coated cast iron wood floor drain with 5 in.(127mm) round adjustable heel proof nickel bronze top, steel securing flange with countersunk holes and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 5.0
- Drain Type: Floor
- Shape: Round
from Watts
atts Drainage FD-340 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 12-1/2 in. (318mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 12.5
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage Products FD-340-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in. (318mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Body Material: Cast Iron
- Strainer Size: 12.5
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage FD-340-Y epoxy coated cast iron area drain with anchor flange, weepholes, 12-1/2 in(318 mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 12.5
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage Products FD-340-Y-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in (318mm) diameter fixed top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Body Material: Cast Iron
- Strainer Size: 12.5
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage FD-460 epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square adjustable top with heel proof ductile iron tractor grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 12.8
- Drain Type: Floor
- Shape: Square/Rect
from Watts
Watts Drainage FD-460-F epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 12.8
- Drain Type: Floor
- Shape: Square/Rect
from Watts
Watts Drainage FD-360-Y epoxy coated cast iron area drain with anchor flange, weepholes, 15-1/2 in (394mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 15.5
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 15.5
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage FD-450 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-5/8 in. x 15-5/8 in. (397 x 397mm) square adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 15.0
- Drain Type: Floor
- Shape: Square/Rect
from Watts
Watts Drainage FD-450-F epoxy coated cast iron area drain with anchor flange, weepholes, 15-5/8 in. x 15-5/8 in. (397mm x 397mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 15.6
- Drain Type: Floor
- Shape: Square/Rect
from Watts
Watts Drainage Products FD-300 epoxy coated cast iron area drain with anchor flange, weepholes, 7 in. (178mm) diameter adjustable top with heel proof ductile iron grate and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 7.0
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage Products FD-310 epoxy coated cast iron heel proof area drain with anchor flange, weepholes, 7 in. (178mm) diameter fixed top with ductile iron grate, and no hub(standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 7.0
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage FD-320 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in.(203mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 8.0
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage FD-320-Y epoxy coated cast iron area drain with anchor flange, weepholes, 8 in.(203mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Cast Iron
- Strainer Size: 8.0
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage Products FD-320-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 8 in. (203mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Body Material: Cast Iron
- Strainer Size: 8.0
- Drain Type: Floor
- Shape: Round
from Watts
Watts Drainage Products FD-320-Y-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 8 in. (203mm) diameter fixed top, loose set ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Body Material: Cast Iron
- Strainer Size: 8.0
- Drain Type: Floor
- Shape: Round