Integral Cleanout Drains and Drain Systems
from Zurn Industries LLC
Zurn CO cleanout, in PVC or ABS 3 x4 solvent weld body with bottom outlet and square or round light duty strainer in nickel bronze or stainless steel. To view all options, see the Specification Sheet. Features And Benefits. Recommended for Finished Floor Areas. Designed for foot traffic and light... [See More]
- Features: Adjustable; Cleanout
- Connection Size: 3.0
from Zurn Industries LLC
Zurn CO2 Floor Cleanout with PVC or ABS solvent weld body with gas and watertight cleanout plug, stainless steel deckplate, and top assembly. Features And Benefits. Ships Complete and Assembled System. Available in Plastic. Comes Standard with Protective Grate Sticker [See More]
- Features: Adjustable; Cleanout
- Connection Size: 5.0
- Drain Type: Floor
from Zurn Industries LLC
Zurn offers a cleanout series that is designed and engineered for residential and light commercial applications. This series offers a full line of cleanouts that meet numerous installation requirements and are easy to install, saving time and money. Features And Benefits. CO1 2" No-Hub Cleanout... [See More]
- Features: Adjustable; Cleanout
- Connection Size: 2.0
from Zurn Industries LLC
Zurn offers a cleanout series that is designed and engineered for residential and light commercial applications. This series offers a full line of cleanouts that meet numerous installation requirements and are easy to install, saving time and money. Features And Benefits. CO1 3" No-Hub Cleanout... [See More]
- Features: Adjustable; Cleanout
- Connection Size: 3.0
from Zurn Industries LLC
5" round cleanout less cover includes ABS body with 2" x 3" solvent weld connection. Features And Benefits. Body Only. ABS solvent weld body with gas and water tight ABS tapered plug. Designed in accordance with ASME A112.36.2M [See More]
- Features: Cleanout
- Body Material: ABS; Stainless
- Connection Size: 2.0
from Zurn Industries LLC
5" Round cleanout, with nickel bronze top, and ABS body with 2" x 3" solvent weld connection. Innovative EZ1 ™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally... [See More]
- Features: Cleanout
- Shape: Round
- Connection Size: 5.0
- Body Material: ABS
from Zurn Industries LLC
Zurn Z889-18 8"[203mm] wide linear low density polyethylene cleanout port. 24"[610mm] long modular cleanout with specified frame and grate, mechanically interlocking joints, integral rebar clips, and smooth radiused interior. Regularly furnished with the Ductile Iron Frame/Grate, which allows access... [See More]
- Features: Cleanout
from Zurn Industries LLC
Zurn Z889-36 8"[203mm] wide linear low density polyethylene cleanout port. 24"[610mm] long modular cleanout with specified frame and grate, mechanically interlocking joints, integral rebar clips, and smooth radiused interior. Regularly furnished with the Ductile Iron Frame/Grate. USA Configurable. [See More]
- Features: Cleanout
from Zurn Industries LLC
Zurn Z1400S-DP Floor Cleanout with Cast Iron body, gas and watertight cleanout plug, stainless steel deckplate, and top assembly. To view all options, see the Specification Sheet. Features And Benefits. Ships as a Complete and Assembled System. Available in Cast Iron or Plastic. Comes standard with... [See More]
- Features: Cleanout
- Shape: Square/Rect
from Zurn Industries LLC
Zurn Z1012 deep seal trap, dura-coated cast iron body for use with bottom outlet drain, with cast iron floor cleanout and plug for caulking into top hub cleanout opening. Features And Benefits. Dura-Coated cast iron body. Cast iron floor cleanout and plug for caulking into top hub cleanout opening [See More]
- Features: Cleanout
- Drain Type: Floor
from Zurn Industries LLC
The Z1400 adjustable floor cleanout, with gas and watertight ABS tapered thread plug and round scoriated cast iron extra heavy-duty secured top comes in Cast Iron (Z), Polished Bronze (ZB), Nickel Bronze (ZN), and Stainless Steel (ZS) top options that are adjustable to the finished floor. This... [See More]
- Features: Adjustable; Cleanout
- Drain Type: Floor
from Zurn Industries LLC
The Z1400-BZ “Level-Trol ” adjustable floor cleanout is engineered to reduce installation and rework time with the cover being adjustable after final pour. Comes standard with gas and watertight ABS tapered thread plug and round scoriated cast iron light duty secured top comes in... [See More]
- Features: Adjustable; Cleanout
- Drain Type: Floor
from Zurn Industries LLC
The Z1400-K “Level-Trol ” adjustable floor cleanout with Anchor Flange is engineered to be utilized in a water proofing membrane application. Flashing to the anchor flange will reduce installation and rework time. Comes standard with gas and watertight ABS tapered thread plug and round... [See More]
- Features: Adjustable; Cleanout
- Drain Type: Floor
from Zurn Industries LLC
The Z1400-SZ “Level-Trol ” adjustable floor cleanout is engineered to reduce installation and rework time with the cover being adjustable after final pour. Comes standard with gas and watertight ABS tapered thread plug and square scoriated cast iron light duty secured top comes in... [See More]
- Features: Adjustable; Cleanout
- Shape: Square/Rect
- Drain Type: Floor
from Zurn Industries LLC
The Zurn Z1402 Tuf-Top non-adjustable floor cleanout with Dura-Coated cast iron body, comes standard with a gas and watertight ABS tapered thread plug and round scoriated cast iron heavy-duty secured cover and frame. Features And Benefits. Dura-Coated cast iron body with polished bronze, nickel... [See More]
- Features: Adjustable; Cleanout
from Zurn Industries LLC
The Z1403 is a non-adjustable floor cleanout with Dura-Coated cast iron body and countersunk plug. Features And Benefits. Cast iron floor cleanout. With countersunk plug [See More]
- Features: Cleanout
- Drain Type: Floor
from Zurn Industries LLC
This Z1406 adjustable floor cleanout with spigot connection for caulking into hub comes standard with a Dura-Coated cast iron body, gas and watertight ABS plug, and cast iron housing. A round, scoriated, and secured cast iron heavy-duty cover is adjustable to finished floor. Features And Benefits. [See More]
- Features: Cleanout
from Zurn Industries LLC
The Zurn Z1440 floor cleanout with Dura-Coated cast iron body has an ABS plug for a gas and watertight application. Also available with a bronze plug, if specified. Features And Benefits. Dura-Coated cast iron body with ABS plug. Gas and watertight tapered thread plug. Bronze plug option available [See More]
- Features: Cleanout
- Drain Type: Floor
from Zurn Industries LLC
The Zurn Z1445 cleanout tee has a Dura-Coated cast iron body with a gas and watertight ABS tapered thread plug. Features And Benefits. Dura-Coated cast iron construction. Gas and watertight tapered thread plug. Bronze plug option available [See More]
- Features: Cleanout
from Zurn Industries LLC
Cleanout with round wall access cover that comes standard with cast iron body with stainless steel (ZS) or polished bronze (ZB) cover options. To view all options, see the Specification Sheet - Z1446. Features And Benefits. Dura-Coated cast iron body with stainless steel or polished bronze cover... [See More]
- Features: Cleanout
- Shape: Round
from Zurn Industries LLC
The Z1474 heavy-duty cleanout housing has a Dura-Coated cast iron body with integral anchor flange, and a secured scoriated cover with lifting device. To view all options, see the Specification Sheet - Z1474. Features And Benefits. Heavy-duty cleanout housing. Scoriated cover with lifting device [See More]
- Features: Cleanout
from Zurn Industries LLC
The Zurn Z1745 has a stainless steel cleanout body and plug with O-ring seal. The plug is scoriated with satin finish. A spanner wrench is provided for each plug size. Features And Benefits. Corrosion resistant. Available in five sizes. Type 316 stainless steel body option available [See More]
- Features: Cleanout
- Drain Type: Floor
from Zurn Industries LLC
Floor and shower trap drain. Features And Benefits. Dura-Coated cast iron body with integral trap, side outlet, and seepage pan. Floor level cleanout. Type B adjustable polished, nickel bronze, light-duty strainer. Backwater valve option available [See More]
- Features: Cleanout
- Drain Type: Floor
from Zurn Industries LLC
Floor and shower drain. Features And Benefits. Dura-Coated cast iron body with floor level cleanout. Deep seal integral trap with clamp collar. Type B adjustable polished, nickel bronze strainer [See More]
- Features: Cleanout
- Drain Type: Floor
from Zurn Industries LLC
Zurn Z889-12 8" [203mm] wide linear low density polyethylene cleanout port. 24" [610mm] long modular cleanout with specified frame and grate, mechanically interlocking joints, integral rebar clips, and smooth radiused interior. Regularly furnished with the Ductile Iron Frame/Grate, which allows... [See More]
- Features: Cleanout