Round Drains and Drain Systems
from Johns Manville Corp.
The Hercules ® RetroDrain ® is a one-piece spun aluminum body and heavy-duty cast aluminum dome and clamping ring provide strength and durability. The drain flange has a depressed sump area to facilitate water drainage from roof surface. The Hercules RetroDrain incorporates U-Flow ® Seal... [See More]
- Shape: Round
- Body Material: Aluminum
- Drain Type: Roof
- Features: Domed Strainer
from JORC Industrial LLC
The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed... [See More]
- Shape: Round
- Connection Size: 0.2 to 0.5
- Drain Type: Condensate
- Body Material: Brass
from Zurn Industries LLC
Nickel Bronze Floor Drain Top in 5" Round. Features And Benefits. Innovative snap-on frame and adapter provides ease of assembly and versatility. For use with Zurn Modular Drainage product line [See More]
- Shape: Round
- Connection Size: 5.0
from Armstrong International
Fixed Pivot Ball Float Drain Traps. For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar). Continuous flow or on-off float drain traps. Armstrong ’s line of fixed lever drain traps includes two basic models available in cast iron and forged steel. The floats are light... [See More]
- Shape: Round
- Connection Size: 0.5 to 0.8
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts ProLine RD1 PVC, ABS, or cast iron roof drain with aluminum alloy flashing clamp, and secured poly or cast iron dome. [See More]
- Shape: Round
- Body Material: ABS (optional feature); Cast Iron (optional feature); PVC (optional feature)
- Drain Type: Roof
- Features: Domed Strainer
from Mid-America Fittings, Inc.
Sink strainer & plug [See More]
- Shape: Round
- Body Material: Stainless
- Drain Type: Sink
from Johns Manville Corp.
USII RetroDrain ® is an economical option featuring a one-piece spun aluminum body and heavy-duty cast aluminum strainer dome for strength and durability. The extra large flange provides a wide area for attaching the roof membrane. [See More]
- Shape: Round
- Body Material: Aluminum
- Drain Type: Roof
- Features: Domed Strainer
from JORC Industrial LLC
The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off... [See More]
- Shape: Round
- Connection Size: 0.5
- Drain Type: Condensate
- Body Material: Brass
from Zurn Industries LLC
Nickel Bronze Floor Drain Top in 6" Round. Features And Benefits. Innovative snap-on frame and adapter provides ease of assembly and versatility. For use with Zurn Modular Drainage product line [See More]
- Shape: Round
- Connection Size: 6.0
from Armstrong International
Snap Action Ball Float Drain Traps. For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar). Continuous flow or on-off float drain traps. Armstrong ’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light... [See More]
- Shape: Round
- Connection Size: 0.8 to 1.5
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts Drainage FS-760 12" (305) round x 8" (203) deep sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 12.0
- Drain Type: Sanitary
- Body Material: Ceramic
from Johns Manville Corp.
PVC AlumaWeld ® RetroDrain ® is a one-piece, spun aluminum body has a plastisol-coated flange for direct hot-air welding to PVC roof membranes. The drain flange has a depressed sump area to facilitate the easy drainage of all water from roof surface. [See More]
- Shape: Round
- Body Material: Aluminum
- Drain Type: Roof
- Features: Domed Strainer
from JORC Industrial LLC
Compressed Air Condensate Distributor. The PURO family of Condensate Cleaners have a compressor capacity of 2500 SCFM. The Distributor increases the capacity of the Puro family to accommodate applications in excess of 2500 SCFM. In these cases it is recommended that the condensate is equally... [See More]
- Shape: Round
- Connection Size: 0.5 to 1.0
- Drain Type: Condensate
from Zurn Industries LLC
5" Round floor drain, with nickel bronze strainer, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1 ™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally... [See More]
- Shape: Round
- Body Material: PVC
- Connection Size: 5.0
from Armstrong International
Free-Floating Guided Lever Drain Traps. For loads to 49,000 lb/hr (22226 kg/hr) . . . Pressures to 300 psig (21 bar). Armstrong ’s cast iron, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats of Armstrong inverted bucket steam traps that have... [See More]
- Shape: Round
- Connection Size: 0.5
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts Drainage RD-410 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer, and no hub (standard) outlet. [See More]
- Shape: Round
- Body Material: Cast Iron
- Drain Type: Floor
from Johns Manville Corp.
The one-piece spun aluminum body has a TPO-coated flange for direct hot air welding of TPO roof membranes. The drain flange has a depressed sump area for improved flow and to facilitate drainage. The Heavy-Duty TPO RetroDrain is equipped with a heavy-duty cast aluminum strainer dome for strength and... [See More]
- Shape: Round
- Body Material: Aluminum
- Drain Type: Roof
- Features: Domed Strainer
from JORC Industrial LLC
The EAD has been designed for general-purpose applications. It is a mass produced, no options drain, though still incorporating the flexibility to be widely applied and has quality benefits over competitor products such as a large discharge orifice and FPM seals for systems where synthetic... [See More]
- Shape: Round
- Connection Size: 0.2
- Drain Type: Condensate
- Body Material: Brass
from Zurn Industries LLC
5" Round cleanout, with nickel bronze top, and ABS body with 2" x 3" solvent weld connection. Innovative EZ1 ™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally... [See More]
- Shape: Round
- Body Material: ABS
- Connection Size: 5.0
- Features: Cleanout
from Armstrong International
Free-Floating Guided Lever Drain Traps. For loads to 9,500 lb/hr (4309 kg/hr) . . . Pressures to 570 psig (39 bar). Armstrong's stainless steel, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket steam traps that have... [See More]
- Shape: Round
- Connection Size: 0.8
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts Drainage FS-700 8" (203) round x 3" (76) deep flanged sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub(standard) outlet. [See More]
- Shape: Round
- Strainer Size: 8.0
- Drain Type: Sanitary
from Johns Manville Corp.
The PC/PET RetroDrain ® is manufactured with a tough copolymer resin that is compatible with any roofing system, PC/PET drains can even withstand the heat associated with torch down roofing applications and has a molded one-piece body – without seams that could split and leak. The PC/PET... [See More]
- Shape: Round
- Body Material: Aluminum
- Drain Type: Roof
- Features: Domed Strainer
from JORC Industrial LLC
The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity... [See More]
- Shape: Round
- Strainer Size: 0.2
- Drain Type: Condensate
- Connection Size: 0.2
from Zurn Industries LLC
Z100 FLOFORCE ™ parabolic design promotes laminar flow and allows for most efficient water evacuation off the roof at lower head depths. Unique dome and gravel guard design increase open area to maximize water while limiting debris. Reduces construction cost by optimizing storm system design... [See More]
- Shape: Round
- Strainer Size: 16.6 to 20.1
- Drain Type: Roof
- Connection Size: 2.0 to 8.0
from Armstrong International
180 Series Free-Floating Lever Drain Traps. For pressures to 400 psig (28 bar) . . . Capacities to 2,000 lb/hr (907 kg/hr). All-stainless steel for horizontal installation. Armstrong ’s stainless steel, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves... [See More]
- Shape: Round
- Connection Size: 0.5
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts Drainage Products FS-720 8 in (203mm) round x 6 in (152mm) deep cast iron sanitary floor sink with white porcelain enamel coated interior, loose set porcelain enamel coated cast iron grate, aluminum dome bottom strainer, and no hub (MJ) [See More]
- Shape: Round
- Strainer Size: 8.0
- Drain Type: Sanitary
- Body Material: Cast Iron
from Johns Manville Corp.
SuperDome ® RetroDrain ® is manufactured with a tough copolymer resin that is compatible with any roofing system, PC/PET drains can even withstand the heat associated with torch down roofing applications. The PC/PET RetroDrain incorporates U-Flow ® Seal technology for a watertight... [See More]
- Shape: Round
- Body Material: Aluminum
- Drain Type: Roof
- Features: Domed Strainer
from JORC Industrial LLC
OPTIMUM-HP Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity -... [See More]
- Shape: Round
- Strainer Size: 0.0
- Drain Type: Condensate
- Connection Size: 0.2
from Zurn Industries LLC
Zurn Sanitary PVC floor sink with 8" diameter top with 5" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits. Dome strainer comes secured to prevent debris from clogging pipe lines and prevents... [See More]
- Shape: Round
- Drain Type: Floor
from Armstrong International
Free-Floating Guided Lever Drain Traps. For loads to 42,000 lb/hr (19050 kg/hr). . . Pressures to 1,000 psig (69 bar). Armstrong ’s forged steel free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket steam traps that... [See More]
- Shape: Round
- Connection Size: 0.5 to 1.0
- Drain Type: Condensate
- Body Material: Forged Steel
from Watts
Watts ProLine FD10 PVC, ABS, or cast iron adjustable drain for wooden floors with heel proof nickel bronze strainer and countersunk steel mounting flange. [See More]
- Shape: Round
- Body Material: ABS (optional feature); Cast Iron (optional feature); PVC (optional feature)
- Drain Type: Floor
from Johns Manville Corp.
Flex-I-Drain is a unique roof drain system, designed to connect to the building plumbing system with no hub connectors. The flexible bellows allow differential movement up to 1"(2.54 cm) in any direction between the roof deck/roofing system and the plumbing. [See More]
- Shape: Round
- Body Material: Aluminum
- Drain Type: Roof
- Features: Domed Strainer
from JORC Industrial LLC
The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity... [See More]
- Shape: Round
- Connection Size: 0.2
- Drain Type: Condensate
- Body Material: Stainless
from Zurn Industries LLC
12" Diameter Round Industrial Sanitary Deep Sump Drain, 12 gauge, type 304 stainless steel round industrial sanitary floor drain that features a loose set heavy duty slotted grate with finger holes and removable sediment bucket. Features And Benefits. Industrial sanitary round floor drain with deep... [See More]
- Shape: Round
- Drain Type: Sanitary
from Armstrong International
Free-Floating Lever Dual Gravity Drain Traps. For pressures to 1,000 psig (69 bar). Armstrong free-floating lever dual gravity drain traps are identical to Armstrong ’s 2-LD, 3-LD and 6-LD, except float weights are modified to make them suitable for draining water from a light liquid. If you... [See More]
- Shape: Round
- Connection Size: 0.5 to 0.8
- Drain Type: Condensate
- Body Material: Cast Iron; Stainless
from Watts
Watts Drainage Products CO-1200-RX epoxy coated cast iron floor cleanout with 5 in. (127mm) round adjustable gasketed extra heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Body Material: Cast Iron
from JORC Industrial LLC
he POD is designed to remove up to 850 Gallons of condensate from compressed air systems per hour. The POD uses compressed air as its power source to operate. It is therefore ideally suited to apply on applications where power is not available or desired. The operation is automatic and there is no... [See More]
- Shape: Round
- Connection Size: 0.5 to 0.8
- Drain Type: Condensate
- Body Material: Zinc Coated Aluminum
from Zurn Industries LLC
12" Diameter Round Industrial Sanitary Drain is a deep, 12 gauge, type 304 stainless steel round industrial sanitary floor drain that features a loose set heavy duty slotted grate with finger holes and removable sediment bucket. Features And Benefits. Industrial sanitary floor drain, with heavy-duty... [See More]
- Shape: Round
- Drain Type: Sanitary
from Armstrong International
High Leverage Spring-Loaded Ball Float Drain Traps. For low flows at pressures to 3,700 psi (255 bar) and specific gravity down to 0.40. The Armstrong high leverage series of liquid drain traps was developed especially for draining low-specific-gravity fluids from gases at high pressures. They use... [See More]
- Shape: Round
- Connection Size: 0.5 to 1.5
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts Drainage Products CO-1200-SX epoxy coated cast iron floor cleanout with 5 in. x 5 in. (127x127mm) square adjustable gasketed extra heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Body Material: Cast Iron
from JORC Industrial LLC
Designed specifically for compressed air applications where electricity is difficult to provide, the POD-TD level sensed condensate drain provides effective and efficient condensate removal, yet requires no electrical power. A newly developed 3/2 way level controlled valve principle operates a... [See More]
- Shape: Round
- Strainer Size: 0.2
- Drain Type: Condensate
- Connection Size: 0.5
from Zurn Industries LLC
6" Diameter Round Industrial Sanitary Cleanout comes standard with 12 gauge, type 304 stainless steel, and features a heavy duty cover with PVC Plug. Features And Benefits. Round industrial sanitary cleanout features heavy-duty grate. Comes standard with a PVC plug. Comes standard with bead blasted... [See More]
- Shape: Round
- Drain Type: Sanitary
from Armstrong International
Armstrong inverted bucket drain traps are designed for systems where heavy oil and dirt may be encountered. The enlarged bucket vent equipped with a scrub wire (BVSW) allows free flow through the bucket vent and discharge through the orifice in the top of the trap. [See More]
- Shape: Round
- Body Material: Cast Iron
- Drain Type: Condensate
from Watts
Watts Drainage CO-1200-R epoxy coated cast iron floor cleanout with 5 ” (127) round adjustable gasketed heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Body Material: Cast Iron
from JORC Industrial LLC
The SCG-20 drain has been designed to drain condensate consisting of water, oil and air built up in various elements of a compressed air system. Special connector is supplied with float drain to prevent air lock. [See More]
- Shape: Round
- Connection Size: 0.5
- Drain Type: Condensate
from Zurn Industries LLC
8" Diameter Round Industrial Sanitary Cleanout comes standard with 12 gauge, type 304 stainless steel, and features a heavy duty cover with PVC Plug. Features And Benefits. Round industrial sanitary cleanout features heavy-duty grate. Comes standard with a PVC plug. Comes standard with bead blasted... [See More]
- Shape: Round
- Drain Type: Sanitary
from Armstrong International
Ultra-Capacity Drain Traps. Capacities to 700,000 lb/hr (317520 kg/hr) . . . Pressures to 450 psig (31 bar). Armstrong ultra-capacity ball float drain traps are designed to meet exceptionally large capacity needs in draining water and other liquids from air or other gases under pressure. [See More]
- Shape: Round
- Connection Size: 2.0 to 3.0
- Drain Type: Condensate
- Body Material: Ductile Iron; Stainless
from Watts
Watts Drainage CO-1200-S epoxy coated cast iron floor cleanout with 5 ”x5 ” (127x127) square adjustable gasketed heavy duty stainless steel top, removable gas tight gasketed brass cleanout plug, and no hub(standard) outlet. [See More]
- Shape: Round
- Strainer Size: 5.0
- Drain Type: Floor Cleanout
- Body Material: Cast Iron
from JORC Industrial LLC
The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Time Manual TEST switch- Yes, micro switch. Timer Environmental... [See More]
- Shape: Round
- Connection Size: 0.1
- Drain Type: Condensate
- Body Material: Brass
from Zurn Industries LLC
Cleanout with round wall access cover that comes standard with cast iron body with stainless steel (ZS) or polished bronze (ZB) cover options. To view all options, see the Specification Sheet - Z1446. Features And Benefits. Dura-Coated cast iron body with stainless steel or polished bronze cover... [See More]
- Shape: Round
- Features: Cleanout
from Watts
Watts Drainage Products FD-380 epoxy coated cast iron wood floor drain with 5 in.(127mm) round adjustable heel proof nickel bronze top, steel securing flange with countersunk holes and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 5.0
- Drain Type: Floor
- Body Material: Cast Iron
from JORC Industrial LLC
A typical compressor installation has a compressor, aftercooler, dryer, filter(s) and a receiver (airtank). One unit, the TEC-55, electronically controls all draining points. This multi-voltage sequential controller can drain up to four outlets. The individual cycle requirements, as well as the... [See More]
- Shape: Round
- Connection Size: 0.2
- Drain Type: Condensate
- Body Material: Brass
from Zurn Industries LLC
The Zurn Z1724 4" or 6" round funnel is made of stainless steel with satin finish and securing screws. Features And Benefits. Corrosion resistant. Available in two sizes. Type 316 stainless steel body option available [See More]
- Shape: Round
- Features: Funnel
from Watts
Watts Drainage Products FD-670 PVC area drain with anchor flange, weepholes, 10-1/8 in. diameter fixed top, heel proof PVC grate secured with vandal proof stainless steel screws, and socket outlet. [See More]
- Shape: Round
- Strainer Size: 10.1
- Drain Type: Floor
- Body Material: PVC
from JORC Industrial LLC
The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity... [See More]
- Shape: Round
- Connection Size: 0.2
- Drain Type: Condensate
- Body Material: Stainless
from Zurn Industries LLC
The Zurn Z191-RD 4" x 18" downspout boot has a Dura-coated cast iron body, round inlet and outlet and strap with 1/4" diameter cast holes for flat head bolts. To view all options, see the Specification Sheet - Z191-RD. Features And Benefits. 4" downspout boot. Transitions from round gutter... [See More]
- Shape: Round
- Connection Size: 4.0
from Watts
Watts Drainage Products FD-660 PVC area drain with anchor flange, weepholes, 7-3/4 in. (197mm) diameter fixed top, heel proof PVC grate secured with vandal proof stainless steel screws, and socket outlet. [See More]
- Shape: Round
- Strainer Size: 7.8
- Drain Type: Floor
- Body Material: PVC
from JORC Industrial LLC
The Mag-11 is designed to remove condensate from compressed air filters. The Mag-11 uses internal magnetic forces as its power source to operate. It is therefore ideally suited to apply on applcations where power is not available, not desired or not reliable. The operating is automatic and there is... [See More]
- Shape: Round
- Connection Size: 0.1 to 0.5
- Drain Type: Condensate
from Watts
atts Drainage FD-340 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 12-1/2 in. (318mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 12.5
- Drain Type: Floor
- Body Material: Cast Iron
from JORC Industrial LLC
The POD-DC removes condensate from compressed air systems without using electricity. The discharge process is automatic and is based on a 2/2 way level controlled valve principle that operates a direct cylinder valve. The POD-DC is ideally suited in applications where power is not available, too... [See More]
- Shape: Round
- Connection Size: 0.5
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts Drainage Products FD-340-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in. (318mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Shape: Round
- Strainer Size: 12.5
- Drain Type: Floor
- Body Material: Cast Iron
from JORC Industrial LLC
The Mini MAG is the optimum choice in compact energy saving condensate drains. Unlike timed or electronic drains which require electricity to operate, the Mini MAG operates using a magnetic level sensor providing energy saving zero air loss operation without the need for a power source. Perfectly... [See More]
- Shape: Round
- Connection Size: 0.1 to 0.5
- Drain Type: Condensate
- Body Material: Aluminum
from Watts
Watts Drainage FD-340-Y epoxy coated cast iron area drain with anchor flange, weepholes, 12-1/2 in(318 mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 12.5
- Drain Type: Floor
- Body Material: Cast Iron
from JORC Industrial LLC
The new SMART GUARD PRO drain system uses state-of-the-art software in combination with a special transducer interface to measure the presence of condensate, volumetrically, 50 times per second. There is no loss of compressed air. Continuous monitoring insures fast, effective discharge of up to 60... [See More]
- Shape: Round
- Connection Size: 0.5
- Drain Type: Condensate
- Body Material: Stainless
from Watts
Watts Drainage Products FD-340-Y-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in (318mm) diameter fixed top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Shape: Round
- Strainer Size: 12.5
- Drain Type: Floor
- Body Material: Cast Iron
from JORC Industrial LLC
The Smart Guard Ultra was designed to remove condensate from compressed air systems up to 3600 SCFM (compressor capacity). The Smart Guard Ultra offers true programming flexibility. The software incorporates alarm options, and anti-air-lock options which may be activated according to your... [See More]
- Shape: Round
- Connection Size: 0.5
- Drain Type: Condensate
- Body Material: Brass
from Watts
Watts Drainage FD-360-Y epoxy coated cast iron area drain with anchor flange, weepholes, 15-1/2 in (394mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 15.5
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 15.5
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-300 epoxy coated cast iron area drain with anchor flange, weepholes, 7 in. (178mm) diameter adjustable top with heel proof ductile iron grate and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 7.0
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-310 epoxy coated cast iron heel proof area drain with anchor flange, weepholes, 7 in. (178mm) diameter fixed top with ductile iron grate, and no hub(standard) outlet. [See More]
- Shape: Round
- Strainer Size: 7.0
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage FD-320 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in.(203mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 8.0
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage FD-320-Y epoxy coated cast iron area drain with anchor flange, weepholes, 8 in.(203mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]
- Shape: Round
- Strainer Size: 8.0
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-320-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 8 in. (203mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Shape: Round
- Strainer Size: 8.0
- Drain Type: Floor
- Body Material: Cast Iron
from Watts
Watts Drainage Products FD-320-Y-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 8 in. (203mm) diameter fixed top, loose set ductile iron grate supported by bucket, and no hub connection (standard). [See More]
- Shape: Round
- Strainer Size: 8.0
- Drain Type: Floor
- Body Material: Cast Iron