Floor Drain Drains and Drain Systems

51 Results
8 in. Diameter Deck Receptor Drain -- RD-410
from Watts

Watts Drainage RD-410 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Body Material: Cast Iron
  • Shape: Round
12" x 12" Acid Resisting Enamel Coated Floor Sink with 2" No-Hub Connection and 6" Sump Depth -- FD2375-NH2-H
from Zurn Industries LLC

FD2375 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 2" no-hub connection and half grate with a 6" sump depth. Features And Benefits. Recommended for sanitary installations. Comes standard with a PVC anti-splash dome strainer. Full, 1/2 and... [See More]

  • Drain Type: Floor
  • Connection Size: 12.0
12" Industrial Floor Drain
from Eric'sons Dura Trench

12 inch Industrial Floor Drain. 12 ″ x 12 ″ Industrial & Food grade floor drain. Drain top is 1/2 ″ thick rated for forklift traffic. Interior drain body has smooth large radii corners for easy sanitation and is 9 ″ deep. Drain comes with large internal debris basket... [See More]

  • Drain Type: Floor
  • Body Material: Stainless
  • Strainer Size: 12.0
Adjustable Drain for Wooden Floors -- FD10
from Watts

Watts ProLine FD10 PVC, ABS, or cast iron adjustable drain for wooden floors with heel proof nickel bronze strainer and countersunk steel mounting flange. [See More]

  • Drain Type: Floor
  • Body Material: ABS (optional feature); Cast Iron (optional feature); PVC (optional feature)
  • Shape: Round
12" x 12" Acid Resisting Enamel Coated Floor Sink with 2" No-Hub Connection and 8" Sump Depth -- FD2376-NH2-H
from Zurn Industries LLC

FD2376 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 2" no-hub connection and half grate with a 8" sump depth. Features And Benefits. Recommended for sanitary installations. Comes standard with a PVC anti-splash dome strainer. Full, 1/2 and... [See More]

  • Drain Type: Floor
  • Connection Size: 12.0
Adjustable Wood Flood Drain -- FD-380
from Watts

Watts Drainage Products FD-380 epoxy coated cast iron wood floor drain with 5 in.(127mm) round adjustable heel proof nickel bronze top, steel securing flange with countersunk holes and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 5.0
  • Body Material: Cast Iron
12" x 12" Acid Resisting Enamel Coated Floor Sink with 3" No-Hub Connection and 10" Sump Depth -- FD2377-NH3-H
from Zurn Industries LLC

FD2377 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 3" no-hub connection and half grate with a 10" sump depth. Features And Benefits. Recommended for sanitary installations. Comes standard with a PVC anti-splash dome strainer. Full, 1/2 and... [See More]

  • Drain Type: Floor
  • Connection Size: 12.0
All PVC Area Drain w/10 in. Round Fixed Top -- FD-670
from Watts

Watts Drainage Products FD-670 PVC area drain with anchor flange, weepholes, 10-1/8 in. diameter fixed top, heel proof PVC grate secured with vandal proof stainless steel screws, and socket outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 10.1
  • Body Material: PVC
14" x 14" PVC Floor Sink with 2" PVC Hub Connection with Half Grate -- FD2370-PV2-H
from Zurn Industries LLC

FD2370 PVC floor sink is recommended for sanitary installation, comes with 2" PVC hub connection with half grate. Manufactured according to ASME A112.6.7-01 standards. Features And Benefits. Recommended for sanitary installations. PVC radiused body. Full, 1/2 and 3/4 grate options available (grate... [See More]

  • Drain Type: Floor
  • Body Material: PVC
  • Connection Size: 14.0
All PVC Area Drain w/7 in. Round Fixed Top -- FD-660
from Watts

Watts Drainage Products FD-660 PVC area drain with anchor flange, weepholes, 7-3/4 in. (197mm) diameter fixed top, heel proof PVC grate secured with vandal proof stainless steel screws, and socket outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 7.8
  • Body Material: PVC
2" No-Hub Floor Sink Body with 6" Sump Depth -- FD2378-NH2
from Zurn Industries LLC

8" x 8" Square A.R.C. Floor Sink body with 2" no-hub outlet, and anti-splash internal dome strainer. Features And Benefits. Recommended for sanitary installations. White, acid-resistant coated cast iron body with PVC anti-splash dome strainer. Full, 1/2 and 3/4 grate options available (grate not... [See More]

  • Drain Type: Floor
  • Connection Size: 2.0
Area Drain with 12 in. Adjustable Top -- FD-340
from Watts

atts Drainage FD-340 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 12-1/2 in. (318mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 12.5
  • Body Material: Cast Iron
3"x4" ABS Solvent Weld Floor Drain -- FD2202-ABS
from Zurn Industries LLC

4 1/4" Round general purpose floor drain recommended for foot traffic and light cart applications, complete with heavy-walled ABS body, solvent weld connection type, with brass threaded inserts to accept secured stainless steel strainer. Features And Benefits. Heavy-walled ABS body, complete with... [See More]

  • Drain Type: Floor
  • Body Material: ABS
  • Connection Size: 3.0 to 4.0
Area Drain with 12 in. Round Adjustable Top, Grate Supported by Bucket -- FD-340-SET
from Watts

Watts Drainage Products FD-340-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in. (318mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 12.5
  • Body Material: Cast Iron
3"x4" PVC Large Capacity Floor Drain -- FD2360-PVC
from Zurn Industries LLC

8" Round Low-Profile PVC Large Capacity Floor Drain with 3"x 4" Solvent Weld Connection. Features And Benefits. Low profile design. Integral anchor flange, sediment bucket, and deep grate. For use at grade or above grade. Fits over 3" or inside 4" schedule 40 DWV pipe [See More]

  • Drain Type: Floor
  • Body Material: PVC
  • Connection Size: 3.0 to 4.0
Area Drain with 12 in. Round Fixed Top -- FD-340-Y
from Watts

Watts Drainage FD-340-Y epoxy coated cast iron area drain with anchor flange, weepholes, 12-1/2 in(318 mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 12.5
  • Body Material: Cast Iron
5" Nickel Bronze Top Assembly, Adjustable Floor Drain with Deck Plate, and 2" x 3" Outlet -- FD2-AB2
from Zurn Industries LLC

5" round floor drain features nickel bronze strainer and ABS body with 2" x 3" solvent weld connection. Comes standard with integral light-duty strainer, stainless steel deck plate, and protective label for grate. Features And Benefits. Ideal for floor and shower drain applications. Comes standard... [See More]

  • Drain Type: Floor
  • Features: Adjustable
  • Connection Size: 5.0
Area Drain with 12 in. Round Fixed Top, Grate Supported by Bucket -- FD-340-Y-SET
from Watts

Watts Drainage Products FD-340-Y-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in (318mm) diameter fixed top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 12.5
  • Body Material: Cast Iron
5" Top Assembly Adjustable Floor Cleanout with Deck Plate -- CO2
from Zurn Industries LLC

Zurn CO2 Floor Cleanout with PVC or ABS solvent weld body with gas and watertight cleanout plug, stainless steel deckplate, and top assembly. Features And Benefits. Ships Complete and Assembled System. Available in Plastic. Comes Standard with Protective Grate Sticker [See More]

  • Drain Type: Floor
  • Features: Adjustable; Cleanout
  • Connection Size: 5.0
Area Drain with 12 in. x 12 in. Adjustable Top -- FD-460
from Watts

Watts Drainage FD-460 epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square adjustable top with heel proof ductile iron tractor grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Square/Rect
  • Strainer Size: 12.8
  • Body Material: Cast Iron
Adjustable Floor Drain with EZ1™ Technology -- EZ
from Zurn Industries LLC

On Grade Floor Drain with Post Pour Adjustability. To view all options, see the Specification Sheet - EZ-5. Features And Benefits. Available in Plastic. Designed to stand up to the tough construction environment with 3,000lb load capacity. Comes standard with protective grate sticker. Engineered to... [See More]

  • Drain Type: Floor
  • Features: Adjustable
Area Drain with 12 in. x 12 in. Fixed Top -- FD-460-F
from Watts

Watts Drainage FD-460-F epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Square/Rect
  • Strainer Size: 12.8
  • Body Material: Cast Iron
Cast Enameled Full Grate for the Z1910 Floor Sink -- P1910-FULL-GRATE
from Zurn Industries LLC

Cast Enameled Full Grate for the Z1910 Floor Sink. Features And Benefits. Grate Only. Replacement/Repair part. Full Grate for use with the Z1910 Only [See More]

  • Drain Type: Floor
  • Body Material: Cast Iron
Area Drain with 15 in. Fixed Top -- FD-360-Y
from Watts

Watts Drainage FD-360-Y epoxy coated cast iron area drain with anchor flange, weepholes, 15-1/2 in (394mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 15.5
  • Body Material: Cast Iron
EZ1™ Adjustable Floor Drain with EZ1™ Technology -- EZ1™
from Zurn Industries LLC

Zurn EZ1 floor and shower drain in PVC or ABS body is engineered to simplify product installation, post pour adjustment, and pre-packaged shims for tilt correction. Features And Benefits. Integrated Engineering that includes post-pour adjustment and tilt accessory package. Ships as a Complete and... [See More]

  • Drain Type: Floor
  • Features: Adjustable
Area Drain with 15 in. Round Adjustable Top -- FD-360
from Watts

Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 15.5
  • Body Material: Cast Iron
FD1 Finished Area Floor Drain -- FD1-NH2
from Zurn Industries LLC

Zurn FD1 Finished Area Floor Drain with 5" Round Nickel Bronze Strainer, Trap Primer Plug, and 2" No-Hub Connection. Features And Benefits. Recommended for foot traffic areas. Furnished with PVC or ABS body and nickel bronze or stainless steel top [See More]

  • Drain Type: Floor
Area Drain with 15 in. x 15 in. Adjustable Top -- FD-450
from Watts

Watts Drainage FD-450 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-5/8 in. x 15-5/8 in. (397 x 397mm) square adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Square/Rect
  • Strainer Size: 15.0
  • Body Material: Cast Iron
FD1 Finished Area Floor Drain -- FD1-NH2-SS
from Zurn Industries LLC

Zurn FD1 Finished Area Floor Drain with 5" Round Stainless Steel Strainer, Trap Primer Plug, and 2" No-Hub Connection. Features And Benefits. Recommended for foot traffic areas. Furnished with PVC or ABS body and nickel bronze or stainless steel top [See More]

  • Drain Type: Floor
Area Drain with 15 in. x 15 in. Fixed Top -- FD-450-F
from Watts

Watts Drainage FD-450-F epoxy coated cast iron area drain with anchor flange, weepholes, 15-5/8 in. x 15-5/8 in. (397mm x 397mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Square/Rect
  • Strainer Size: 15.6
  • Body Material: Cast Iron
FD2209 Adjustable Finished Area Floor Drain -- FD2209
from Zurn Industries LLC

The FD2209 adjustable finished area floor drain is recommended for finished floor areas and designed for foot traffic and light-duty applications. It has a PVC or ABS body with adjustable PVC head and nickel bronze frame and grate. Features And Benefits. Recommended for finished floor areas. [See More]

  • Drain Type: Floor
  • Features: Adjustable
Area Drain with 7 in. Adjustable Top -- FD-300
from Watts

Watts Drainage Products FD-300 epoxy coated cast iron area drain with anchor flange, weepholes, 7 in. (178mm) diameter adjustable top with heel proof ductile iron grate and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 7.0
  • Body Material: Cast Iron
FD2210 Adjustable Floor Drain -- FD2210
from Zurn Industries LLC

The FD2210 adjustable floor drain is recommended for finished floor areas and desinged for foot traffic and light-duty applications. It consists of PVC or ABS body with adjustable nickel bronze head and secured grate. Features And Benefits. Recommended for finished floor areas. Designed for foot... [See More]

  • Drain Type: Floor
  • Features: Adjustable
Area Drain with 7 in. Fixed Top -- FD-310
from Watts

Watts Drainage Products FD-310 epoxy coated cast iron heel proof area drain with anchor flange, weepholes, 7 in. (178mm) diameter fixed top with ductile iron grate, and no hub(standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 7.0
  • Body Material: Cast Iron
Finished Area Floor Access Housing -- CO2521-3
from Zurn Industries LLC

Zurn offers a cleanout series that is designed and engineered for residential and light commercial applications. This series offers a full line of cleanouts that meet numerous installation requirements and are easy to install, saving time and money. Features And Benefits. 3" Finished Area Floor... [See More]

  • Drain Type: Floor
Area Drain with 8 in. Adjustable Top -- FD-320
from Watts

Watts Drainage FD-320 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in.(203mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 8.0
  • Body Material: Cast Iron
Floor Receptor with Bar Grate -- Z893
from Zurn Industries LLC

Zurn Z893 linear trench channel made of #14 gauge fabricated stainless steel. Weighs less than 4.15 lb. per linear foot for ease of installation and labor savings. Channels have feet for patty pour or leveling studs standard to secure trench in its final location with 4" [102mm] no-hub bottom... [See More]

  • Drain Type: Floor
Area Drain with 8 in. Fixed Top -- FD-320-Y
from Watts

Watts Drainage FD-320-Y epoxy coated cast iron area drain with anchor flange, weepholes, 8 in.(203mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 8.0
  • Body Material: Cast Iron
Floor Sink -- Z1750-SDC
from Zurn Industries LLC

12"x12"x6" Floor Sink comes standard with 14 gauge, 304 stainless steel, and features a loose set grate and stainless steel sediment basket. Features And Benefits. Floor sinks are most commonly used in food and beverage, manufacturing plants, restaurant kitchens, maintenance rooms, and wash down... [See More]

  • Drain Type: Floor
Area Drain with 8 in. Round Adjustable Top, Grate Supported by Bucket -- FD-320-SET
from Watts

Watts Drainage Products FD-320-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 8 in. (203mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard). [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 8.0
  • Body Material: Cast Iron
Floor Sink -- Z1751-SDC
from Zurn Industries LLC

12"x12"x" Floor Sink comes standard with 14 gauge, 304 stainless steel, and features a loose set grate and stainless steel sediment basket. Features And Benefits. Floor sinks are most commonly used in food and beverage, manufacturing plants, restaurant kitchens, maintenance rooms, and wash down... [See More]

  • Drain Type: Floor
Area Drain with 8 in. Round Fixed Top, Grate Supported by Bucket -- FD-320-Y-SET
from Watts

Watts Drainage Products FD-320-Y-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 8 in. (203mm) diameter fixed top, loose set ductile iron grate supported by bucket, and no hub connection (standard). [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 8.0
  • Body Material: Cast Iron
Floor Sink -- Z1752-SDC
from Zurn Industries LLC

12"x12"x10" Floor Sink comes standard with 14 gauge, 304 stainless steel, and features a loose set grate and stainless steel sediment basket. Features And Benefits. Floor sinks are most commonly used in food and beverage, manufacturing plants, restaurant kitchens, maintenance rooms, and wash down... [See More]

  • Drain Type: Floor
Area Drain with 8 in. x 8 in. Adjustable Top -- FD-330
from Watts

Watts Drainage Products FD-330 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 8 in. x 8 in. (203 x 203mm) square adjustable top with heel proof ductile iron grate, no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 8.0
  • Body Material: Cast Iron
Full Grate for the FD2370 Floor Sink -- JP2370-F
from Zurn Industries LLC

Full Grate for the FD2370 Floor Sink. Features And Benefits. Grate Only. Replacement Part. PVC construction [See More]

  • Drain Type: Floor
Area Drain with 8 in. x 8 in. Fixed Top -- FD-330-Y
from Watts

Watts Drainage Products FD-330-Y epoxy coated cast iron area drain with anchor flange, weepholes, 8 in. x 8 in. (203 x 203mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet. [See More]

  • Drain Type: Floor
  • Shape: Round
  • Strainer Size: 8.0
  • Body Material: Cast Iron
Half Grate for use in the ZN1900 Floor Sink -- PN1900-2-GRATE
from Zurn Industries LLC

PN1900-2-GRATE - Replacement Half Grate for use in the ZN1900 Floor Sink. Features And Benefits. Grate Only. Replacement/Repair part. Half Grate for use with the ZN1900 Only [See More]

  • Drain Type: Floor
Cast Iron Adjustable Floor Drain w/Round Strainer -- FD15-R
from Watts

Watts ProLine FD15-R cast iron floor drain with reversible clamping collar, and adjustable round nickel bronze, ductile iron, or stainless steel strainer. [See More]

  • Drain Type: Floor
  • Body Material: Cast Iron
  • Shape: Round
Heavy Duty Floor Access Housing -- CO2520-4
from Zurn Industries LLC

Discontinued - Zurn offers a cleanout series that is designed and engineered for residential and light commercial applications. This series offers a full line of cleanouts that meet numerous installation requirements and are easy to install, saving time and money. Product replaced with CO2521. [See More]

  • Drain Type: Floor
Cast Iron Adjustable Floor Drain w/Square Strainer -- FD15-SQ
from Watts

Watts ProLine FD15-SQ cast iron floor drain with reversible clamping collar, and adjustable square nickel bronze, ductile iron, or stainless steel strainer. [See More]

  • Drain Type: Floor
  • Body Material: Cast Iron
  • Shape: Square/Rect
Round Polymer Floor Sink -- FS8
from Zurn Industries LLC

Zurn Sanitary PVC floor sink with 8" diameter top with 5" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits. Dome strainer comes secured to prevent debris from clogging pipe lines and prevents... [See More]

  • Drain Type: Floor
  • Shape: Round