Polymer Concrete Drains and Drain Systems
from Eric'sons Dura Trench
10 inch wide precast trench drain. 10 ″ wide interior trench drains can be sloped from 7 ″ to 18 ″ deep typical. Typically used for flows up to 9 cfs (4000 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel,... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 10.0
- Drain Type: Trench
from Eric'sons Dura Trench
12 inch wide precast trench drain. 12 ″ wide interior trench drains can be sloped from 7 ″ to 18 ″ deep typical. Typically used for flows up to 12 cfs (5250 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel,... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 12.0
- Drain Type: Trench
from Eric'sons Dura Trench
18 inch wide precast trench drain. 18 ″ wide interior trench drains can be sloped from 7 ″ to 18 ″ deep typical. Typically used for flows up to 22 cfs (10,000 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel,... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 18.0
- Drain Type: Trench
from Eric'sons Dura Trench
2 inch wide precast trench drain. 2 ″ wide interior trench drain. Can be sloped from 2 ″ to 12 ″ deep typical (contact us for pricing and availability on deeper depths). 2 inch wide trench drains can be used for flows up to 0.3 cfs (150 gpm). Trench drain frame options are light... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 2.0
- Drain Type: Trench
from Eric'sons Dura Trench
24 inch wide precast trench drain. 24 ″ wide interior trench drains can be sloped from 7 ″ to 18 ″ deep typical. Typically used for flows up to 35 cfs (16,000 gpm). Frame options are medium duty galvanized steel, medium duty stainless steel, heavy duty black powder painted steel,... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 24.0
- Drain Type: Trench
from Eric'sons Dura Trench
4 inch wide precast trench drain. 4 ″ wide interior trench drain can be sloped from 5 ″ to 14 ″ deep typical. 4 ″ wide trench drains are used for flows up to 2 cfs (950 gpm). Frame options are light duty plastic, medium duty galvanized steel, medium duty stainless steel,... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 4.0
- Drain Type: Trench
from Eric'sons Dura Trench
6 inch wide precast trench drain. 6 ″ wide interior trench drain. Can be sloped from 6 ″ to 18 ″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up to 4 cfs (1800 gpm). Frame options are medium duty galvanized steel, medium duty... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 6.0
- Drain Type: Trench
from Eric'sons Dura Trench
8 inch wide precast trench drain. 8 ″ wide interior trench drain. Can be sloped from 7 ″ to 18 ″ deep typical (contact us for pricing and availability on deeper depths). Typically used for flows up to 6 cfs (2750 gpm). Frame options are medium duty galvanized steel, medium duty... [See More]
- Body Material: Polymer Concrete
- Strainer Size: 8.0
- Drain Type: Trench