Steel Drains and Drain Systems
from Zurn Industries LLC
The P6-RPGC is a class C 6" galvanized steel reinforced perforated grate. To view all options, see the Specification Sheet - 6" Wide Grates/Covers [See More]
- Body Material: Steel
- Connection Size: 6.0
from Watts
Watts Drainage Products FD-530 epoxy coated offset parking area drain with fabricated steel body and extra heavy duty 24-1/2 in. x 24-1/2 in. (622 x 622mm) two-section ductile iron grate, and no hub (standard) outlet. [See More]
- Body Material: Steel
- Strainer Size: 24.5
- Drain Type: Floor
- Shape: Square/Rect
from Zurn Industries LLC
The P6-RFGC is a class C 6" galvanized steel reinforced slotted grate. To view all options, see the Specification Sheet - 6" Wide Grates/Covers [See More]
- Body Material: Steel
- Connection Size: 6.0
from Zurn Industries LLC
Zurn Z706-HDG 6 ” [152mm] wide reveal frame and grate system with galvanized steel frame. To view all options, see the Specification Sheet - Z706-HDG. Features And Benefits. Heavy-duty frame. Co-plane straps to keep rails parallel. Longer standard length sections [See More]
- Body Material: Steel