Funnel Inlet Drains and Drain Systems
from Zurn Industries LLC
LC Modular Polished Nickel Bronze Funnel. Features And Benefits. Nickel Bronze Funnel that can be attached to Zurn's Modular Drainage grates. Allows for flexibility with grate options. Great for commercial, light duty applications. For use with Zurn Modular Drainage product line [See More]
- Features: Funnel
from Watts
Watts Drainage FD-100-EG epoxy coated cast iron floor drain with anchor flange, reversible clamping collar with primary & secondary weepholes, adjustable heel proof nickel bronze strainer with 4 in.(102mm) x 9 in.(229mm) oval nickel bronze funnel, and no hub (standard) outlet. [See More]
- Features: Funnel
- Shape: Round
- Drain Type: Floor
- Body Material: Cast Iron
from Zurn Industries LLC
Zurn Z1019 dura-coated cast iron combination funnel and trap drain. Complete with bronze bottom cleanout plug. Features And Benefits. Dura-Coated cast iron body and funnel. Used to collect indirect waste. Bronze cleanout plug [See More]
- Features: Funnel
from Watts
Watts Drainage FD-200-EG on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable heel proof nickel bronze strainer with 4 in.(102mm) x 9 in.(229mm) oval nickel bronze funnel, and no hub (standard) outlet. [See More]
- Features: Funnel
- Strainer Size: 9.0
- Drain Type: Floor
- Shape: Round
from Zurn Industries LLC
The Zurn Z1724 4" or 6" round funnel is made of stainless steel with satin finish and securing screws. Features And Benefits. Corrosion resistant. Available in two sizes. Type 316 stainless steel body option available [See More]
- Features: Funnel
- Shape: Round
from Watts
Watts Drainage FD-100-EF epoxy coated cast iron floor drain with anchor flange, reversible clamping collar with primary & secondary weepholes, adjustable heel proof nickel bronze strainer 4 in.(102mm) diameter nickel bronze funnel, and no hub (standard) outlet. [See More]
- Features: Funnel
- Shape: Round
- Drain Type: Floor
- Body Material: Cast Iron