Silver Plating Plating Chemicals and Anodizing Chemicals
from MacDermid Alpha Electronics Solutions
Product Overview. NOVAFAB ® AG-340 is a cyanide-free electroplating solution specifically engineered for Micro-Electromechanical Systems (MEMS) and advanced semiconductor wafer plating. This high-performance process provides superior silver deposits with excellent purity, solderability, and... [See More]
- Chemical / Composition: Silver Plating; Tin Plating; Soft / High Purity
from MacDermid Alpha Electronics Solutions
Product Overview. As an industry-leading electroless copper chemistry, MID Copper 100 enables manufacturers and designers of Molded Interconnect Devices (MIDs) to selectively metallize plastics activated through laser and 2x molding methods. Our MID Copper provides unmatched yields and high plating... [See More]
- Chemical / Composition: Copper Plating; Hard Nickel Plating; Silver Plating; Tin Plating; Electroless
from Technic, Inc.
The racks to be stripped are made anodic and the plated metal on the racks is dissolved into the electrolyte and subsequently deposited on steel or copper cathodes. [See More]
- Chemical / Composition: Silver Plating
from Technic, Inc.
Unlike most immersion silver processes on the market, the Argentomerse NC Process is both cyanide and nitrate-free. It will deposit approximately 0.125 microns (5 uin) of silver per minute on copper and copper alloys. Argentomerse NC is slightly alkaline and, unlike acid processes, the deposition of... [See More]
- Chemical / Composition: Silver Plating
from Technic, Inc.
Techni Silver 1006 is an antimony brightened pure silver plating process that produces mirror bright ductile silver deposits with excellent wear resistance. [See More]
- Chemical / Composition: Silver Plating
from Technic, Inc.
Techni Silver EHS 3R is a high speed silver plating solution designed to deposit pure silver in spot plating and other automatic machine applications from a phosphate electrolyte. The bath is designed to operate at very low concentrations of free cyanide with inert anodes. Techni Silver EHS 3R can... [See More]
- Chemical / Composition: Silver Plating
from Technic, Inc.
TechniSol Ag 2460 is a non-cyanide silver electrodeposition process used to enhance a silver paste seed layer or used as a solderable layer in a solar cell metal stack application. Ag 2460 is a high-speed, low-silver metal formulation that provides a very fine grain morphology, excellent thickness... [See More]
- Chemical / Composition: Silver Plating