Zinc Plating Plating Chemicals and Anodizing Chemicals
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Surventis Surface Treatment LLC
Gardobond 24 T is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by immersion. Small amounts of aluminum may also be processed through Gardobond 24 T, although coatings are normally developed on aluminum only with special additives. The... [See More]
- Chemical / Composition: Zinc Plating
from Pavco, Inc.
Ziniloy ™ - An alkaline zinc/nickel plating process that deposits 12-15% nickel in the deposit. It offers an exceptional efficiency of 30% more than conventional processes, high corrosion-resistance and easy bath control due to its having a small number of additives. It demonstrates superior... [See More]
- Chemical / Composition: Hard Nickel Plating; Zinc Plating
- Form: Liquid / Solution
from CHEMEON Surface Technology, LLC
Easy to use non-chelating, non-cyanide liquid zincate. Zincate 8000 is used to coat aluminum andaluminum alloy prior to plating and is totally water-soluble. It provides a superior inter-coatingadhesion and handles temperature variations well. In addition, it has low viscosity, better rinsing,and... [See More]
- Chemical / Composition: Zinc Plating
from Technic, Inc.
Brilliant white deposit for decorative applications. [See More]
- Chemical / Composition: Copper Plating; Tin Plating; Zinc Plating
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Pavco, Inc.
PavPhos 400 - is a non-nickel bearing heavy immersion zinc phosphate formulated to exceed the requirements of GM 4435M, Ford S-2, and Chrysler PS-80 specifications. When used with PAVCO ® at 400 (emulsion oil) or PAVCO ® at 410 (oil & wax), PavPhos 400 easily surpasses 96 and 168 Hours... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Pavco, Inc.
Merlin ™ - process is a dual additive, alkaline, non-cyanide, zinc brightener system that offers high efficiency and increased productivity. Suitable for either rack or barrel operations, Merlin contains no chelating agents or complexors. The deposit easily accepts all chromate conversion... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Pavco, Inc.
Smart Zinc ™ - significantly reduces the zinc deposition ratio from the high to low current density. Increases deposition in the low current density up to 75%, and increases plating speed by as much as 30%. It is a two component, low ammonia, high temperature zinc plating system. Smart Zinc is... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Pavco, Inc.
Merlin - process is a dual additive, alkaline,non-cyanide, zinc brightener system that offers high efficiency and increased productivity. Suitable for either rack or barrel operations, Merlin contains no chelating agents or complexors. The deposit easily accepts all chromate conversion coatings. The... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Pavco, Inc.
NH4 - is a two component, water soluble, ammonia zinc plating system suitable for either rack or barrel plating operations. It is a superior acid zinc plating process which produces a lustrous zinc metal deposit on all steel substrates. It is a field proven technology which has set the standard for... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]
- Chemical / Composition: Zinc Plating
- Form: Liquid / Solution
from Columbia Chemical Corporation
COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]
- Chemical / Composition: Zinc Plating; Zinc Nickel Alloy
- Form: Liquid / Solution