Liquid / Solution Plating Chemicals and Anodizing Chemicals

31 Results
PCB Process Chemicals for Circuit Formation -- Photoresist Developers
from MacDermid Alpha Electronics Solutions

Product Overview. Our photoresist developers are highly concentrated aqueous solutions, enabling simple and consistent feed-and-bleed control. Developer 45 Plus includes effective descaling and anti-scumming additives, along with the convenience of a pure liquid concentrate. Developer 40 contains no... [See More]

  • Form: Liquid / Solution
Alloy Compliant Chemistry Systems -- Ziniloy™
from Pavco, Inc.

Ziniloy ™ - An alkaline zinc/nickel plating process that deposits 12-15% nickel in the deposit. It offers an exceptional efficiency of 30% more than conventional processes, high corrosion-resistance and easy bath control due to its having a small number of additives. It demonstrates superior... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Hard Nickel Plating; Zinc Plating
Gesswein Premixed Rhodium -- 210-1018
from Gesswein Co., Inc.

Same sulfate type as our concentrated rhodium and premixed with 1 pint of distilled water, ready to use. Full 1 gram of rhodium in each sealed pint bottle. Can only be used for bath plating. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Rhodium Plating
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
SafeGard® CC-5000 Chromate-free Inorganic Seal
from Sanchem, Inc.

is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no organics or toxic environmentally unfriendly inorganics. Will not breakdown with... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Anodizing
uDiamond® Plating Additive for Electroless Nickel
from Advanced Abrasives Corp.

uDiamond ® Plating Additive. Introducing uDiamond ® Plating Additive for Electroless Nickel - the first ever custom designed NanoDiamond dispersion for electroless plating. Breakthrough in Wear Resistance. Introducing uDiamond ® Plating Additive for Electroless Nickel – the... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Hard Nickel Plating; Electroless
Sulfamate Plating Bath Solution
from Indium Corporation

Sulfamate plating chemistry is the most popular way to plate indium. A properly maintained bath can last for years with the addition of only a small volume of bath solution to replenish the tank. Sulfamate electroplating solution is available in small bottles, 55-gallon drums, or larger totes. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Induim Plating
Cadmium Plating System -- Cad-L-AC
from Pavco, Inc.

Cad-L-AC - is an acidic cadmium plating system that is simple to operate and very cost effective. Cad-L-AC contains no chelators or solvents. Bright deposits are obtained directly from plating bath. Waste treatment presents no problems. Simple neutralization of the effluent with caustic soda and... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Cadmium Plating
Gesswein Rhodium Assortments -- 210-1015
from Gesswein Co., Inc.

Rhodium Assortments [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Rhodium Plating
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
uDiamond® Vivace - Nanodiamond Enhanced Hard Chrome Plating
from Advanced Abrasives Corp.

uDiamond ® Vivace for Hard Chrome. uDiamond ® Vivace has been developed to meet the needs of tomorrow, enabling more durable products, with greater efficiency through lowered friction, and is used throughout industries including automotive, power generation, aerospace, industrial and... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Hard Chrome Plating
Copper Plating Systems -- CoproPlate Brt
from Pavco, Inc.

CoproPlate Brt - is an additive package that produces an extremely bright, ductile deposit of copper when used in conjunction with the CoproPlate SB plating package. It plates at a very high rate of deposition with a layer of copper that is easily buffed if desired. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Copper Plating
Gesswein Rhodium Pen-Plating Solution -- 210-1003
from Gesswein Co., Inc.

Our Bright White rhodium plating solution is super-concentrated for use with your pen plater. Do not dilute. 1/3 gram. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Rhodium Plating
Acid Inhibitor -- COLUMBIA PICKLE PAL™
from Columbia Chemical Corporation

COLUMBIA PICKLE PAL ™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the pickle... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Acid Pickling
Hexavalent Chrome -- Catachrome DEC Decorative Chrome
from Pavco, Inc.

Catachrome DEC Decorative Chrome - This process is the most easily controlled mixed catalyst system in the decorative chrome plating market. The high efficiency afforded by this system provides the chrome plater with the maximum production possible. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Hard Chrome Plating
Gesswein Rhodium Plating Solutions -- 210-0961
from Gesswein Co., Inc.

Produces a beautiful bright white finish while offering the distinct advantage of plating at room temperature. Gesswein Rhodium is supplied in concentrated form so there is no hazardous shipping fee. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Rhodium Plating
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Nickel Plating System -- Constellation
from Pavco, Inc.

Constellation - Superior, fast leveling, ultimately brilliant nickel system dsigned for low thickness deposits, and unparalleled for high spec nickel plating. Existing nickel baths can be easily converted to the Constellation system. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Hard Nickel Plating
Gesswein Rhodium Replenisher -- 210-1010
from Gesswein Co., Inc.

Use to replenish rhodium bath as it becomes depleted. (Do not use rhodium solution to replenish. This will upset the bath ’s chemical balance.) Replenisher can also be used undiluted for pen plating. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Rhodium Plating
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Non Chrome -- PavCoTing
from Pavco, Inc.

PavCoTing - A cobalt alloy that serves as a replacement for hexavalent and trivalent chrome plating baths. When plated over nickel, PavCoTing appears like a decorative chrome finish while providing similar corrosion resistance. PavCoTing is diverse enough to plate in high current densities yet has... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Decorative Chrome Plating
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Cadmium Plating
Zinc Compliant Chemistry Systems -- Merlin™
from Pavco, Inc.

Merlin ™ - process is a dual additive, alkaline, non-cyanide, zinc brightener system that offers high efficiency and increased productivity. Suitable for either rack or barrel operations, Merlin contains no chelating agents or complexors. The deposit easily accepts all chromate conversion... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Hard Nickel Plating; Electroless
Zinc Compliant Chemistry Systems -- Smart Zinc™
from Pavco, Inc.

Smart Zinc ™ - significantly reduces the zinc deposition ratio from the high to low current density. Increases deposition in the low current density up to 75%, and increases plating speed by as much as 30%. It is a two component, low ammonia, high temperature zinc plating system. Smart Zinc is... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Zinc Plating Systems -- Merlin™
from Pavco, Inc.

Merlin - process is a dual additive, alkaline,non-cyanide, zinc brightener system that offers high efficiency and increased productivity. Suitable for either rack or barrel operations, Merlin contains no chelating agents or complexors. The deposit easily accepts all chromate conversion coatings. The... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Zinc Plating Systems -- NH4™
from Pavco, Inc.

NH4 - is a two component, water soluble, ammonia zinc plating system suitable for either rack or barrel plating operations. It is a superior acid zinc plating process which produces a lustrous zinc metal deposit on all steel substrates. It is a field proven technology which has set the standard for... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Trivalent Chromate for Zinc Plating -- COLDIP® Satin Zinc 900
from Columbia Chemical Corporation

COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 120
from Columbia Chemical Corporation

COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Form: Liquid / Solution
  • Chemical / Composition: Zinc Plating