ESD Protection Logic Multiplexers
from Nexperia B.V.
The 74HC151-Q100; 74HCT151-Q100 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW... [See More]
- Features: ESD Protection
- Package Type: SOT763-1 SOT763-1
- Supply Voltage: +7
from Nexperia B.V.
The 74HC151; 74HCT151 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW and output... [See More]
- Features: ESD Protection
- Package Type: SOT109-1 SOT109-1
- Supply Voltage: +7
from Nexperia B.V.
The 74HC151; 74HCT151 is an 8-bit multiplexer with eight binary inputs (I0 to I7), three select inputs (S0 to S2) and an enable input (E). One of the eight binary inputs is selected by the select inputs and routed to the complementary outputs (Y and Y). A HIGH on Eforces the output Y LOW and output... [See More]
- Features: ESD Protection
- Package Type: SOT403-1 SOT403-1
- Supply Voltage: +7
from Nexperia B.V.
The 74AUP1G157 is a single 2-input multiplexer. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for... [See More]
- Features: ESD Protection
- Package Type: SOT886 SOT886
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP1G157 is a single 2-input multiplexer. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for... [See More]
- Features: ESD Protection
- Package Type: SOT1115 SOT1115
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP1G157 is a single 2-input multiplexer. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for... [See More]
- Features: ESD Protection
- Package Type: SOT1202 SOT1202
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP1G157 is a single 2-input multiplexer. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for... [See More]
- Features: ESD Protection
- Package Type: SOT363-2 SOT363-2
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP1G157 is a single 2-input multiplexer. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for... [See More]
- Features: ESD Protection
- Package Type: SOT1255-2 SOT1255-2
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP2G157 is a single 2-input multiplexer which select data from two data inputs (I0 and I1) under control of a common data select input (S). The state of the common data select input determines the particular register from which the data comes. The output (Y, Y) presents the selected data in... [See More]
- Features: ESD Protection
- Package Type: SOT765-1 SOT765-1
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP2G157 is a single 2-input multiplexer which select data from two data inputs (I0 and I1) under control of a common data select input (S). The state of the common data select input determines the particular register from which the data comes. The output (Y, Y) presents the selected data in... [See More]
- Features: ESD Protection
- Package Type: SOT1116 SOT1116
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP2G157 is a single 2-input multiplexer which select data from two data inputs (I0 and I1) under control of a common data select input (S). The state of the common data select input determines the particular register from which the data comes. The output (Y, Y) presents the selected data in... [See More]
- Features: ESD Protection
- Package Type: SOT1203 SOT1203
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74AUP2G157 is a single 2-input multiplexer which select data from two data inputs (I0 and I1) under control of a common data select input (S). The state of the common data select input determines the particular register from which the data comes. The output (Y, Y) presents the selected data in... [See More]
- Features: ESD Protection
- Package Type: SOT833-1 SOT833-1
- Supply Voltage: +4.6
- Operating Temperature: 125
from Nexperia B.V.
The 74LVC157A is a quad 2-input multiplexer. The device features select (S) and enable Einputs. A HIGH on S selects data source 1, a LOW data source 0. A HIGH on Eforces all the outputs (1Y to 4Y) LOW. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these... [See More]
- Features: ESD Protection
- Package Type: SOT8016-1 SOT8016-1
- Supply Voltage: +6.5
- Operating Temperature: 125
from Nexperia B.V.
The 74LVC1G157 is a single 2-input multiplexer. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. [See More]
- Features: ESD Protection
- Package Type: SOT457 SOT457
- Supply Voltage: +6.5
- Operating Temperature: 125