TQFP Logic Multiplexers
from Rochester Electronics
Single-Ended Multiplexer, 32 Channel, CMOS, PQFP48 [See More]
- Package Type: QFP; TQFP; TQFP48
- Logic Family: CMOS
from Rochester Electronics
CY8C45xx - PSoC 4 4 MCU: PSoC 4500S Based on Arm Cortex-M0+ CPU [See More]
- Package Type: QFP; TQFP; PG-TQFP-64
from Integrated Device Technology
The ICS854S202I -01 is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate up to 3GHz. The ICS854S202I -01 has twelve selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS or... [See More]
- Package Type: TQFP; TQFP 7MM X 7MM X 1.4MM
- Logic Family: LVDS
- Supply Voltage: 2.5V
- Number of Pins: 48
from Quarktwin Technology Ltd.
Crosspoint Switch 1 x 8:8 64-HTQFP (10x10) [See More]
- Package Type: QFP; TQFP; 64-PowerTQFP
- Operating Temperature: -40 to 85
- Supply Voltage: 3.14V ~ 3.47V
from Shenzhen Shengyu Electronics Technology Limited
MUX/DEMUX, 1-FUNC, PQFP48 [See More]
- Package Type: QFP; TQFP
- Operating Current: 8 to 60
from Acme Chip Technology Co., Limited
EE PLD, 3NS, CMOS, PQFP100 [See More]
- Package Type: QFP; TQFP; 100-TQFP (14x14)
- Operating Current: 12 to 24
from Integrated Device Technology
The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. [See More]
- Package Type: TQFP; TQFP 7MM X 7MM X 1.4MM
- Logic Family: LVDS
- Supply Voltage: 3.3V
- Number of Pins: 48
from Quarktwin Technology Ltd.
Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7) [See More]
- Package Type: QFP; TQFP; 32-TQFP Exposed Pad
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; 2.3V ~ 3.6V
from Shenzhen Shengyu Electronics Technology Limited
IC ISP CROSSPOINT 120I/O 176TQFP [See More]
- Package Type: QFP; TQFP
- Operating Current: 24
from Integrated Device Technology
The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL or LVDS levels. The... [See More]
- Package Type: TQFP; TQFP 7MM X 7MM X 1.4MM
- Logic Family: LVPECL
- Supply Voltage: 2.5V; 3.3V
- Number of Pins: 48
from Shenzhen Shengyu Electronics Technology Limited
IC ISP CROSSPOINT 80IO 100TQFP [See More]
- Package Type: QFP; TQFP
- Operating Current: 12 to 24
from Shenzhen Shengyu Electronics Technology Limited
IC CROSSPOINT SW 1 X 2:2 32TQFP [See More]
- Package Type: QFP; TQFP
from Shenzhen Shengyu Electronics Technology Limited
IC CROSSPOINT SW 1 X 8:8 64HTQFP [See More]
- Package Type: QFP; TQFP
from Shenzhen Shengyu Electronics Technology Limited
IC CROSSPOINT SW 2 X 2:2 32TQFP [See More]
- Package Type: QFP; TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V