TSSOP Logic Multiplexers

94 Results
74AC11257PW [74AC11257PW from Texas Instruments High-Performance Analog]
from Rochester Electronics

Multiplexer, AC Series, 4-Func, 2 Line Input, 1 Line Output, CMOS, PDSO20 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP20
  • Logic Family: CMOS
74AC138MTC [74AC138MTC from onsemi]
from Rochester Electronics

1-of-8 Decoder/Demultiplexer [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP-16
74HC4067PW,112 [74HC4067PW,112 from Nexperia B.V.]
from Rochester Electronics

Single-Ended Multiplexer, 1 Func, 16 Channel, CMOS, PDSO24 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP24
  • Logic Family: CMOS
74HCT4052PW/S400,1 [74HCT4052PW/S400,1 from Nexperia B.V.]
from Rochester Electronics

Dual 4-channel analog multiplexer/demultiplexer [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP
74LVC2G53DP/S500,H [74LVC2G53DP/S500,H from Nexperia B.V.]
from Rochester Electronics

Single-Ended Multiplexer, 1 Func, 2 Channel, CMOS [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP8
  • Logic Family: CMOS
ADG1407BRUZ
from Rochester Electronics

Differential Multiplexer, 1 Func, 8 Channel, CMOS, PDSO28 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP28
  • Logic Family: CMOS
ADG604YRUZ
from Rochester Electronics

Single-Ended Multiplexer, 1 Func, 4 Channel, CMOS, PDSO14 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP14
  • Logic Family: CMOS
ADG704BRM-REEL
from Rochester Electronics

Single-Ended Multiplexer, 1 Func, 4 Channel, CMOS, PDSO10 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP10
  • Logic Family: CMOS
ADG749BKS-R2
from Rochester Electronics

Multiplexers/Switches, 1 Func, CMOS, PDSO6 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP6
  • Logic Family: CMOS
FSHDMI04MTDX [FSHDMI04MTDX from onsemi]
from Rochester Electronics

Differential Multiplexer, 1 Func, 4 Channel, PDSO48 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP48
FST16232MTD [FST16232MTD from onsemi]
from Rochester Electronics

Multiplexer And Demux/Decoder, CBT/FST/QS/5C/B Series, 1-Func, 4 Line Input, 4 Line Output, True Output, CMOS, PDSO56 [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP56
  • Logic Family: CMOS
MAX4028EUE+T
from Rochester Electronics

MAX4028 Triple 2:1 Video Multiplexer-Amplifier With Input Clamps [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP
NLVAST4051DTR2G [NLVAST4051DTR2G from onsemi]
from Rochester Electronics

Analog Multiplexer/Demultiplexer [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP-16
Signal Switches, Multiplexers, Decoders -- 74AC11138PW [74AC11138PW from Texas Instruments]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 3:8 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V ~ 5.5V
16:1 Single-Ended Multiplexer -- 850S1601BGILF
from Integrated Device Technology

The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVCMOS; LVCMOS
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 24
MULTIPLEXER DUAL 4IN 16TSSOP -- 74VHC153MTCX [74VHC153MTCX from Texas Instruments High-Performance Analog]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package Type: TSSOP
Signal Switches, Multiplexers, Decoders -- 74AC11257PW [74AC11257PW from Texas Instruments]
from Quarktwin Technology Ltd.

Multiplexer 4 x 2:1 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V ~ 5.5V
2 to 4 Differential PCIe GEN1 Clock MUX -- 557G-06LF
from Integrated Device Technology

The 557-06 is a two to four differential clock mux designed for use in PCI -Express applications. The device selects one of the two differential HCSL input pairs and fans out to four pairs of differential HCSL or LVDS outputs. [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: HCSL,LVDS
  • Supply Voltage: 3.3V
  • Number of Pins: 20
Signal Switches, Multiplexers, Decoders -- 74AC138MTC [74AC138MTC from onsemi]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 3:8 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2V ~ 6V
2-Bit,2:1Single-Ended Multiplexer -- 83052AGI-01LFT
from Integrated Device Technology

The 83052I-01 is a 2-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I-01 has two selectable single-ended clock inputs and two single-ended clock outputs. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVCMOS; LVCMOS
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- 74AC139MTC [74AC139MTC from onsemi]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 2:4 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2V ~ 6V
2:1 Differential-to-3.3V Dual LVPECL/ECL Clock Multiplexer -- 85356AGILF
from Integrated Device Technology

The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for channel... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: ECL; LVPECL
  • Supply Voltage: 3.3V
  • Number of Pins: 20
Signal Switches, Multiplexers, Decoders -- 74AC257TTR [74AC257TTR from STMicroelectronics]
from Quarktwin Technology Ltd.

Multiplexer 4 x 2:1 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -55 to 125
  • Supply Voltage: 2V ~ 6V
2:1 Differential-to-LVPECL Multiplexer -- 853S01AGILF
from Integrated Device Technology

The 853S01I is a high performance 2:1 Differential-to- LVPECL Multiplexer. The 853S01I can also perform differential translation because the differential inputs accept LVPECL and LVDS levels. The 853S01I is packaged in a small 3mm x 3mm 16 VFQFN package, making it ideal for use on space constrained... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVPECL
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- 74AHC138PW,112 [74AHC138PW,112 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 3:8 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 2V ~ 5.5V
2:1 PCIe GEN1/2/3 Clock Multiplexer -- 5V41068APGG
from Integrated Device Technology

The 5V41068A is a 2:1 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The 5V41068A selects between 1 of 2 differential HCSL inputs to drive a single differential HCSL output pair. The output can also be... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: HCSL,LVDS
  • Supply Voltage: 3.3V
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- 74AHC138PW,112 [74AHC138PW,112 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 3:8 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 2V ~ 5.5V
2:1 PCIe Gen1/2/3 Clock Multiplexer -- 6V31023PGG
from Integrated Device Technology

The 6V31023 is a 2:1 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The 6V31023 selects between 1 of 2 differential HCSL inputs to drive a single differential HCSL output pair. The output can also be... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: HCSL
  • Supply Voltage: 3.3V
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- 74AHC157PW,112 [74AHC157PW,112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Multiplexer 4 x 2:1 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 2V ~ 5.5V
2:1 Single-Ended Multiplexer -- 83052AGILFT
from Integrated Device Technology

The 83052I is a low skew, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making the... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVCMOS; LVCMOS
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 8
Signal Switches, Multiplexers, Decoders -- 74AHC257PW112 [74AHC257PW112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Multiplexer 4 x 2:1 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 2V ~ 5.5V
2:1 Single-Ended Multiplexer -- 8CA3052APGGI
from Integrated Device Technology

The 8CA3052I is a low skew, 2:1, Single-ended Multiplexer. The 8CA3052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVCMOS; LVCMOS
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 8
Signal Switches, Multiplexers, Decoders -- 74AHCT138PW,112 [74AHCT138PW,112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 3:8 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 4.5V ~ 5.5V
2:2 Differential-to-LVPECL/LVDS Clock Multiplexer -- 859S0212BGILF
from Integrated Device Technology

The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVDS,LVPECL
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- 74AUP1G157GW,125 [74AUP1G157GW,125 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Multiplexer 1 x 2:1 6-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 0.8V ~ 3.6V
2:4 PCIe GEN1/2/3 Clock Multiplexer -- 5V41067APGG
from Integrated Device Technology

The 5V41067A is a 2:4 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The 5V41067A selects between 1 of 2 differential HCSL inputs to fanout to 4 differential HCSL output pairs. The outputs can also be... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: HCSL,LVDS
  • Supply Voltage: 3.3V
  • Number of Pins: 20
Signal Switches, Multiplexers, Decoders -- 74AUP1G157GW,125 [74AUP1G157GW,125 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Multiplexer 1 x 2:1 6-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 0.8V ~ 3.6V
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications -- QS3VH257PAG
from Integrated Device Technology

The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 16
  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
Signal Switches, Multiplexers, Decoders -- 74AUP1G158GW,125 [74AUP1G158GW,125 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Multiplexer 1 x 2:1 SOT-363 [See More]

  • Package Type: SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 0.8V ~ 3.6V
4:1 Differential-to-3.3V, 2.5V LVPECL / ECL Clock Multiplexer -- 853S057AGILFT
from Integrated Device Technology

The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 853S057I has 4 differential selectable clock input pairs. The CLK /nCLK input pairs... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVPECL
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 20
Signal Switches, Multiplexers, Decoders -- 74AUP1G19GW,125 [74AUP1G19GW,125 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 1:2 6-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 0.8V ~ 3.6V
4:1 Differential-to-LVDS Clock Multiplexer -- 854S054AGILF
from Integrated Device Technology

The 854S054I is a 4:1 Differential-to- LVDS Clock Multiplexer which can operate up to 2.5GHz. The 854S054I has 4 selectable differential clock inputs. The PCLK , nPCLK input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVDS
  • Supply Voltage: 3.135
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- 74CB3T1G125DCKRG4 [74CB3T1G125DCKRG4 from Texas Instruments]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 SC-70-5 [See More]

  • Package Type: SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
4:2 Differential Clock / Data Multiplexer -- 831742AGILFT
from Integrated Device Technology

The 831742I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing and fanout of high-frequency clock and data signals. The device has four differential, selectable clock/data inputs. The selected input signal is distributed to... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: HCSL
  • Supply Voltage: 3.3V
  • Number of Pins: 24
Signal Switches, Multiplexers, Decoders -- 74CBT3305CDGKRG4 [74CBT3305CDGKRG4 from Texas Instruments]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 8-VSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 4V ~ 5.5V
4:2 Differential-to-LVPECL/LVDS Clock Multiplexer -- 859S0412BGILF
from Integrated Device Technology

The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVDS,LVPECL
  • Supply Voltage: 2.5V; 3.3V
  • Number of Pins: 20
Signal Switches, Multiplexers, Decoders -- 74CBTLV1G125GW,125 [74CBTLV1G125GW,125 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 5-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Low-Voltage 8:1 Multiplexer/Demultiplexer -- 74CBTLV3251PGG
from Integrated Device Technology

The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultiplexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE ) input is high. The 74CBTLV3251 operates at -40C to +85C [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 16
  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
Signal Switches, Multiplexers, Decoders -- 74CBTLV3125PGG [74CBTLV3125PGG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Zero Delay Glitch-Free Clock Multiplexer -- 581G-01ILF
from Integrated Device Technology

The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew outputs which can be configured as a single output, three outputs,or four outputs. The ICS581 -01 allows user control over the mux switching. The... [See More]

  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Logic Family: LVCMOS; LVCMOS
  • Supply Voltage: 3.3V
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- 74CBTLV3125PW,118 [74CBTLV3125PW,118 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Signal Switches, Multiplexers, Decoders -- 74CBTLV3125PW,118 [74CBTLV3125PW,118 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Signal Switches, Multiplexers, Decoders -- 74CBTLV3125PWRG4 [74CBTLV3125PWRG4 from Texas Instruments]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Signal Switches, Multiplexers, Decoders -- 74CBTLV3126PGG [74CBTLV3126PGG from Integrated Device Technology]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Signal Switches, Multiplexers, Decoders -- 74CBTLV3126PW [74CBTLV3126PW from NXP Semiconductors]
from Quarktwin Technology Ltd.

Bus Switch 1 x 1:1 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 125
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Signal Switches, Multiplexers, Decoders -- 74CBTLV3126PWR [74CBTLV3126PWR from Texas Instruments]
from Quarktwin Technology Ltd.

FET Bus Switch 1 x 1:1 14-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V
Signal Switches, Multiplexers, Decoders -- 74CBTLV3244PGG [74CBTLV3244PGG from Integrated Device Technology]
from Quarktwin Technology Ltd.

Bus Switch 4 x 1:1 20-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; 2.3V ~ 3.6V