Emitter Coupled Logic (ECL) Logic Multiplexers
from Rochester Electronics
Multiplexer, 100K Series, 1-Func, 16 Line Input, 1 Line Output, True Output, ECL, CDIP24 [See More]
- Logic Family: ECL
- Package Type: DIP; CDIP24
from Rochester Electronics
MAX9384 ECL/PECL Dual Differential 2:1 Multiplexer [See More]
- Logic Family: ECL
from Rochester Electronics
Multiplexer, 100E Series, 4-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PQCC28 [See More]
- Logic Family: ECL
- Package Type: LDCC28
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100EL Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20 [See More]
- Logic Family: ECL
- Package Type: SOP; SOP20
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100EL Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20 [See More]
- Logic Family: ECL
- Package Type: SOIC; SOIC-20 WB
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100EL Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO16 [See More]
- Logic Family: ECL
- Package Type: SOP; SOP16
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100EL Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL, PDSO16 [See More]
- Logic Family: ECL
- Package Type: SOIC; SOIC 16 LEAD
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100EL Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8 [See More]
- Logic Family: ECL
- Package Type: SOP; SOP8
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100EL Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8 [See More]
- Logic Family: ECL
- Package Type: SOP; SSOP; TSSOP; TSSOP8
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100E Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO20 [See More]
- Logic Family: ECL
- Package Type: SOP; SSOP; TSSOP; TSSOP-20
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100E Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL [See More]
- Logic Family: ECL
- Package Type: LCC20
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100LVE Series, 1-Func, 16 Line Input, 1 Line Output, Complementary Output, ECL, PQFP32 [See More]
- Logic Family: ECL
- Package Type: QFP; QFP32
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100LVEL Series, 1-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL, PDSO8 [See More]
- Logic Family: ECL
- Package Type: SOLCC8
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 10K Series, 4-Func, 2 Line Input, 1 Line Output, True Output, ECL, PQCC20 [See More]
- Logic Family: ECL
- Package Type: LDCC20
from Rochester Electronics
Multiplexer ECL 8-IN 16-Pin CDIP Rail [See More]
- Logic Family: ECL
- Package Type: DIP; DIP16
from Rochester Electronics
Multiplexer, 1-Func, 8 Line Input, ECL, PDIP14 [See More]
- Logic Family: ECL
- Package Type: DIP; DIP14
from Rochester Electronics
Multiplexer, 10E Series, 1-Func, 4 Line Input, 1 Line Output, Complementary Output, ECL [See More]
- Logic Family: ECL
- Package Type: QFN20, 4x4, 0.5P
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 100LVE Series, 2-Func, 2 Line Input, 1 Line Output, Complementary Output, ECL [See More]
- Logic Family: ECL
- Package Type: LCC24
- Output Characteristics: Complementary Output
from Rochester Electronics
Multiplexer, 2:1 Differential, Dual ECL, 2.5 V / 3.3 V [See More]
- Logic Family: ECL
- Package Type: QFN24, 4x4, 0.5P
from Lansdale Semiconductor, Inc.
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate. [See More]
- Logic Family: ECL
- Package Type: DIP (optional feature); Lead Flat Pack
- Supply Voltage: (-8) VDC
- Number of Pins: 16
from Integrated Device Technology
The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for channel... [See More]
- Logic Family: ECL; LVPECL
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Supply Voltage: 3.3V
- Number of Pins: 20
from Integrated Device Technology
The 853S54I -01 is a 2:1/1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device may be useful for multiplexing multi-rate Ethernet PHYs which have 100Mbit and 1000Mbit transmit/receive pairs... [See More]
- Logic Family: ECL; LVPECL
- Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
- Supply Voltage: 2.5V; 3.3V
- Number of Pins: 16
from Integrated Device Technology
The 853S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device is useful for multiplexing multi-rate Ethernet PHYs which have 100 M bit and 1000 bit transmit/receive... [See More]
- Logic Family: ECL; LVPECL
- Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
- Supply Voltage: 2.5V; 3.3V
- Number of Pins: 16