5 V Logic Multiplexers
from Integrated Device Technology
The QS33X257 is a high-speed CMOS TTL -compatible 24:12 multiplexer/ demultiplexer. The QS33X257 is functionally compatible to three of the QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS33X257 allows inputs to be... [See More]
- Supply Voltage: 5V
- Logic Family: CMOS
- Package Type: SSOP; SSOP 150 MIL
- Number of Pins: 48
from Utmel Electronic Limited
74HC Series 6V Surface Mount 3-to-8 Line Decoder/Demultiplexer - SOIC-16 [See More]
- Supply Voltage: 5V; 5V
- Logic Family: CMOS; CMOS
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Number of Pins: 16
from Shenzhen Shengyu Electronics Technology Limited
IC BUS SWITCH 2 X 1:2 14TSSOP [See More]
- Supply Voltage: 5V
- Operating Temperature: -40 to 85
- Package Type: SSOP; TSSOP
from Quarktwin Technology Ltd.
Bus Switch 8 x 1:1 20-VSSOP [See More]
- Supply Voltage: 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
- Operating Temperature: -40 to 85
- Package Type: SOP; 20-VFSOP (0.118\", 3.00mm Width)
from Integrated Device Technology
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be... [See More]
- Supply Voltage: 5V
- Logic Family: CMOS
- Package Type: QSOP 150 MIL
- Number of Pins: 16
from Utmel Electronic Limited
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC Rail [See More]
- Supply Voltage: 5V; 5V
- Logic Family: CMOS; CMOS
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Number of Pins: 16
from Quarktwin Technology Ltd.
Bus Switch 8 x 1:1 20-TSSOP [See More]
- Supply Voltage: 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
- Operating Temperature: -40 to 85
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
from Integrated Device Technology
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the 74ALS / AS / LS253 dual 4:1 multiplexers. The low ON resistance of the QS3253 allows inputs to be connected... [See More]
- Supply Voltage: 5V
- Logic Family: CMOS
- Package Type: QSOP 150 MIL
- Number of Pins: 16
from Utmel Electronic Limited
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R [See More]
- Supply Voltage: 5V; 5V
- Logic Family: CMOS; CMOS
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Number of Pins: 16
from Quarktwin Technology Ltd.
Bus Switch 2 x 1:2 14-VSSOP [See More]
- Supply Voltage: 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
- Operating Temperature: -40 to 85
- Package Type: SOP; 14-VFSOP (0.118\", 3.00mm Width)
from Integrated Device Technology
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultiplexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to... [See More]
- Supply Voltage: 5V
- Logic Family: CMOS
- Package Type: QSOP 150 MIL
- Number of Pins: 16
from Utmel Electronic Limited
Encoders, Decoders, Multiplexers & Demultiplexers QUAD 2-INPUT MUX INVERTING [See More]
- Supply Voltage: 5V; 5V
- Propagation Delay: 190
- Logic Family: CMOS; CMOS
- Operating Temperature: -40 to ?
from Quarktwin Technology Ltd.
Bus Switch 1 x 1:1 UF6 [See More]
- Supply Voltage: 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
- Operating Temperature: -40 to 85
- Package Type: 6-SMD, Flat Leads
from Utmel Electronic Limited
IC MULTIPLEXER DUAL 4X1 16DIP [See More]
- Supply Voltage: 1.5V; 5V; 15V
- Logic Family: CMOS; CMOS
- Package Type: DIP; DIP
- Number of Pins: 16
from Quarktwin Technology Ltd.
Bus Switch 2 x 1:1 MP8 [See More]
- Supply Voltage: 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
- Operating Temperature: -40 to 85
- Package Type: FLGA; 8-UFLGA
from Utmel Electronic Limited
IC MULTIPLEXER DUAL 4X1 16DIP [See More]
- Supply Voltage: 1.5V; 5V; 15V
- Logic Family: CMOS; CMOS
- Package Type: DIP; PDIP
- Number of Pins: 16
from Quarktwin Technology Ltd.
Bus Switch 2 x 1:1 CST8 [See More]
- Supply Voltage: 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
- Operating Temperature: -40 to 85
- Package Type: 8-XFDFN Exposed Pad
from Utmel Electronic Limited
IC MULTIPLEXER DUAL 4X2 16TSSOP [See More]
- Supply Voltage: 1.5V; 5V; 15V
- Logic Family: CMOS; CMOS
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Number of Pins: 16
from Quarktwin Technology Ltd.
Bus Switch 2 x 1:1 8-SSOP [See More]
- Supply Voltage: 5V; 1.65V ~ 5V, 2.3V ~ 5.5V
- Operating Temperature: -40 to 85
- Package Type: SOP; 8-VFSOP (0.091\", 2.30mm Width)
from Utmel Electronic Limited
IC MULTIPLEXER DUAL SPDT 10TDFN [See More]
- Supply Voltage: -3.3V; 3V; 5V; 3.3V
- Number of Pins: 10
- Logic Family: CMOS; CMOS
- Propagation Delay: 0.2500
from Utmel Electronic Limited
Multiplexer Switch ICs Quad 2:1 Multiplexer Demultiplexer [See More]
- Supply Voltage: 5V; 5V
- Number of Pins: 16
- Package Type: SSOP; 16-SSOP (0.154, 3.90mm Width)
- Operating Current: 1.00E-4
from Utmel Electronic Limited
Multiplexer Switch ICs Single 2:1 H-S Video Multiplexer [See More]
- Supply Voltage: 5V; 5V
- Logic Family: BIPOLAR
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Number of Pins: 8
from Utmel Electronic Limited
Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP T/R [See More]
- Supply Voltage: 5V; 5V
- Logic Family: CMOS; CMOS
- Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
- Number of Pins: 16
from Utmel Electronic Limited
TEXAS INSTRUMENTS CD4556BELogic Type:Decoder / Demultiplexer [See More]
- Supply Voltage: 5V; 5V
- Logic Family: CMOS; CMOS
- Package Type: DIP; 16-DIP (0.300, 7.62mm)
- Number of Pins: 16
from Utmel Electronic Limited
TEXAS INSTRUMENTS CD74HCT4052MIC, SM, LOGIC, 74HCT, MULTIPLEXER [See More]
- Supply Voltage: 5V; 4.5V
- Logic Family: CMOS; CMOS
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Number of Pins: 16