2.5 V Logic Multiplexers
from Integrated Device Technology
The ICS854S202I -01 is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate up to 3GHz. The ICS854S202I -01 has twelve selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS or... [See More]
- Supply Voltage: 2.5V
- Logic Family: LVDS
- Package Type: TQFP; TQFP 7MM X 7MM X 1.4MM
- Number of Pins: 48
from Integrated Device Technology
The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL or LVDS levels. The... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVPECL
- Package Type: TQFP; TQFP 7MM X 7MM X 1.4MM
- Number of Pins: 48
from Integrated Device Technology
The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVCMOS; LVCMOS
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 24
from Integrated Device Technology
The 83052I-01 is a 2-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I-01 has two selectable single-ended clock inputs and two single-ended clock outputs. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVCMOS; LVCMOS
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 16
from Integrated Device Technology
The 853S01I is a high performance 2:1 Differential-to- LVPECL Multiplexer. The 853S01I can also perform differential translation because the differential inputs accept LVPECL and LVDS levels. The 853S01I is packaged in a small 3mm x 3mm 16 VFQFN package, making it ideal for use on space constrained... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVPECL
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 16
from Integrated Device Technology
The 83052I is a low skew, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making the... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVCMOS; LVCMOS
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 8
from Integrated Device Technology
The 8CA3052I is a low skew, 2:1, Single-ended Multiplexer. The 8CA3052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVCMOS; LVCMOS
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 8
from Integrated Device Technology
The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVDS,LVPECL
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 16
from Integrated Device Technology
The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 853S057I has 4 differential selectable clock input pairs. The CLK /nCLK input pairs... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVPECL
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 20
from Integrated Device Technology
The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: LVDS,LVPECL
- Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
- Number of Pins: 20
from Integrated Device Technology
The 853S54I -01 is a 2:1/1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device may be useful for multiplexing multi-rate Ethernet PHYs which have 100Mbit and 1000Mbit transmit/receive pairs... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: ECL; LVPECL
- Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
- Number of Pins: 16
from Integrated Device Technology
The 853S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device is useful for multiplexing multi-rate Ethernet PHYs which have 100 M bit and 1000 bit transmit/receive... [See More]
- Supply Voltage: 2.5V; 3.3V
- Logic Family: ECL; LVPECL
- Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
- Number of Pins: 16