3.3 V Logic Multiplexers

26 Results
12:2 Differential-to-LVDS Multiplexer -- 854S202AYILF
from Integrated Device Technology

The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. [See More]

  • Supply Voltage: 3.3V
  • Logic Family: LVDS
  • Package Type: TQFP; TQFP 7MM X 7MM X 1.4MM
  • Number of Pins: 48
Signal Switches, Multiplexers, Decoders -- PI3CH800LE [PI3CH800LE from DIODES Incorporated]
from Quarktwin Technology Ltd.

Bus Switch 1 x 8:8 20-TSSOP [See More]

  • Supply Voltage: 3.3V; 1.8V, 2.5V, 3.3V
  • Operating Temperature: -40 to 85
  • Package Type: SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
12:2 Differential-to-LVPECL Clock Multiplexer -- 853S202AYILFT
from Integrated Device Technology

The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL or LVDS levels. The... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVPECL
  • Package Type: TQFP; TQFP 7MM X 7MM X 1.4MM
  • Number of Pins: 48
Signal Switches, Multiplexers, Decoders -- PI3CH800QE [PI3CH800QE from DIODES Incorporated]
from Quarktwin Technology Ltd.

Bus Switch 1 x 8:8 20-QSOP [See More]

  • Supply Voltage: 3.3V; 1.8V, 2.5V, 3.3V
  • Operating Temperature: -40 to 85
  • Package Type: SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width)
16:1 Single-Ended Multiplexer -- 850S1601BGILF
from Integrated Device Technology

The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVCMOS; LVCMOS
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 24
Signal Switches, Multiplexers, Decoders -- PI3CH800ZHEX [PI3CH800ZHEX from DIODES Incorporated]
from Quarktwin Technology Ltd.

Bus Switch 1 x 8:8 20-TQFN (4.5x3.5) [See More]

  • Supply Voltage: 3.3V; 1.8V, 2.5V, 3.3V
  • Operating Temperature: -40 to 85
  • Package Type: 20-WFQFN Exposed Pad
2 to 4 Differential PCIe GEN1 Clock MUX -- 557G-06LF
from Integrated Device Technology

The 557-06 is a two to four differential clock mux designed for use in PCI -Express applications. The device selects one of the two differential HCSL input pairs and fans out to four pairs of differential HCSL or LVDS outputs. [See More]

  • Supply Voltage: 3.3V
  • Logic Family: HCSL,LVDS
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 20
2-Bit,2:1Single-Ended Multiplexer -- 83052AGI-01LFT
from Integrated Device Technology

The 83052I-01 is a 2-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I-01 has two selectable single-ended clock inputs and two single-ended clock outputs. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVCMOS; LVCMOS
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 16
2:1 Differential-to-3.3V Dual LVPECL/ECL Clock Multiplexer -- 85356AGILF
from Integrated Device Technology

The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be passed to the output. When COM_SEL is logic Low, the output is determined by the setting of the SEL0 pin for channel... [See More]

  • Supply Voltage: 3.3V
  • Logic Family: ECL; LVPECL
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 20
2:1 Differential-to-LVDS Multiplexer -- 854S01AKILF
from Integrated Device Technology

The 854S01I is a high performance 2:1 Differential-to- LVDS Multiplexer. The 854S01I can also perform differential translation because the differential inputs accept LVPECL or LVDS levels. The 854S01I is packaged in a small 3mm x 3mm 16 VFQFN package, making it ideal for use on space constrained... [See More]

  • Supply Voltage: 3.3V
  • Logic Family: LVDS
  • Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
  • Number of Pins: 16
2:1 Differential-to-LVPECL Multiplexer -- 853S01AGILF
from Integrated Device Technology

The 853S01I is a high performance 2:1 Differential-to- LVPECL Multiplexer. The 853S01I can also perform differential translation because the differential inputs accept LVPECL and LVDS levels. The 853S01I is packaged in a small 3mm x 3mm 16 VFQFN package, making it ideal for use on space constrained... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVPECL
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 16
2:1 PCIe GEN1/2/3 Clock Multiplexer -- 5V41068APGG
from Integrated Device Technology

The 5V41068A is a 2:1 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The 5V41068A selects between 1 of 2 differential HCSL inputs to drive a single differential HCSL output pair. The output can also be... [See More]

  • Supply Voltage: 3.3V
  • Logic Family: HCSL,LVDS
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 16
2:1 PCIe Gen1/2/3 Clock Multiplexer -- 6V31023PGG
from Integrated Device Technology

The 6V31023 is a 2:1 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The 6V31023 selects between 1 of 2 differential HCSL inputs to drive a single differential HCSL output pair. The output can also be... [See More]

  • Supply Voltage: 3.3V
  • Logic Family: HCSL
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 16
2:1 Single-Ended Multiplexer -- 83052AGILFT
from Integrated Device Technology

The 83052I is a low skew, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making the... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVCMOS; LVCMOS
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 8
2:1 Single-Ended Multiplexer -- 8CA3052APGGI
from Integrated Device Technology

The 8CA3052I is a low skew, 2:1, Single-ended Multiplexer. The 8CA3052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may be set at 3.3V, 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVCMOS; LVCMOS
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 8
2:12 DB1200ZL Derivative Low Power HCSL Clock Mux -- 9ZML1232BKLFT
from Integrated Device Technology

The 9ZML1232 is a 2-input/12-output differential mux for use in servers. It meets the demanding DB1200ZL performance specifications and utilizes Low-Power HCSL -compatible outputs to reduce power consumption and termination components. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI... [See More]

  • Supply Voltage: 3.3V
  • Logic Family: LP-HCSL
  • Package Type: VFQFP-N 10.0 X 10.0 X 0.9 MM - NO LEAD
  • Number of Pins: 72
2:2 Differential-to-LVPECL/LVDS Clock Multiplexer -- 859S0212BGILF
from Integrated Device Technology

The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVDS,LVPECL
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 16
2:4 PCIe GEN1/2/3 Clock Multiplexer -- 5V41067APGG
from Integrated Device Technology

The 5V41067A is a 2:4 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The 5V41067A selects between 1 of 2 differential HCSL inputs to fanout to 4 differential HCSL output pairs. The outputs can also be... [See More]

  • Supply Voltage: 3.3V
  • Logic Family: HCSL,LVDS
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 20
3.3V Quad 2:1 Mux/Demux for Hot Swap Applications -- QS3VH257PAG
from Integrated Device Technology

The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH257 ideal... [See More]

  • Supply Voltage: 3.3V
  • Number of Pins: 16
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Operating Temperature: -40 to 85
4:1 Differential-to-3.3V, 2.5V LVPECL / ECL Clock Multiplexer -- 853S057AGILFT
from Integrated Device Technology

The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High Performance Clock Solutions from IDT . The 853S057I has 4 differential selectable clock input pairs. The CLK /nCLK input pairs... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVPECL
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 20
4:2 Differential Clock / Data Multiplexer -- 831742AGILFT
from Integrated Device Technology

The 831742I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing and fanout of high-frequency clock and data signals. The device has four differential, selectable clock/data inputs. The selected input signal is distributed to... [See More]

  • Supply Voltage: 3.3V
  • Logic Family: HCSL
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 24
4:2 Differential-to-LVPECL/LVDS Clock Multiplexer -- 859S0412BGILF
from Integrated Device Technology

The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: LVDS,LVPECL
  • Package Type: TSSOP; TSSOP 4.4 MM 0.65MM PITCH
  • Number of Pins: 20
Dual 2:1,1:2 Differential-to-LVPECL/ECL Multiplexer -- 853S54AKI-01LFT
from Integrated Device Technology

The 853S54I -01 is a 2:1/1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to one of two outputs. This device may be useful for multiplexing multi-rate Ethernet PHYs which have 100Mbit and 1000Mbit transmit/receive pairs... [See More]

  • Supply Voltage: 2.5V; 3.3V
  • Logic Family: ECL; LVPECL
  • Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
  • Number of Pins: 16