1.5 V Logic Multiplexers

39 Results
CD74AC153 Dual 4-Input Multiplexers -- CD74AC153M
from Texas Instruments

Dual 4-Input Multiplexers 16-SOIC -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Logic Family: AC
  • Package Type: PDIP,SOIC
  • Propagation Delay: 20 to 250
CD74AC251 8-Input Multiplexer with 3-State Outputs -- CD74AC251M
from Texas Instruments

8-Input Multiplexer with 3-State Outputs 16-SOIC -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Package Type: SOIC
  • Output Characteristics: 3-State
  • Logic Family: AC
CD74AC253 Dual 4-Input Multiplexers with 3-State Outputs -- CD74AC253M
from Texas Instruments

Dual 4-Input Multiplexers with 3-State Outputs 16-SOIC -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Package Type: SOIC
  • Output Characteristics: 3-State
  • Logic Family: AC
CD74AC257 Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs -- CD74AC257M
from Texas Instruments

Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs 16-SOIC -55 to 125 [See More]

  • Supply Voltage: 1.5V; 5.5
  • Package Type: PDIP,SOIC
  • Output Characteristics: 3-State
  • Logic Family: AC
2:1 1.5 V PCIe Gen1-2-3 Clock Mux -- 9DMU0131AKILFT
from Integrated Device Technology

The 9DMU0131 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. The output has an OE # pin for optimal system control and power management. The part provides asynchronous or glitch-free switching modes. [See More]

  • Supply Voltage: 1.5V
  • Number of Pins: 16
  • Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
  • Operating Temperature: -40 to 85
IC MULTIPLEXER 8X1 16DIP -- 391-DG508ACJZ [DG508ACJZ from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC MULTIPLEXER 8X1 16DIP [See More]

  • Supply Voltage: 1.5V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: DIP; DIP
  • Operating Current: 1.3
Signal Switches, Multiplexers, Decoders -- CD22M3494E [CD22M3494E from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Crosspoint Switch 1 x 16:8 40-PDIP [See More]

  • Supply Voltage: 1.5V; 4V ~ 15V
  • Operating Temperature: -40 to 85
  • Package Type: DIP; 40-DIP (0.600\", 15.24mm)
2:1 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms -- 9DMU0141AKILF
from Integrated Device Technology

The 9DMU0141 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. The output has an OE # pin for optimal system control and power management. The... [See More]

  • Supply Voltage: 1.5V
  • Number of Pins: 16
  • Package Type: VFQFN- N 3 X 3 X 1.0 MM - NO LEAD
  • Operating Temperature: -40 to 85
IC MULTIPLEXER DUAL 1X4 16SOIC -- 815-MPC509AU [MPC509AU from Texas Instruments]
from Utmel Electronic Limited

IC MULTIPLEXER DUAL 1X4 16SOIC [See More]

  • Supply Voltage: 1.5V; 1.8V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: SOIC; 16-SOIC (0.295, 7.50mm Width)
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- CD22M3494EZR5276 [CD22M3494EZR5276 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Crosspoint Switch 1 x 16:8 40-PDIP [See More]

  • Supply Voltage: 1.5V; 4V ~ 15V
  • Operating Temperature: -40 to 85
  • Package Type: DIP; 40-DIP (0.600\", 15.24mm)
2:4 1.5 V PCIe Gen1-2-3 Clock Mux -- 9DMU0431AKILFT
from Integrated Device Technology

The 9DMU0431 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. Each of the 4 outputs has its own dedicated OE # pin for optimal system control and power management. The part provides asynchronous and glitch-free switching modes. [See More]

  • Supply Voltage: 1.5V
  • Number of Pins: 24
  • Package Type: VFQFP-N 4MM X 4MM X 0.9 MM MM- NO LEAD
  • Operating Temperature: -40 to 85
IC MULTIPLEXER DUAL 1X8 28DIP -- 815-MPC507APG4 [MPC507APG4 from Texas Instruments]
from Utmel Electronic Limited

IC MULTIPLEXER DUAL 1X8 28DIP [See More]

  • Supply Voltage: 1.5V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: DIP; 28-DIP (0.600, 15.24mm)
  • Number of Pins: 28
Signal Switches, Multiplexers, Decoders -- CD22M3494MQZ [CD22M3494MQZ from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Crosspoint Switch 1 x 16:8 44-PLCC (16.58x16.58) [See More]

  • Supply Voltage: 1.5V; 4V ~ 15V
  • Operating Temperature: -40 to 85
  • Package Type: 44-LCC (J-Lead)
2:4 1.5 V PCIe Gen1-2-3 Clock Mux, Zo=100 ohms -- 9DMU0441AKILF
from Integrated Device Technology

The 9DMU0441 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection to 100 ohm transmission lines. Each of the 4 outputs has its own dedicated OE # pin for optimal system control... [See More]

  • Supply Voltage: 1.5V
  • Number of Pins: 24
  • Package Type: VFQFP-N 4MM X 4MM X 0.9 MM MM- NO LEAD
  • Operating Temperature: -40 to 85
IC MULTIPLEXER DUAL 4X1 16DIP -- 391-DG409DJ [DG409DJ from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC MULTIPLEXER DUAL 4X1 16DIP [See More]

  • Supply Voltage: 1.5V; 5V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: DIP; DIP
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- CD22M3494MQZ96 [CD22M3494MQZ96 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Crosspoint Switch 1 x 16:8 44-PLCC (16.58x16.58) [See More]

  • Supply Voltage: 1.5V; 4V ~ 15V
  • Operating Temperature: -40 to 85
  • Package Type: 44-LCC (J-Lead)
IC MULTIPLEXER DUAL 4X1 16DIP -- 391-DG409DJZ [DG409DJZ from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC MULTIPLEXER DUAL 4X1 16DIP [See More]

  • Supply Voltage: 1.5V; 5V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: DIP; PDIP
  • Number of Pins: 16
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders -- CD4515BCWM [CD4515BCWM from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

DECODER/DRIVER [See More]

  • Supply Voltage: 1.5V
  • Operating Current: 1
  • Package Type: SOIC
  • Operating Temperature: -55 to 125
Signal Switches, Multiplexers, Decoders -- CD4016BCM [CD4016BCM from onsemi]
from Quarktwin Technology Ltd.

Bilateral, FET Switches 1 x 1:1 14-SOIC [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: SOIC; 14-SOIC (0.154\", 3.90mm Width)
IC MULTIPLEXER DUAL 4X1 16SOIC -- 391-HI9P0549-9Z [HI9P0549-9Z from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC MULTIPLEXER DUAL 4X1 16SOIC [See More]

  • Supply Voltage: 1.5V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: SOIC; SOIC
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- CD4016BCN [CD4016BCN from onsemi]
from Quarktwin Technology Ltd.

Quad Bilateral Switch 1 x 1:1 14-MDIP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: DIP; 14-DIP (0.300\", 7.62mm)
IC MULTIPLEXER DUAL 4X2 16TSSOP -- 880-DG409DQ-T1-E3 [DG409DQ-T1-E3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

IC MULTIPLEXER DUAL 4X2 16TSSOP [See More]

  • Supply Voltage: 1.5V; 5V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: SSOP; 16-TSSOP (0.173, 4.40mm Width)
  • Number of Pins: 16
Signal Switches, Multiplexers, Decoders -- CD4016BCN [CD4016BCN from onsemi]
from Quarktwin Technology Ltd.

Quad Bilateral Switch 1 x 1:1 14-DIP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: DIP; 14-DIP (0.300\", 7.62mm)
IC MULTIPLEXER DUAL 8X1 28SOIC -- 391-HI9P0547-9Z [HI9P0547-9Z from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC MULTIPLEXER DUAL 8X1 28SOIC [See More]

  • Supply Voltage: 1.5V; 1.8V; 15V
  • Logic Family: CMOS; CMOS
  • Package Type: SOIC; SOIC
  • Operating Current: 0.5000
Signal Switches, Multiplexers, Decoders -- CD4028BCN [CD4028BCN from onsemi]
from Quarktwin Technology Ltd.

Decoder 1 x 4:10 16-PDIP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
Multiplexer Switch ICs Dual Diff 8:1 Multiplexer/MUX -- 880-DG407BDW [DG407BDW from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Multiplexer Switch ICs Dual Diff 8:1 Multiplexer/MUX [See More]

  • Supply Voltage: 1.5V; 15V
  • Number of Pins: 28
  • Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
  • Propagation Delay: 148
Signal Switches, Multiplexers, Decoders -- CD4066BCN [CD4066BCN from onsemi]
from Quarktwin Technology Ltd.

Bilateral, FET Switches 1 x 1:1 14-DIP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: DIP; 14-DIP (0.300\", 7.62mm)
Signal Switches, Multiplexers, Decoders -- CD4066BCSJ [CD4066BCSJ from onsemi]
from Quarktwin Technology Ltd.

Bilateral, FET Switches 1 x 1:1 14-SOP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: SOIC; 14-SOIC (0.209\", 5.30mm Width)
Signal Switches, Multiplexers, Decoders -- CD4066BCSJ [CD4066BCSJ from onsemi]
from Quarktwin Technology Ltd.

Bilateral, FET Switches 1 x 1:1 14-SOP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: SOIC; 14-SOIC (0.209\", 5.30mm Width)
Signal Switches, Multiplexers, Decoders -- CD4514BCN [CD4514BCN from onsemi]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 4:16 24-PDIP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: DIP; 24-DIP (0.600\", 15.24mm)
Signal Switches, Multiplexers, Decoders -- CD4515BCWM [CD4515BCWM from onsemi]
from Quarktwin Technology Ltd.

Decoder 1 x 4:16 24-SOP [See More]

  • Supply Voltage: 1.5V; 3V ~ 15V
  • Operating Temperature: -55 to 125
  • Package Type: SOIC; 24-SOIC (0.295\", 7.50mm Width)
Signal Switches, Multiplexers, Decoders -- HEF4028BP,652 [HEF4028BP,652 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Decoder 1 x 4:10 16-DIP [See More]

  • Supply Voltage: 1.5V; 4.5V ~ 15.5V
  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
Signal Switches, Multiplexers, Decoders -- HEF4028BT,652 [HEF4028BT,652 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Decoder 1 x 4:10 16-SO [See More]

  • Supply Voltage: 1.5V; 4.5V ~ 15.5V
  • Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
Signal Switches, Multiplexers, Decoders -- HEF4028BT,652 [HEF4028BT,652 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Decoder 1 x 4:10 16-SO [See More]

  • Supply Voltage: 1.5V; 4.5V ~ 15.5V
  • Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
Signal Switches, Multiplexers, Decoders -- HEF4514BP,652 [HEF4514BP,652 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Decoder/Demultiplexer 1 x 4:16 24-DIP [See More]

  • Supply Voltage: 1.5V; 4.5V ~ 15.5V
  • Operating Temperature: -40 to 85
  • Package Type: DIP; 24-DIP (0.600\", 15.24mm)