Aerospace / Aircraft (AQ) Metal Powders (powdered metals)

3 Results
Pure Molybdenum Powder
from Elmet Technologies LLC

Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
  • Features: Corrosion Resistant
  • Type: Non-ferrous; Molybdenum; Refractory / Reactive
Copper-based CuSn10 Powder -- MET-0053
from Matexcel

Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53 μm; 45-105 μm. Chemical composition %: Sn 9.2-11.5; Zn ≤0.05; P 0.6-1.0; Ni ≤0.1; Al... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Electronics or semiconductors
  • Type: Non-ferrous; Copper
Rhenium APR
from Rhenium Alloys, Inc.

Rhenium Alloys has the cutting edge technology and expertise to deliver exactly what you need. They're uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into powder, pellets, even perrhenic acid. Ammonium Perrhenate (APR) ... Rhenium Alloys offer the... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; Wear resistant parts or tooling; X-ray Anodes, Laser Mirrors & Heat Sinks, Carbide and Composite Tools
  • Type: Non-ferrous; Refractory / Reactive