Electronics / RF-Microwave Metal Powders (powdered metals)

2 Results
Rhenium APR
from Rhenium Alloys, Inc.

Rhenium Alloys has the cutting edge technology and expertise to deliver exactly what you need. They're uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into powder, pellets, even perrhenic acid. Ammonium Perrhenate (APR) ... Rhenium Alloys offer the... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; Wear resistant parts or tooling; X-ray Anodes, Laser Mirrors & Heat Sinks, Carbide and Composite Tools
  • Type: Non-ferrous; Refractory / Reactive
Copper-based CuSn10 Powder -- MET-0053
from Matexcel

Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53 μm; 45-105 μm. Chemical composition %: Sn 9.2-11.5; Zn ≤0.05; P 0.6-1.0; Ni ≤0.1; Al... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Electronics or semiconductors
  • Type: Non-ferrous; Copper