Copper / Brass / Bronze Alloy Metal Powders (powdered metals)
4 Results
Tin Coated Copper Powder
from Technic, Inc.
from Technic, Inc.
Tin Coated Copper Powder [See More]
- Type: Non-ferrous; Copper
Calcium Copper Titanate (CaCu3Ti4O12) Micron Powder -- NMP-1161
from Matexcel
from Matexcel
Storage: Store at room temperature. Purity: 0.995. Size: D50:1-3um [See More]
- Type: Non-ferrous; Copper
#250 Flake Copper -- 4306A
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Type: Non-ferrous; Copper
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
AgCu1.5 99.99% 2.0-5.0mm 100g (ca. 98.5g) - P0700434 -- p0700434
from Umicore Metal Deposition Solutions
from Umicore Metal Deposition Solutions
Coating material. Silver-Copper. Purity. 99.99%. Form. Granulate. Dimensions. 2.0 - 5.0 mm. Quantity. 100 g. Theoretical density at 20 °C in g/cm ³. ~ 10.5. Melting point in °C. ~ 950. 10 ⁻ ² mbar in °C. ~ 1020. 10 ⁻ ¹ mbar in °C. ~ 1150. Boiling point... [See More]
- Type: Non-ferrous; PreciousNoble; Silver; Copper