Silver / Silver Alloy Metal Powders (powdered metals)
from Technic, Inc.
Silver Carbonate [See More]
- Type: Non-ferrous; PreciousNoble; Silver
from Umicore Metal Deposition Solutions
Coating material. Silver-Copper. Purity. 99.99%. Form. Granulate. Dimensions. 2.0 - 5.0 mm. Quantity. 100 g. Theoretical density at 20 °C in g/cm ³. ~ 10.5. Melting point in °C. ~ 950. 10 ⁻ ² mbar in °C. ~ 1020. 10 ⁻ ¹ mbar in °C. ~ 1150. Boiling point... [See More]
- Type: Non-ferrous; PreciousNoble; Silver; Copper
from Matexcel
Storage: Store at room temperature. Purity: 99.99%; 99.999%. Size: 3mm*3mm; 3mm*6mm [See More]
- Type: Non-ferrous; Silver
from GFS Chemicals, Inc.
ITEM#:83. Ag. CAS#:7440-22-4. F.W.:107.88. NFPA#: Specific Gravity: 0.000. DOT:NR. Descriptions: 20-40 mesh. Reagent for Walden Silver Reductor. Specification. TEST. 1. Particle size - on 20 mesh 10% max. 2. Particle size - through 40 mesh 10% max. Properties. No properties. [See More]
- Type: Non-ferrous; PreciousNoble; Silver
from Technic, Inc.
Silver Powder, Copper Coated, SilCopowder ™ [See More]
- Type: Non-ferrous; PreciousNoble; Silver
from Technic, Inc.
Silver-Palladium Powder, Atomized [See More]
- Type: Non-ferrous; PreciousNoble; Silver; Palladium