Aluminum / Aluminum Alloy Metal Powders (powdered metals)
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Type: Non-ferrous; Aluminum
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
from Matexcel
Storage: Store at room temperature. Purity: 99.99%; 99.999%; 99.9999%. Size: 30-50mm; 10-30mm [See More]
- Type: Non-ferrous; Aluminum
from Composition Materials Co., Inc.
Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts. Quick cutting action is effective even on hard metal surfaces... [See More]
- Type: Non-ferrous; Aluminum
from GFS Chemicals, Inc.
ITEM#:671. Al. CAS#:7429-90-5. F.W.:26.98. NFPA#:0-1-1. Specific Gravity: 0.000. DOT:NR. Descriptions: Nominally 2-5 mesh. Specification. TEST. 1. Insoluble in dil. HCl 0.05%. 2. Silicon 0.1%. 3. Nitrogen Compounds 0.001%. 4. Copper 0.02%. 5. Iron 0.1%. 6. Manganese 0.002%. 7. Titanium 0.03%. [See More]
- Type: Non-ferrous; Aluminum
from Belmont Metals, Inc.
White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]
- Type: Non-ferrous; Aluminum
- Applications: Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining
- Specifications: ICI, ASTM, or Other Casting Grade
- Features: LightAlloy
from Composition Materials Co., Inc.
Composition Materials diversified line of Fillers & Extenders [See More]
- Type: Non-ferrous; Aluminum