White / Low Melting (Tin, Lead) Metal Powders (powdered metals)
from Belmont Metals, Inc.
Bismuth Alloys. Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms. Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity... [See More]
- Type: Non-ferrous; LowMelting; Bismuth
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Type: Non-ferrous; LowMelting; Bismuth
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
from Belmont Metals, Inc.
Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]
- Type: Non-ferrous; LowMelting; Tin
- Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys