Tin / Tin Alloy Metal Powders (powdered metals)

3 Results
Grade A Tin 99.85% Minimum -- 7001
from Belmont Metals, Inc.

Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]

  • Type: Non-ferrous; LowMelting; Tin
  • Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys
Pure Tin (Sn) Micron Powder -- MET-4005
from Matexcel

Storage: Store at room temperature. Purity: 0.9995. Size: 325mesh [See More]

  • Type: Non-ferrous; Tin
  • Features: Pure, Unalloyed or Very Low Alloy Additions
Grade M Tin -- 7005A
from Belmont Metals, Inc.

Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]

  • Type: Non-ferrous; LowMelting; Tin
  • Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating