Bismuth / Bismuth Alloys Metal Powders (powdered metals)
3 Results
99% Bismuth Powder -- 2003A
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Bismuth Alloys. Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms. Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity... [See More]
- Type: Non-ferrous; LowMelting; Bismuth
Bismuth Oxide (Bi2O3) Micron Powder -- NMP-1173
from Matexcel
from Matexcel
Storage: Store at room temperature. Purity: 0.9999. Size: 10um; 325mesh [See More]
- Type: Non-ferrous; Bismuth
99.9% Bismuth Powder -- 2003A
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]
- Type: Non-ferrous; LowMelting; Bismuth
- Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating