Abrasive / Erosive Wear Protection Metal Powders (powdered metals)
2 Results
Pure Molybdenum Powder
from Elmet Technologies LLC
from Elmet Technologies LLC
Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
- Features: Corrosion Resistant
- Type: Non-ferrous; Molybdenum; Refractory / Reactive
Wear Applications
from Hyperion Materials & Technologies
from Hyperion Materials & Technologies
Standard tungsten carbide ready-to-press powder grades designed for superior performance in applications subjected to heavy wear. [See More]
- Applications: Abrasion Resistant; Wear resistant parts or tooling
- Type: Non-ferrous; Refractory / Reactive; Tungsten