Servo Valves Steam Valves
2 Results
Servo-assisted 2/2-way piston valve -- 320863
from Burkert Fluid Control Systems
from Burkert Fluid Control Systems
The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As well as liquids with low operating... [See More]
- Valve Type: Globe; Piston; Servo
- Number of Ports: 2
- Maximum Pressure: 145.04
- Connection Description: Threaded
R-DDV® Servovalve Model 27A -- 27A50F-0M01
from HR Textron
from HR Textron
0.48" port circle, 0.938" x 1.032" bolt pattern, nitrile o-ring standard [See More]
- Valve Type: Cartridge; Servo
- Actuation: ElectroHydraulic; ElectroPneumatic
- Maximum Pressure: 5000.00