Ball Valves Steam Valves
from DynaQuip Controls
V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature... [See More]
- Valve Type: Ball; Sanitary
- Maximum Pressure: 1000.00
- Valve Size: 0.25 to 4.00
- Number of Ports: 2
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Number of Ports: 2
from ValvTechnologies, Inc.
The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL (High... [See More]
- Valve Type: Ball; Block Bleed
- Connection Description: BoltFlange
- Valve Size: 3.00 to 20.00
- Agency: API; ASME; 150 – 900# Class, ASME B16.34, PED, API6D
from RS Components, Ltd.
Spirax Sarco 1824505 Ball Valve [See More]
- Valve Type: Ball; 2-Way, Reduced Bore
- Maximum Pressure: 580.15
- Valve Size: 0.50
- Connection Description: Threaded; Threaded
from DynaQuip Controls
V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes... [See More]
- Valve Type: Ball; Sanitary
- Maximum Pressure: 125.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Number of Ports: 2
from ValvTechnologies, Inc.
Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]
- Valve Type: Ball
- Actuation: Manual
- Connection Description: Threaded; Butt Weld; Socket Weld
- Agency: ANSI; ASME; ASME / ANSI Class 900-4500
from RS Components, Ltd.
Spirax Sarco 1824605 Ball Valve [See More]
- Valve Type: Ball; 3-Way, Reduced Bore
- Connection Description: Threaded; Threaded
- Valve Size: 0.75
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Number of Ports: 2
from ValvTechnologies, Inc.
Get outstanding flexibility and reliability in the lower pressure class rage. ValvTechnologies V1-2 flanged valves come in more sizes - you can put superior performance and long life where they are needed, in virtually any cast or forged material. Specify them with special end connections. Order... [See More]
- Valve Type: Ball
- Actuation: Manual
- Connection Description: BoltFlange
- Agency: ANSI; ASME; ASME / ANSI Class 150 – 600
from RS Components, Ltd.
Spirax Sarco 1824705 Ball Valve [See More]
- Valve Type: Ball; 3-Way, Reduced Bore
- Maximum Pressure: 580.15
- Valve Size: 1.00
- Connection Description: Threaded; Threaded
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Number of Ports: 2
from ValvTechnologies, Inc.
ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]
- Valve Type: Ball
- Actuation: Manual
- Connection Description: Butt Weld; Socket Weld
- Agency: ANSI; ASME; ASME / ANSI Class 150 – 600
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & Double Acting Pneumatic Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Number of Ports: 2
from ValvTechnologies, Inc.
ValvTechnologies' V1-4 severe service metal seated ball valve extends our core design concepts to large diameter and higher pressure applications and is the result of the evolution of the latest in manufacturing techniques and hard coating technologies expanding of all of the features and benefits... [See More]
- Valve Type: Ball
- Actuation: Manual
- Connection Description: BoltFlange
- Agency: ANSI; ASME; ASME / ANSI Class 900 – 4500
from Bonomi North America, Inc.
0.25" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ NPT ends & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.25
- Number of Ports: 2
from ValvTechnologies, Inc.
ValvTechnologies V Series valves are engineered to be leak-free and have a position-seated design, ensuring optimal flow while reducing overall cost of ownership. The new V1-R valve has a 4-piece assembly that allows for removal of the valve body and end cap, while the end connections remain... [See More]
- Valve Type: Ball
- Actuation: Manual
- Connection Description: Butt Weld; Socket Weld
- Agency: ANSI; ASME; ASME / ANSI Class 3100
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Carbon Steel Split-Body Style Flanged Ball Valve for Steam & Double Acting Pneumatic Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Carbon Steel Split-Body Style Flanged Ball Valve for Steam & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve for Steam & Double Acting Pneumatic Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve for Steam & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.50
- Number of Ports: 2
from Bonomi North America, Inc.
1" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve with Multiple V-stem packing For Steam & Double Acting Pneumatic Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Number of Ports: 2
from Bonomi North America, Inc.
1" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve For Steam & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Number of Ports: 2
from Bonomi North America, Inc.
1" 2-Way, ANSI 150 Stainless Steel "True" Wafer-style Flanged Ball Valve for Steam & 12VDC Plastic On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Number of Ports: 2
from Bonomi North America, Inc.
1" 2-Way, ANSI 150 Stainless Steel "True" Wafer-style Flanged Ball Valve for Steam & Double Acting Pneumatic Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Number of Ports: 2
from Bonomi North America, Inc.
1" 2-Way, ANSI 150 Stainless Steel "True" Wafer-style Flanged Ball Valve for Steam & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Number of Ports: 2
from Bonomi North America, Inc.
1" 2-Way, ANSI 150 Stainless Steel "True" Wafer-style Flanged Ball Valve for Steam & 12VDC Metal On/Off Electric Actuator [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Number of Ports: 2
from Bonomi North America, Inc.
3 pc. Stainless Steel FNPT 30-60 ° V-ball valve [See More]
- Valve Type: Ball
- Maximum Pressure: 250.00
- Valve Size: 1.00
- Connection Description: Threaded
from Bonomi North America, Inc.
30-60, 60, 90 ° V-Port Stainless Steel Ball Valve 1000 psi, FNPT Threaded w/ ISO 5211 Direct Mounting Pad [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 1.00
- Connection Description: Threaded
from Bonomi North America, Inc.
Carbon Steel Flanged ANSI 150 Full Port, Split-Body Ball Valve, Fire Safe, Antistatic Device w/ ISO 5211 Pad and Double "D" Stem for Steam [See More]
- Valve Type: Ball
- Connection Description: Carbon Steel Flanged
- Valve Size: 1.00
- Agency: ANSI; API; ISO
from Bonomi North America, Inc.
Carbon Steel Flanged ANSI 150 Wafer Ball Valve for Steam [See More]
- Valve Type: Ball
- Connection Description: Carbon Steel Flanged
- Valve Size: 1.00
- Agency: ANSI; ISO
from Bonomi North America, Inc.
Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ NPT ends [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 1.00
- Connection Description: Threaded
from Bonomi North America, Inc.
Full Port 3 pc. Carbon Steel Ball Valve w/ Locking Lever w/ NPT ends and ISO 5211 Mounting Pad [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 1.00
- Connection Description: Threaded
from Bonomi North America, Inc.
Full Port 3 pc. Carbon Steel Ball Valve Socket Weld, w/ ISO 5211 pad and Double "D" Stem for Steam [See More]
- Valve Type: Ball
- Maximum Pressure: 230.00 to 1000.00
- Valve Size: 1.00
- Connection Description: Socket Weld
from Bonomi North America, Inc.
Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ NPT ends [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 1.00
- Connection Description: Threaded
from Bonomi North America, Inc.
Full Port 3 pc. Stainless Steel Ball Valve w/ Locking Lever w/ NPT ends and ISO 5211 Mounting Pad [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 1.00
- Connection Description: Threaded
from Velan, Inc.
A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits. Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this... [See More]
- Valve Type: Ball; Butterfly
- Maximum Pressure: 1500.00 to 2000.00
- Valve Size: 0.50 to 2.00
- Connection Description: Threaded; Socket Weld; Socket weld, Threaded
from Watts
Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock) WOG. [See More]
- Valve Type: Ball; Balancing
- Valve Size: 0.50 to 1.00
from Sharpe Valves
Weld in line without disassembly, gear operator, consult for bigger sizes [See More]
- Valve Type: Ball
- Maximum Pressure: 500.00
- Valve Size: 1.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]
- Valve Type: Ball; Sanitary (optional feature)
- Maximum Pressure: 275.00
- Valve Size: 1.00
- Number of Ports: 2
from Cooper Valves
The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100 °F, used in clean steam services. The SPV is typically installed in vents and drains where unidirectional flow is preferred although the valve will properly seat in bi-directional applications. [See More]
- Valve Type: Ball; Shut Off
- Maximum Pressure: 1480.00 to 11110.00
- Valve Size: 0.50 to 2.00
- Connection Description: Butt Weld; Socket Weld; SW BW HUB
from Spirax-Sarco
The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown, ensuring that... [See More]
- Valve Type: Ball; Boiler Blowdown Valve
- Number of Ports: 2
- Maximum Pressure: 580.15
- Connection Description: BoltFlange; DN25, DN32, DN40, DN50 and DN65
from NIBCO INC.
Carbon Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400 °F, Conventional port,... [See More]
- Valve Type: Ball
- Maximum Pressure: 2000.00
- Valve Size: 0.25 to 12.00
- Number of Ports: 2
from BI-TORQ® Valve Automation
Manual 2-Piece Stainless Steel Ball Valve. Features. Full port SS ball valve. 1/4" through 3" sizes. Blow-out proof stem. RTFE seats and TFE seals. Spring loaded belleville washers. 1000 PSI, 450 °F maximum CWP, 366 °F steam. Adjustable stem packing. ISO mounting pad for direct mount... [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 0.25 to 3.00
- Number of Ports: 2
from Radwell International
BALL VALVE, 2.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL BODY MATERIAL, 83B-248-01. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from Assured Automation
Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full... [See More]
- Valve Type: Ball
- Maximum Pressure: 900.00
- Valve Size: 0.38 to 3.00
- Number of Ports: 2
from Bray Commercial
The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with Stainless Steel bodies,... [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Sharpe Valves
High cycle stem packing, integral mounting pad. 3-A approved [See More]
- Valve Type: Ball
- Maximum Pressure: 1480.00
- Valve Size: 1.00
- Number of Ports: 2
from Spirax-Sarco
The Spirax Sarco ABV21i and ABV40i one piece end entry, reduced bore ball valves are fitted with 90 ° rotary spring return pneumatic actuator, for boiler blowdown duties. They are used in conjunction with a Spirax Sarco blowdown timer to provide timed control of bottom blowdown, ensuring that... [See More]
- Valve Type: Ball; Boiler Blowdown Valve
- Number of Ports: 2
- Maximum Pressure: 739.69
- Connection Description: BoltFlange; DN25, DN32, DN40, DN50 and DN65
from NIBCO INC.
Stainless Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400 °F, Conventional port,... [See More]
- Valve Type: Ball
- Maximum Pressure: 2000.00
- Valve Size: 0.25 to 12.00
- Number of Ports: 2
from BI-TORQ® Valve Automation
Features. Full port 3-piece SS ball valve. 1/4" through 4". 1000PSI working pressure. ISO mounting pad. Blowout proof stem. Swing out design for easy in-line maintenance. Spring loaded belleville washers. RTFE seats, TFE body seals. Rated for vacuum service to 29 inHg. note: not recommended for use... [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 0.25 to 4.00
- Number of Ports: 2
from Radwell International
APOLLO 2-WAY BALL VALVE, MANUALLY OPERATED, INLINE THREADED, 2-WAY, 600 PSI MAX, 3 NPT, CAST BRONZE, LEVER HANDLE, STANDARD PORT, 2 PIECE, THREADED, COLD WATER - 600 PSI, STEAM - 250 PSI, PTFE, MPTFE, ZINC PLATED STEEL W/ VINYL GRIP, 316 SS, -20 F, 450 F. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Connection Description: Threaded
from Assured Automation
The Assured Automation HPF Series 3-piece Ball Valves are superior quality, rugged, and universal purpose valves for all fluids. Ideal for saturated or superheated steam, slurries, semi-solids, and corrosive services in endless industrial, chemical, power, gas, paper and original equipment... [See More]
- Valve Type: Ball
- Maximum Pressure: 3000.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Bray Commercial
The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284 ˚F (140 ˚C) and... [See More]
- Valve Type: Ball
- Maximum Pressure: 580.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Sharpe Valves
Variety of end connections and purge ports, floating ball design [See More]
- Valve Type: Ball
- Maximum Pressure: 3000.00
- Valve Size: 0.25
- Number of Ports: 2
from Spirax-Sarco
The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle... [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from BI-TORQ® Valve Automation
Manual 3-Way Flanged Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 4" 150# ANSI flanged ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. Ideal for mixing and industrial applications [See More]
- Valve Type: Ball
- Maximum Pressure: 275.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from Assured Automation
Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or electric... [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 0.25 to 3.00
- Number of Ports: 2
from Bray Commercial
The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with Stainless Steel bodies,... [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 0.25 to 4.00
- Number of Ports: 2
from Sharpe Valves
Resistance to erosion, abrasion, corrosion, and high temp [See More]
- Valve Type: Ball
- Maximum Pressure: 1150.00
- Valve Size: 0.50
- Number of Ports: 2
from Spirax-Sarco
The M10Si ISO Automation three-piece body ball valve has ISO mounting as standard. It is designed for use as an automated isolating valve, not a control valve, on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The... [See More]
- Valve Type: Ball
- Maximum Pressure: 1450.38
- Valve Size: 0.25 to 2.50
- Number of Ports: 2
from BI-TORQ® Valve Automation
Manual 3-Way Full Port Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 2" NPT or SW ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. 1000 PSI pressure rating. Ideal for mixing applications [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 3
from Radwell International
BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 2-1/2". FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from Assured Automation
Description: The 282 series manual ball valves are full port, brass, manual ball valves. They are available with NPT Female, NPT Male x Female, and Solder end connections. Four different manual handle styles are offered. Features & Benefits: • Full Port for unobstructed flow. •... [See More]
- Valve Type: Ball
- Maximum Pressure: 600.00
- Valve Size: 0.25 to 4.00
- Number of Ports: 2
from Bray Commercial
The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with Stainless Steel bodies,... [See More]
- Valve Type: Ball
- Maximum Pressure: 150.00 to 1000.00
- Valve Size: 0.25 to 4.00
- Number of Ports: 2
from Spirax-Sarco
The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can be used on flow control applications that use steam and other industrial fluids for services ranging from vacuum to the... [See More]
- Valve Type: Ball
- Maximum Pressure: 304.58
- Valve Size: 0.25 to 2.00
- Number of Ports: 2
from BI-TORQ® Valve Automation
Stainless Steel Clamp End 3-Way Sanitary Valve. Features. Full port SS sanitary clamp end 3-way multi-port ball valve. 1" through 4" sizes. Cavity filled seats available. L-port and T-port designs. ISO 5211 direct mounting pad for easy installation. Self-adjusting stem packing. Optional padlock... [See More]
- Valve Type: Ball; Sanitary
- Maximum Pressure: 1000.00
- Valve Size: 1.00 to 4.00
- Number of Ports: 3
from Radwell International
BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 3". FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from Assured Automation
Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits. • Silicone Free. • Full Port for unobstructed flow. • Investment cast 2-piece body. [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 0.25 to 2.00
- Number of Ports: 2
from Spirax-Sarco
The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from BI-TORQ® Valve Automation
Features. Full port 3-way NPT 316SS ball valve. 1/2" through 2". ISO mounting pad for direct mount automation. RTFE seats and seals. L-port or T-port configurations. Ideal for mixing, food and chemical applications. 4-seat design for high cycling. NPT or socket weld ends (clamp ends also available... [See More]
- Valve Type: Ball
- Maximum Pressure: 1000.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 3
from Radwell International
BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 3". FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Connection Description: Threaded
from Assured Automation
Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and... [See More]
- Valve Type: Ball
- Maximum Pressure: 2000.00
- Valve Size: 0.25 to 3.00
- Number of Ports: 2
from Spirax-Sarco
The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications. The valve has an ISO mounting making it easy and safe to automate [See More]
- Valve Type: Ball
- Maximum Pressure: 304.58
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from BI-TORQ® Valve Automation
SS API607 FIRE SAFE BALL VALVES. High performance fire safe 3-piece ball valve. Valve Features. Full port SS fire safe ball valve. 1/2" through 2" sizes. Designed and tested to API607 4th Edition. 2000 PSI pressure rated. High cycle live loaded stem packing. RTFE seats and graphoil body seals. [See More]
- Valve Type: Ball
- Maximum Pressure: 2000.00
- Valve Size: 0.25 to 2.00
- Number of Ports: 2
from Radwell International
BALL VALVE 3/4IN SOCKETWELD 1000WOG 150PSI STEAM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
from Spirax-Sarco
The M10V three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and welded versions only). It can be used with the majority of industrial fluids. [See More]
- Valve Type: Ball
- Maximum Pressure: 1015.26
- Valve Size: 0.25 to 2.50
- Number of Ports: 2
from BI-TORQ® Valve Automation
Features. Full port 150# ANSI flanged SS ball valve. 1/2" through 4". ISO mounting pad. ANSI flanged ends. RTFE seats, TFE seals. Belleville washers and adjustable stem packing for high cycle applications. TFE seats, TFE body seals. Optional API607 fire safe design [See More]
- Valve Type: Ball
- Maximum Pressure: 275.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Radwell International
BALL VALVE, 70 SERIES, 3/4 SIZE/FNPT, THREADED ENDS, BRONZE, CHROMIUM PLATED BALL, 600 PSIG WOG, 15-0 PSIG SATURATED STEAM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Ball
- Connection Description: Threaded
from Spirax-Sarco
The M10HP is a three piece body ball valve designed specially for manual isolation of high pressure gas service. The design includes floating ball and blow-out proof stem. Servicing can be achieved without removing the ball valve from the pipeline. As a main feature, the M10HP has a special AISI... [See More]
- Valve Type: Ball
- Maximum Pressure: 4351.13
- Valve Size: 0.25 to 2.00
- Number of Ports: 2
from BI-TORQ® Valve Automation
Features. Full port 3-piece sanitary ball valve. 1/2" through 4". ISO mounting pad. Clamp ends. 240 grit polish. Cavity filled seats. Ideal for food, beverage and pharmaceutical applications. TFE seats, TFE body seals [See More]
- Valve Type: Ball; Sanitary
- Maximum Pressure: 1000.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Spirax-Sarco
The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and... [See More]
- Valve Type: Ball
- Maximum Pressure: 899.23
- Valve Size: 0.25 to 2.50
- Number of Ports: 2
from BI-TORQ® Valve Automation
Manual Sanitary Clamp End Ball Valve. Features. Full port SS sanitary clamp end ball valve. 1/2" through 4" sizes. 240 grit bore polish. Cavity-filled TFE seats to prevent product entrapment. Swing-out 3-piece design for easy maintenance. Polished clamp end. ISO 5211 mounting pad; direct mount... [See More]
- Valve Type: Ball; Sanitary
- Maximum Pressure: 1000.00
- Valve Size: 0.25 to 4.00
- Number of Ports: 2
from Spirax-Sarco
The M10S three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and welded versions only). It can be used with the majority of industrial fluids for services ranging from vacuum to the higher... [See More]
- Valve Type: Ball
- Maximum Pressure: 1450.38
- Valve Size: 0.25 to 2.50
- Number of Ports: 2
from BI-TORQ® Valve Automation
Manual Stainless Steel 150# Flanged Ball Valve. Features. Full port SS 150# flanged ball valves. 1/2" through 4" sizes. Class 150# flanges designed to meet ANSI B16.34 standards. ISO mounting pad. RTFE seats and seals. Belleville washers and adjustable stem packing for high cycle applications. [See More]
- Valve Type: Ball
- Maximum Pressure: 275.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Spirax-Sarco
The M21Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]
- Valve Type: Ball
- Maximum Pressure: 580.15
- Valve Size: 0.59 to 5.91
- Number of Ports: 2
from Spirax-Sarco
Both the M21Si and M21Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be used with the majo rity of industrial fluids, not control valves. [See More]
- Valve Type: Ball
- Maximum Pressure: 580.15
- Valve Size: 0.59 to 5.91
- Number of Ports: 2
from Spirax-Sarco
M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used with the majority of industrial fluids. The M20 is antistatic and firesafe as standard. [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from Spirax-Sarco
The M70i forged 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve, not a control valve on clean steam and other high purity and aseptic processes where bacteria and media deposits can put... [See More]
- Valve Type: Ball
- Maximum Pressure: 899.23
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Spirax-Sarco
Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The... [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 1.97 to 7.87
- Number of Ports: 2
from Spirax-Sarco
The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range. The M31S ISO... [See More]
- Valve Type: Ball
- Maximum Pressure: 232.06
- Valve Size: 1.97 to 7.87
- Number of Ports: 2
from Spirax-Sarco
The M31V ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range. The M31V ISO... [See More]
- Valve Type: Ball
- Maximum Pressure: 232.06
- Valve Size: 1.97 to 7.87
- Number of Ports: 2
from Spirax-Sarco
The key operated boiler blowdown valve consists of a carbon steel reduced bore ball valve with carbon reinforced PTFE seats and a key operated mechanism in stainless steel. Two types of key are sold as optional extras and are available as follows: Standard length key. Extended length 'T' bar type... [See More]
- Valve Type: Ball; Boiler Blowdown Valve
- Number of Ports: 2
- Maximum Pressure: 250.19
- Connection Description: BoltFlange; DN25, DN32, DN40, DN50 and DN65
from Spirax-Sarco
The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from Spirax-Sarco
The M40Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from Spirax-Sarco
The M40Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having reinforced PEEK seats. The M40Hi can be used on applications that use steam and other... [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from Spirax-Sarco
Both the M40Si and M40Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be used with the majority of industrial fluids, not control valves. [See More]
- Valve Type: Ball
- Maximum Pressure: 739.69
- Valve Size: 0.98 to 5.91
- Number of Ports: 2
from Spirax-Sarco
The M21Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having reinforced PEEK seats. The M21Hi can be used on applications that use steam and other... [See More]
- Valve Type: Ball
- Maximum Pressure: 580.15
- Valve Size: 0.59 to 5.91
- Number of Ports: 2
from Spirax-Sarco
The M80i investment cast 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve, not a control valve on clean steam and other high purity and aseptic processes where bacteria and media deposits... [See More]
- Valve Type: Ball
- Maximum Pressure: 725.19
- Valve Size: 0.50 to 4.00
- Number of Ports: 2