Pilot Valves Steam Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best overpressure protection device for pressurized equipment, containers, or pipelines. The allowed working... [See More]
- Valve Type: Directional; Pilot; Relief; Safety
- Agency: ASME; Class150 ~ Class2500, PN16 ~ PN420
- Valve Size: 1.00 to 24.00
from Shanghai Thinktank Process Management Co., Ltd
Description. The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the vessel constant so as... [See More]
- Valve Type: Regulator; Control Valve; Directional; Pilot
from Shanghai Thinktank Process Management Co., Ltd
Description. The ZZY series self-operated pressure regulator is a kind of gas, air, or water regulator that does not need outside power but takes advantage of the power from medium to act and adjust by itself. The most notable feature of this series regulator is that it can be used in the working... [See More]
- Valve Type: Regulator; Directional; Pilot
from Armstrong International
The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant upstream pressure. This... [See More]
- Valve Type: Regulator; Control Valve; Pilot; Relief
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 6.00
- Number of Ports: 2
from Watson McDaniel Company
The “A ” Air Pilot is being used in conjunction with the PL2 Control Panel Board to regulate steam pressure. A small air regulator on the panel board can be adjusted to control the air pressure to the pilot. One gauge on the panel board measures air line pressure to the panel board and... [See More]
- Valve Type: Pilot
- Connection Description: Threaded; 1/4" NPT Sensing Line Connection
from Spirax-Sarco
The DPS17 is an SG iron pilot operated valve which combines the functions of a pressure reducing valve and a surplussing valve. It is suitable for steam or gases such as compressed air. The main pilot, fitted onto the main valve body provides control of downstream pressure. The surplussing pilot,... [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 362.59
- Connection Description: Threaded (optional feature); BoltFlange; DN15LC, DN15, DN20, DN25, DN32, DN40 and DN50. Screwed BSP (BS 21 parallel) or NPT (DN15 to DN25 Only)
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.31
- Number of Ports: 3
from Armstrong International
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]
- Valve Type: Control Valve; Pilot; Relief
- Maximum Pressure: 15.00 to 250.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Spirax-Sarco
The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request - see 'Optional extras'). They combine a temperature... [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 246.56
- Connection Description: Threaded (optional feature); BoltFlange; DN15LC, DN15, DN20, DN25, DN32, DN40 and DN50 screwed BSP (BS 21 parallel) or NPT (DN15 to 25 Only).
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.31
- Number of Ports: 3
from Armstrong International
The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the... [See More]
- Valve Type: Control Valve; Pilot; Relief
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 6.00
- Number of Ports: 2
from Spirax-Sarco
The DP17T and DP17TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request - see 'Optional extras'). They combine a temperature... [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 145.04
- Connection Description: Threaded (optional feature); BoltFlange; DN15LC, DN15, DN20, DN25, DN32, DN40 and DN50 screwed BSP (BS 21 parallel) or NPT (DN15 to 25 Only).
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 2400.00
- Valve Size: 0.31
- Number of Ports: 3
from Armstrong International
The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv,... [See More]
- Valve Type: Control Valve; Pilot; Relief
- Maximum Pressure: 15.00 to 450.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Spirax-Sarco
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve... [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 246.56
- Connection Description: Threaded (optional feature); BoltFlange; DN15LC - Low Capacity Version, DN15, DN20, DN25, DN32, DN40 and DN50 Screwed BSP (BS 21 parallel) or NPT (DN15 to DN25 Only)
from Armstrong International
A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and... [See More]
- Valve Type: Control Valve; Pilot; Relief
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Spirax-Sarco
The DP27T and DP27TE are combined pressure / temperature control valves for use on steam applications. They are designed to be used in conjunction with a 2 m length of capillary which is available separately (other lengths are available on request. They combine a temperature and pressure pilot valve... [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 145.04
- Connection Description: Threaded (optional feature); BoltFlange; DN15LC - Low Capacity Version, DN15, DN20, DN25, DN32, DN40 and DN50 Screwed BSP (BS 21 parallel) or NPT (DN15 to DN25 Only)
from Spirax-Sarco
The DP143, DP143G and DP143H pilot operated pressure reducing valves have been manufactured using cast steel. [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 246.56 to 348.09
- Connection Description: BoltFlange; DN15LC - Low Capacity Version, DN15, DN20, DN25, DN32, DN40, DN50 and DN80
from Spirax-Sarco
Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam or compressed air applications. [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 246.56
- Connection Description: BoltFlange; DN15LC - Low Capacity Version, DN15, DN20, DN25, DN32, DN40 and DN50
from Spirax-Sarco
Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam applications. It incorporates an electrical solenoid valve in the pipe assembly allowing remote closure by means of a switching or timer device. [See More]
- Valve Type: Control Valve; Pilot
- Number of Ports: 2
- Maximum Pressure: 145.04
- Connection Description: BoltFlange; DN15LC - Low Capacity Version, DN15, DN20, DN25, DN32, DN40 and DN50