Diverter Valves Steam Valves

32 Results
3-Way Diverting/Mixing Globe Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]

  • Valve Type: Globe; Control Valve; Directional; Diverter; Mixing
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 350.00
  • Valve Size: 0.50
  • Number of Ports: 3
3-Way Diverting/Mixing Globe Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics. 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage can be reduced due... [See More]

  • Valve Type: Globe; Control Valve; Directional; Diverter; Mixing
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 250.00
  • Valve Size: 1.00
  • Number of Ports: 3
Pneumatic Diverting Type Control Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]

  • Valve Type: Globe; Control Valve; Diverter
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Mixing
  • Maximum Pressure: 250.00
  • Valve Size: 2.00
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.59
  • Number of Ports: 3
Plug Valves -- 1"037PJ-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]

  • Valve Type: Plug; Diverter; Sanitary (optional feature)
  • Maximum Pressure: 285.00
  • Valve Size: 1.00
  • Number of Ports: 3
Three Way Bypass Valves
from Schutte & Koerting

Three-Way Valves provide a convenient, economical means of diverting flow from one pipeline to another. They are often used in bypass arrangements in steam generating plants and process applications where they can save users thousands of dollars by eliminating conventional gate valves, bypass... [See More]

  • Valve Type: Diverter
  • Actuation: Manual; Mechanical
  • Maximum Pressure: 300.00 to 2500.00
  • Agency: ANSI; API; ASME
Electronic Globe Valve -- GFD3A-160
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Valve Type: Globe; Diverter
  • Maximum Pressure: 150.00
  • Valve Size: 4.00
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.79
  • Number of Ports: 3
Plug Valves -- 1/2" 037-Class 150 3-Way Flanged
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Valve Type: Plug; Diverter; Sanitary (optional feature)
  • Maximum Pressure: 300.00
  • Valve Size: 0.50
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.98
  • Number of Ports: 3
Plug Valves -- 1/2" 037XP-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Valve Type: Plug; Diverter; Sanitary (optional feature)
  • Maximum Pressure: 285.00
  • Valve Size: 0.50
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.26
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.57
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.97
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.56
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 80 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 3.15
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.39
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VFK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.59
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VFK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.79
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VFK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.98
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VFK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.26
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VFK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.57
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VFK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.97
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.39
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VSV-F 100 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 3.94
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VSV-F 125 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 4.92
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VSV-F 150 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 5.91
  • Number of Ports: 3
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Diverter; Metering; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 1450.38
  • Valve Size: 0.59
  • Number of Ports: 3
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Valve Type: Injection; Solenoid; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Number of Ports: 3
  • Valve Size: 0.47
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.