Manual / Hand Steam Valves

133 Results
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Actuation: Manual
  • Valve Type: Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Carbon Steel In-Line Valve -- V6C Series
from DynaQuip Controls

V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature... [See More]

  • Actuation: Manual; Automation available
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 4.00
  • Number of Ports: 2
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Actuation: Manual
  • Connection Description: Butt Weld
  • Valve Size: 4.00 to 36.00
  • Valve Type: Gate
Solenoid Valves -- 439183 [058796 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 058796 Solenoid Valve [See More]

  • Actuation: Manual
  • Maximum Pressure: 58.02
  • Valve Size: 0.25
  • Number of Ports: 2
Stainless Steel Valve -- V5S Series
from DynaQuip Controls

V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes... [See More]

  • Actuation: Manual
  • Maximum Pressure: 125.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
V Series Metal Seated Ball Valves -- V1-1: 1/4-4, 900-4500#
from ValvTechnologies, Inc.

Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]

  • Actuation: Manual
  • Valve Type: Ball
  • Connection Description: Threaded; Butt Weld; Socket Weld
  • Agency: ANSI; ASME; ASME / ANSI Class 900-4500
Solenoid Valves -- 439199 [023897 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 023897 Solenoid Valve [See More]

  • Actuation: Manual
  • Maximum Pressure: 174.05
  • Valve Size: 0.25
  • Number of Ports: 2
V Series Metal Seated Ball Valves -- V1-2: 1/2-36, 150-600#
from ValvTechnologies, Inc.

Get outstanding flexibility and reliability in the lower pressure class rage. ValvTechnologies V1-2 flanged valves come in more sizes - you can put superior performance and long life where they are needed, in virtually any cast or forged material. Specify them with special end connections. Order... [See More]

  • Actuation: Manual
  • Valve Type: Ball
  • Connection Description: BoltFlange
  • Agency: ANSI; ASME; ASME / ANSI Class 150 – 600
Solenoid Valves -- 439212 [089404 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 089404 Solenoid Valve [See More]

  • Actuation: Manual
  • Maximum Pressure: 58.02
  • Valve Size: 0.50
  • Number of Ports: 2
V Series Metal Seated Ball Valves -- V1-3: 1/2-2, 150-600#
from ValvTechnologies, Inc.

ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]

  • Actuation: Manual
  • Valve Type: Ball
  • Connection Description: Butt Weld; Socket Weld
  • Agency: ANSI; ASME; ASME / ANSI Class 150 – 600
Solenoid Valves -- 440931 [053188 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 053188 Solenoid Valve [See More]

  • Actuation: Manual
  • Maximum Pressure: 174.05
  • Valve Size: 0.25
  • Number of Ports: 2
V Series Metal Seated Ball Valves -- V1-4: 4-36, 900-4500#
from ValvTechnologies, Inc.

ValvTechnologies' V1-4 severe service metal seated ball valve extends our core design concepts to large diameter and higher pressure applications and is the result of the evolution of the latest in manufacturing techniques and hard coating technologies expanding of all of the features and benefits... [See More]

  • Actuation: Manual
  • Valve Type: Ball
  • Connection Description: BoltFlange
  • Agency: ANSI; ASME; ASME / ANSI Class 900 – 4500
Solenoid Valves -- 440947 [076551 from Burkert Fluid Control Systems]
from RS Components, Ltd.

Burkert 076551 Solenoid Valve [See More]

  • Actuation: Manual
  • Maximum Pressure: 174.05
  • Valve Size: 0.50
  • Number of Ports: 2
V Series Metal Seated Ball Valves -- V1-R: 5/8” – 4”
from ValvTechnologies, Inc.

ValvTechnologies V Series valves are engineered to be leak-free and have a position-seated design, ensuring optimal flow while reducing overall cost of ownership. The new V1-R valve has a 4-piece assembly that allows for removal of the valve body and end cap, while the end connections remain... [See More]

  • Actuation: Manual
  • Valve Type: Ball
  • Connection Description: Butt Weld; Socket Weld
  • Agency: ANSI; ASME; ASME / ANSI Class 3100
Solenoid Valves -- 4787357 [126187 from Burkert Fluid Control Systems]
from RS Components, Ltd.

1/8in 2/2 water &stem solenoidvalve,24Vdc [See More]

  • Actuation: Manual
  • Maximum Pressure: 87.02
  • Valve Size: 0.12
  • Number of Ports: 2
Solenoid Valves -- 8734714
from RS Components, Ltd.

VX2, 2 Port Solenoid Valve, N/C, 230VAC [See More]

  • Actuation: Manual
  • Maximum Pressure: 145.04
  • Valve Size: 0.25
  • Number of Ports: 2
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 8702.26
  • Valve Size: 1.97 to 31.50
  • Number of Ports: 2
Automation Ball Valve -- M40S ISO
from Spirax-Sarco

The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve is supplied without a handle... [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3125-26
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Actuation: Manual
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.12
  • Number of Ports: 3
2-Piece SS Ball Valve -- MS-2P Series
from BI-TORQ® Valve Automation

Manual 2-Piece Stainless Steel Ball Valve. Features. Full port SS ball valve. 1/4" through 3" sizes. Blow-out proof stem. RTFE seats and TFE seals. Spring loaded belleville washers. 1000 PSI, 450 °F maximum CWP, 366 °F steam. Adjustable stem packing. ISO mounting pad for direct mount... [See More]

  • Actuation: Manual
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 3.00
  • Number of Ports: 2
Ball Valve for Steam Service -- Model 1"-W50
from Sharpe Valves

Weld in line without disassembly, gear operator, consult for bigger sizes [See More]

  • Actuation: Manual
  • Maximum Pressure: 500.00
  • Valve Size: 1.00
  • Number of Ports: 2
Three Way Bypass Valves
from Schutte & Koerting

Three-Way Valves provide a convenient, economical means of diverting flow from one pipeline to another. They are often used in bypass arrangements in steam generating plants and process applications where they can save users thousands of dollars by eliminating conventional gate valves, bypass... [See More]

  • Actuation: Manual; Mechanical
  • Valve Type: Diverter
  • Maximum Pressure: 300.00 to 2500.00
  • Agency: ANSI; API; ASME
Expansion Valves
from General Pump

Expansion Valve. Features. Replaces a burst disc and can be used repeatedly. To be used on or after the coil to prevent the coil from over-heating to a point of steam explosion. Valve will stay open until the water/pump is turned off, then will reset. Designed and manufactured in the USA [See More]

  • Actuation: Manual
  • Maximum Pressure: 6000.00
  • Valve Size: 0.38 to 0.50
  • Number of Ports: 1
Steam Trap Test Valve -- 1/2" WSTTV
from Watson McDaniel Company

The WSTTV Steam Trap Test Valve offers simple, immediate, and visible diagnosis of any steam trap. Turning a single handle will instantly provide steam trap operational data. With the WSTTV Steam Trap Test Valve installed downstream of the trap and in the open position, steam trap discharges... [See More]

  • Actuation: Manual
  • Maximum Pressure: 300.00
  • Valve Size: 0.50
  • Number of Ports: 3
Back Pressure Valve -- GP-2000R
from Armstrong International

The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant upstream pressure. This... [See More]

  • Actuation: Manual; Electric (optional feature); Pilot
  • Maximum Pressure: 200.00
  • Valve Size: 0.50 to 6.00
  • Number of Ports: 2
Change-over-Valves -- Class - 150, 1500
from Curtiss-Wright, Valve Group

Change-over-Valve with flushed superlong bellows and emergency gland or with stuffing box seal. Switch-over valve or in combination with safety valves for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc. Curtiss-Wright change over valves are... [See More]

  • Actuation: Manual
  • Valve Size: 0.50 to 20.00
2-Way Industrial Ball Valves -- BV Series
from Bray Commercial

The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with Stainless Steel bodies,... [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 150.00 to 1000.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Ball Valves -- 1" 911-Class 150 Full Port
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 275.00
  • Valve Size: 1.00
  • Number of Ports: 2
Union Bonnet Valve -- V16A F-2N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 648 ℃ (1200 ℉). SS316 and Alloys. Stem seal below actuating threads. Non-rotating globe pattern stem tip. DK-LOK OD 1/4 - OD 1 inch. Pipe thread 1/8 -1 inch. Pipe socket weld 1/4 - 1/2 inch [See More]

  • Actuation: Manual
  • Maximum Pressure: 6000.00
  • Valve Size: 0.16
  • Number of Ports: 2
Manual Ball Valve -- 282 Series
from Assured Automation

Description: The 282 series manual ball valves are full port, brass, manual ball valves. They are available with NPT Female, NPT Male x Female, and Solder end connections. Four different manual handle styles are offered. Features & Benefits: • Full Port for unobstructed flow. •... [See More]

  • Actuation: Manual
  • Maximum Pressure: 600.00
  • Valve Size: 0.25 to 4.00
  • Number of Ports: 2
Steam Powered Valves (SPV ) -- Pressure Class 600-4500
from Cooper Valves

The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100 °F, used in clean steam services. The SPV is typically installed in vents and drains where unidirectional flow is preferred although the valve will properly seat in bi-directional applications. [See More]

  • Actuation: Manual
  • Maximum Pressure: 1480.00 to 11110.00
  • Valve Size: 0.50 to 2.00
  • Connection Description: Butt Weld; Socket Weld; SW BW HUB
Bronze Gate Valves
from NIBCO INC.

Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make... [See More]

  • Actuation: Manual
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 4.00
  • Connection Description: Threaded
Cast Gate Valve -- SICCA 150-600 GTC
from KSB AG

Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 1508.39
  • Valve Size: 1.97 to 23.62
  • Number of Ports: 2
Automation Ball Valve DN¼" to DN2½" -- M10Si ISO
from Spirax-Sarco

The M10Si ISO Automation three-piece body ball valve has ISO mounting as standard. It is designed for use as an automated isolating valve, not a control valve, on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and pressures. The... [See More]

  • Actuation: Manual
  • Maximum Pressure: 1450.38
  • Valve Size: 0.25 to 2.50
  • Number of Ports: 2
3-Way Spool Valve - Foot Pedal & Treadle Operated -- F-3250-25
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Actuation: Manual
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
3-Way Flanged SS Ball Valve -- MS-3WF Series
from BI-TORQ® Valve Automation

Manual 3-Way Flanged Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 4" 150# ANSI flanged ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. Ideal for mixing and industrial applications [See More]

  • Actuation: Manual
  • Maximum Pressure: 275.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 3
High Purity Tube Full Port Ball Valve -- Model 1"-66
from Sharpe Valves

High cycle stem packing, integral mounting pad. 3-A approved [See More]

  • Actuation: Manual
  • Maximum Pressure: 1480.00
  • Valve Size: 1.00
  • Number of Ports: 2
Throttle Trip Valves
from Schutte & Koerting

Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main steam line serving a large, high-pressure turbine... [See More]

  • Actuation: Manual; Mechanical
  • Valve Type: Control Valve; Shut Off
  • Maximum Pressure: 150.00 to 1500.00
  • Agency: ANSI; API; ASME
Steam Valve -- Y29092008
from General Pump

Steam Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial... [See More]

  • Actuation: Manual
  • Maximum Pressure: 4050.00
  • Valve Size: 0.25
  • Number of Ports: 3
Control Valves Python™ - 1100 Series -- Control Valve NPT
from Armstrong International

When accurate control is desired from your steam or water applications, the Armstrong Python ® 1100 Series Control Valve will squeeze every bit of performance out of your system and deliver precise control. With a wide range of materials, s [See More]

  • Actuation: Manual; Mechanical; ElectroPneumatic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Gate Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]

  • Actuation: Manual; Mechanical; Electric; Pneumatic (optional feature)
  • Connection Description: Threaded; BoltFlange; Socket Weld
  • Valve Size: 0.50 to 30.00
  • Valve Type: Gate
2-Way Soft Touch 2 Ball Valves -- ST2 Series
from Bray Commercial

The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284 ˚F (140 ˚C) and... [See More]

  • Actuation: Manual
  • Maximum Pressure: 580.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Butterfly Valves -- 2" 8xx Wafer/Lug-150/285 Fire Tested
from XOMOX (A Crane Co. Company)

XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Number of Ports: 2
  • Valve Size: 2.00
  • Connection Description: BoltFlange; Class 150 Flanged Connection
Stainless Steel Ball Valve -- 21 Series
from Assured Automation

Description: The 21 series manual ball valves are full port, 316 stainless steel, NPT threaded manual ball valves. They are equipped with a manual handle with a locking device. Features & Benefits. • Silicone Free. • Full Port for unobstructed flow. • Investment cast 2-piece body. [See More]

  • Actuation: Manual
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 2.00
  • Number of Ports: 2
Carbon Steel Ball Valves
from NIBCO INC.

Carbon Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400 °F, Conventional port,... [See More]

  • Actuation: Manual
  • Maximum Pressure: 2000.00
  • Valve Size: 0.25 to 12.00
  • Number of Ports: 2
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 6367.16
  • Valve Size: 1.97 to 15.75
  • Number of Ports: 2
Ball Valve DN¼" to DN2½" -- M15 ISO
from Spirax-Sarco

The M15 ISO three-piece body ball valve has ISO mounting and metal seats as standard. This makes it suitable for working with fluids that contain solids in suspension. It can be used on flow control applications that use steam and other industrial fluids for services ranging from vacuum to the... [See More]

  • Actuation: Manual
  • Maximum Pressure: 304.58
  • Valve Size: 0.25 to 2.00
  • Number of Ports: 2
3-Way Spool Valve - Foot Pedal & Treadle Operated -- T-3125-27
from Cylinders & Valves, Inc.

Foot Pedal & Treadle Operated [See More]

  • Actuation: Manual
  • Maximum Pressure: 0.00 to 200.00
  • Valve Size: 0.12
  • Number of Ports: 3
3-Way Full Port SS Ball Valve -- MS-3W Series
from BI-TORQ® Valve Automation

Manual 3-Way Full Port Stainless Steel Ball Valve. Features. Full port 3-way SS ball valve. 1/2" through 2" NPT or SW ends. L-port and T-port design. 4-seat design for high cycle applications. ISO 5211 mounting pad for direct mount actuation. 1000 PSI pressure rating. Ideal for mixing applications [See More]

  • Actuation: Manual
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 3
Instrumentation Tube Ball Valve -- Model 1/4"-86
from Sharpe Valves

Variety of end connections and purge ports, floating ball design [See More]

  • Actuation: Manual
  • Maximum Pressure: 3000.00
  • Valve Size: 0.25
  • Number of Ports: 2
Pressure Reducing Valve -- GD-2000K
from Armstrong International

The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel... [See More]

  • Actuation: Manual
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Globe Valves -- Class - 150, 300, 900, 1500, 2500, 4500
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright globe valves are supplied through their Phonix or... [See More]

  • Actuation: Manual; Pneumatic (optional feature)
  • Valve Type: Globe
  • Valve Size: 0.25 to 20.00
Butterfly Valves -- 2" XLD11 Wafer-Class 150 Lined Butterfly
from XOMOX (A Crane Co. Company)

CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX ® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering!. Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator safety as it... [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Number of Ports: 2
Cast Iron Gate Valves
from NIBCO INC.

Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional shutoff valves for commercial and... [See More]

  • Actuation: Manual
  • Maximum Pressure: 175.00 to 350.00
  • Valve Size: 2.00 to 24.00
  • Valve Type: Gate; Shut Off
Cast Globe Valve -- SICCA 150-600 GLC
from KSB AG

Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 1508.39
  • Valve Size: 1.97 to 9.84
  • Number of Ports: 2
Ball Valve - Firesafe -- M40F ISO
from Spirax-Sarco

The M40F ISO is a reduced bore ball valve, with a single piece body, having ISO mounting and firesafe design as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2
3-Way Spool Valve - Hand Lever -- H-3125-1
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Actuation: Manual
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
3-Way Sanitary Ball Valve -- MS-3WTC Series
from BI-TORQ® Valve Automation

Stainless Steel Clamp End 3-Way Sanitary Valve. Features. Full port SS sanitary clamp end 3-way multi-port ball valve. 1" through 4" sizes. Cavity filled seats available. L-port and T-port designs. ISO 5211 direct mounting pad for easy installation. Self-adjusting stem packing. Optional padlock... [See More]

  • Actuation: Manual
  • Maximum Pressure: 1000.00
  • Valve Size: 1.00 to 4.00
  • Number of Ports: 3
Metal Seated Ball Valve -- Model 1/2"-M50
from Sharpe Valves

Resistance to erosion, abrasion, corrosion, and high temp [See More]

  • Actuation: Manual
  • Maximum Pressure: 1150.00
  • Valve Size: 0.50
  • Number of Ports: 2
Pressure Reducing Valve -- GD-30
from Armstrong International

The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers,... [See More]

  • Actuation: Manual
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Plug Valves -- 1 "166SW - Class 150 2-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 285.00
  • Valve Size: 1.00
  • Number of Ports: 2
High Performance Butterfly Valves
from NIBCO INC.

High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also... [See More]

  • Actuation: Manual
  • Maximum Pressure: 285.00 to 740.00
  • Valve Size: 2.50 to 24.00
  • Connection Description: Lug
Cast Y-pattern Globe Valve -- SICCA 900-2500 GLC
from KSB AG

Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 6367.16
  • Valve Size: 1.97 to 7.87
  • Number of Ports: 2
Ball Valve -- M45 ISO
from Spirax-Sarco

The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications. The valve has an ISO mounting making it easy and safe to automate [See More]

  • Actuation: Manual
  • Maximum Pressure: 304.58
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2
3-Way Spool Valve - Hand Lever -- H-3125-2
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Actuation: Manual
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
3-Way SS Ball Valve -- IS-3W Series
from BI-TORQ® Valve Automation

Features. Full port 3-way NPT 316SS ball valve. 1/2" through 2". ISO mounting pad for direct mount automation. RTFE seats and seals. L-port or T-port configurations. Ideal for mixing, food and chemical applications. 4-seat design for high cycling. NPT or socket weld ends (clamp ends also available... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 3
Pressure Reducing Valve -- GD-45
from Armstrong International

The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds,... [See More]

  • Actuation: Manual
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 1.00
  • Number of Ports: 2
Plug Valves -- 1" 031-Class 150 Lined 3-Way
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 289.00
  • Valve Size: 1.00
  • Number of Ports: 3
Stainless Steel Ball Valves
from NIBCO INC.

Stainless Steel Ball Valves for use in industrial process and general utility applications. Chemical, Petrochemical, Steam, Gas, Water and other general utility services. Valve pressure rating 2000 psi 138 bar non-shock cold working pressure, Max temperature rating 400 °F, Conventional port,... [See More]

  • Actuation: Manual
  • Maximum Pressure: 2000.00
  • Valve Size: 0.25 to 12.00
  • Number of Ports: 2
Centered Disc Butterfly Valve -- ISORIA
from KSB AG

Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 145.04
  • Valve Size: 1.57 to 39.37
  • Number of Ports: 2
Ball Valve DN¼" to 2½" -- M10V
from Spirax-Sarco

The M10V three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and welded versions only). It can be used with the majority of industrial fluids. [See More]

  • Actuation: Manual
  • Maximum Pressure: 1015.26
  • Valve Size: 0.25 to 2.50
  • Number of Ports: 2
3-Way Spool Valve - Hand Lever -- H-3125-3
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Actuation: Manual
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Fire Safe NPT Valve -- FS/FW Series
from BI-TORQ® Valve Automation

SS API607 FIRE SAFE BALL VALVES. High performance fire safe 3-piece ball valve. Valve Features. Full port SS fire safe ball valve. 1/2" through 2" sizes. Designed and tested to API607 4th Edition. 2000 PSI pressure rated. High cycle live loaded stem packing. RTFE seats and graphoil body seals. [See More]

  • Actuation: Manual
  • Maximum Pressure: 2000.00
  • Valve Size: 0.25 to 2.00
  • Number of Ports: 2
Pressure Reducing Valve -- GD-6N
from Armstrong International

The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 1.00
  • Number of Ports: 2
Plug Valves -- 1"0337PJ-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 740.00
  • Valve Size: 1.00
  • Number of Ports: 3
Die-forged Gate Valve -- SICCA 800-1500 GTF
from KSB AG

Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]

  • Actuation: Manual
  • Maximum Pressure: 3829.00
  • Valve Size: 0.59 to 1.97
  • Number of Ports: 2
Ball Valve DN¼" to DN2" -- M10HP
from Spirax-Sarco

The M10HP is a three piece body ball valve designed specially for manual isolation of high pressure gas service. The design includes floating ball and blow-out proof stem. Servicing can be achieved without removing the ball valve from the pipeline. As a main feature, the M10HP has a special AISI... [See More]

  • Actuation: Manual
  • Maximum Pressure: 4351.13
  • Valve Size: 0.25 to 2.00
  • Number of Ports: 2
3-Way Spool Valve - Hand Lever -- H-3125-7
from Cylinders & Valves, Inc.

Hand Lever [See More]

  • Actuation: Manual
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.12
  • Number of Ports: 3
Flanged Ball Valve -- IS-2PF Series
from BI-TORQ® Valve Automation

Features. Full port 150# ANSI flanged SS ball valve. 1/2" through 4". ISO mounting pad. ANSI flanged ends. RTFE seats, TFE seals. Belleville washers and adjustable stem packing for high cycle applications. TFE seats, TFE body seals. Optional API607 fire safe design [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 275.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Pressure Reducing Valve -- GP-1000
from Armstrong International

The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]

  • Actuation: Manual; Pilot
  • Maximum Pressure: 15.00 to 250.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Plug Valves -- 1/2" 03367XP-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 740.00
  • Valve Size: 0.50
  • Number of Ports: 3
Die-forged Globe Valve -- SICCA 800-2500 GLF
from KSB AG

Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]

  • Actuation: Manual
  • Maximum Pressure: 6367.16
  • Valve Size: 0.59 to 1.97
  • Number of Ports: 2
Ball Valve DN¼" to DN2½" -- M10Hi ISO
from Spirax-Sarco

The M10Hi ISO three-piece body ball valve has a lockable handle and ISO mounting as standard and features a special ball, which has received a surface hardening. It can be used on applications that use steam and other industrial fluids for services ranging from vacuum to the higher temperatures and... [See More]

  • Actuation: Manual
  • Maximum Pressure: 899.23
  • Valve Size: 0.25 to 2.50
  • Number of Ports: 2
3-Way Spool Valve - Palm Button Operated -- B-3125-10
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Actuation: Manual
  • Number of Ports: 3
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Sanitary Ball Valve -- IS-3TC Series
from BI-TORQ® Valve Automation

Features. Full port 3-piece sanitary ball valve. 1/2" through 4". ISO mounting pad. Clamp ends. 240 grit polish. Cavity filled seats. Ideal for food, beverage and pharmaceutical applications. TFE seats, TFE body seals [See More]

  • Actuation: Manual; Electric; Pneumatic
  • Maximum Pressure: 1000.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Pressure Reducing Valve -- GP-2000
from Armstrong International

The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the... [See More]

  • Actuation: Manual; Electric (optional feature); Pilot
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 6.00
  • Number of Ports: 2
Plug Valves -- 1/2" 0337-Class 300 3-Way Flanged
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 740.00
  • Valve Size: 0.50
  • Number of Ports: 3
Double-offset Butterfly Valve -- DANAIS 150
from KSB AG

Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 362.59
  • Valve Size: 1.97 to 39.37
  • Number of Ports: 2
Ball Valve DN¼" to DN2½" -- M10S
from Spirax-Sarco

The M10S three-piece body ball valve has been designed for use as an isolating valve, not a control valve, and can be serviced without removal from the pipeline (screwed and welded versions only). It can be used with the majority of industrial fluids for services ranging from vacuum to the higher... [See More]

  • Actuation: Manual
  • Maximum Pressure: 1450.38
  • Valve Size: 0.25 to 2.50
  • Number of Ports: 2
3-Way Spool Valve - Palm Button Operated -- B-3125-11
from Cylinders & Valves, Inc.

Palm Button Operated [See More]

  • Actuation: Manual
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.12
  • Number of Ports: 3
Sanitary Ball Valve -- MS-3TC Series
from BI-TORQ® Valve Automation

Manual Sanitary Clamp End Ball Valve. Features. Full port SS sanitary clamp end ball valve. 1/2" through 4" sizes. 240 grit bore polish. Cavity-filled TFE seats to prevent product entrapment. Swing-out 3-piece design for easy maintenance. Polished clamp end. ISO 5211 mounting pad; direct mount... [See More]

  • Actuation: Manual
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25 to 4.00
  • Number of Ports: 2
Pressure Reducing Valve -- GP-2000K-1
from Armstrong International

A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and... [See More]

  • Actuation: Manual; Electric (optional feature); Pilot
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Plug Valves -- 1/2"036-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 300.00
  • Valve Size: 0.50
  • Number of Ports: 3
Double-offset Butterfly Valve -- DANAIS MTII Class 300
from KSB AG

Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]

  • Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 725.19
  • Valve Size: 1.97 to 23.62
  • Number of Ports: 2
Ball Valves DN15 to DN150 -- M21Fi ISO
from Spirax-Sarco

The M21Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]

  • Actuation: Manual
  • Maximum Pressure: 580.15
  • Valve Size: 0.59 to 5.91
  • Number of Ports: 2
4-Way Spool Valve - Foot Pedal Operated -- F-4125-25
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Pedal Operated, Spring Return [See More]

  • Actuation: Manual
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
SS 150# Flanged Ball Valve -- MS-2PF Series
from BI-TORQ® Valve Automation

Manual Stainless Steel 150# Flanged Ball Valve. Features. Full port SS 150# flanged ball valves. 1/2" through 4" sizes. Class 150# flanges designed to meet ANSI B16.34 standards. ISO mounting pad. RTFE seats and seals. Belleville washers and adjustable stem packing for high cycle applications. [See More]

  • Actuation: Manual
  • Maximum Pressure: 275.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Steam/Water Mixing Valve STEAMIX® Series -- 2030
from Armstrong International

STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended. for use in various washing machines, vessel filling, container. “top off, ” barrel washing and other similar applications. [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
  • Valve Size: 0.75
  • Number of Ports: 3
Flanged End Bellows-type Globe Valve -- BOA-H (JL1040)
from KSB AG

Design. Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel... [See More]

  • Actuation: Manual
  • Maximum Pressure: 232.06 to 362.59
  • Valve Size: 0.59 to 13.78
  • Number of Ports: 2
Ball Valves DN15 to DN150 -- M21Si ISO
from Spirax-Sarco

Both the M21Si and M21Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be used with the majo rity of industrial fluids, not control valves. [See More]

  • Actuation: Manual
  • Maximum Pressure: 580.15
  • Valve Size: 0.59 to 5.91
  • Number of Ports: 2
4-Way Spool Valve - Foot Pedal Operated -- F-4125-26
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Pedal Operated, Air Pilot Return [See More]

  • Actuation: Manual
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.12
  • Number of Ports: 4
Steam/Water Mixing Valve STEAMIX® Series -- 2031
from Armstrong International

Valve of brass/stainless steel (SS) construction. STEAMIX 2031 is supplied as standard with integral inlet. supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off control of both inlet supplies. Unit is supplied fully... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
  • Valve Size: 0.75
  • Number of Ports: 3
Flanged or Weld End Bellows-type Globe Valve -- BOA-H/HE/HV/HEV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 13.78
  • Number of Ports: 2
Ball Valves DN25 to DN150 -- M20S
from Spirax-Sarco

M20 is a reduced bore ball valve, with a single piece body. It has been designed for use as an isolating valve, not a control valve which can be used with the majority of industrial fluids. The M20 is antistatic and firesafe as standard. [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2
4-Way Spool Valve - Foot Treadle Operated -- T-4125-27
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Friction Position [See More]

  • Actuation: Manual
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Steam/Water Mixing Valve STEAMIX® Series -- 2032
from Armstrong International

STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction with optional. nickel-plated finish (VES). STEAMIX 2032 is supplied as standard. with integral inlet supply risers comprising. 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
  • Valve Size: 0.75
  • Number of Ports: 3
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLB/ZXSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Forged Stainless Steel Ball Valve for Sanitary Applications -- M70i ISO
from Spirax-Sarco

The M70i forged 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve, not a control valve on clean steam and other high purity and aseptic processes where bacteria and media deposits can put... [See More]

  • Actuation: Manual
  • Maximum Pressure: 899.23
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
4-Way Spool Valve - Foot Treadle Operated -- T-4125-28
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Detent (3) Position [See More]

  • Actuation: Manual
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Steam/Water Mixing Valve STEAMIX® Series -- 2033
from Armstrong International

STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply. risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
  • Valve Size: 0.75
  • Number of Ports: 3
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLBV/ZXSBV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Actuation: Manual
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Full Bore Ball Valve API 6D -- M33V ISO
from Spirax-Sarco

Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in the OPC refinery sites. The... [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 1.97 to 7.87
  • Number of Ports: 2
4-Way Spool Valve - Foot Treadle Operated -- T-4125-29
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Spring Centered, All Ports Blocked in Neutral [See More]

  • Actuation: Manual
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZYLB/ZYSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]

  • Actuation: Manual
  • Maximum Pressure: 580.15
  • Valve Size: 0.59 to 11.81
  • Number of Ports: 2
Full Bore Ball Valve DN50 to DN200 DIN PN16 (F1 and F4) -- M31S ISO
from Spirax-Sarco

The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range. The M31S ISO... [See More]

  • Actuation: Manual
  • Maximum Pressure: 232.06
  • Valve Size: 1.97 to 7.87
  • Number of Ports: 2
4-Way Spool Valve - Foot Treadle Operated -- T-4125-30
from Cylinders & Valves, Inc.

4-Way Spool Valves - Foot Treadle Operated, Spring Centered, Pressure Port Blocked; Cylinder Ports exhaust in Neutral [See More]

  • Actuation: Manual
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Flanged or Weld End Gate Valve -- AKG-A/AKGS-A
from KSB AG

Design. Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 2320.60
  • Valve Size: 3.15 to 11.81
  • Number of Ports: 2
Full Bore Ball Valve DN50 to DN200 DIN PN16 (F1 and F4) -- M31V ISO
from Spirax-Sarco

The M31V ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other fluids within its operating range. The M31V ISO... [See More]

  • Actuation: Manual
  • Maximum Pressure: 232.06
  • Valve Size: 1.97 to 7.87
  • Number of Ports: 2
4-Way Spool Valve - Hand Lever -- H-4125-1
from Cylinders & Valves, Inc.

4-Way Spool Valves - Hand Lever [See More]

  • Actuation: Manual
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Flanged or Weld End Gate Valve -- STAAL 100 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 1450.38
  • Valve Size: 1.97 to 19.69
  • Number of Ports: 2
Isolating Valve -- F50C
from Spirax-Sarco

The F50C is a needle type isolating valve designed for primary isolation in flowmetering applications with steam and other industrial fluids. No spares are available. [See More]

  • Actuation: Manual
  • Number of Ports: 2
  • Valve Size: 0.50
  • Connection Description: Threaded; 1/2" screwed NPT
4-Way Spool Valve - Palm Button Operated -- B-4125-11
from Cylinders & Valves, Inc.

4-Way Spool Valves - Palm Button Operated, Air Pilot Return [See More]

  • Actuation: Manual
  • Maximum Pressure: 50.00 to 200.00
  • Valve Size: 0.12
  • Number of Ports: 4
Flanged or Weld End Gate Valve -- STAAL 40 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications. In industrial plants, power stations, process engineering... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 580.15
  • Valve Size: 1.97 to 31.50
  • Number of Ports: 2
Piston Valve -- RO31
from Spirax-Sarco

The RP valve is a piston isolation valve with a carbon steel body / bonnet and stainless steel internals. It can be used on steam, condensate and other liquid sytems. [See More]

  • Actuation: Manual
  • Maximum Pressure: 1972.51
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
4-Way Spool Valve - Palm Button Operated -- B-4250-10
from Cylinders & Valves, Inc.

4-Way Spool Valves - Palm Button Operated, Spring Return [See More]

  • Actuation: Manual
  • Number of Ports: 4
  • Maximum Pressure: 0.00 to 200.00
  • Valve Type: Spool; Control Valve
Flanged or Weld End Globe Valve -- NORI 160 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]

  • Actuation: Manual
  • Maximum Pressure: 2320.60
  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
Reduced Bore Ball Valve -- M40 ISO
from Spirax-Sarco

The M40 ISO is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2
Flanged or Weld End Globe Valve -- NORI 40 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Actuation: Manual
  • Maximum Pressure: 580.15
  • Valve Size: 0.39 to 15.75
  • Number of Ports: 2
Reduced Bore Ball Valve -- M40Fi ISO
from Spirax-Sarco

The M40Fi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. It is designed to be an isolating valve, which can be used with the majority of industrial fluids, not a control valve. [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2
Start and Stop Control Valve -- ZJSVA/ZXSVA
from KSB AG

Design. Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential pressures. Applications. In industrial plants, power stations, process engineering and shipbuilding. [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 8702.26
  • Valve Size: 2.56 to 9.84
  • Number of Ports: 2
Reduced Bore Ball Valve -- M40Hi ISO
from Spirax-Sarco

The M40Hi is a reduced bore ball valve, with a single piece body, having ISO mounting as standard. As a main feature the valve has a special ball which has received a surface hardening and also benefits from having reinforced PEEK seats. The M40Hi can be used on applications that use steam and other... [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2
Weld End Globe Valve -- ZXNVB
from KSB AG

Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data. Actuator options available ex works. No. Body design. Straight... [See More]

  • Actuation: Manual
  • Maximum Pressure: 2509.15
  • Valve Size: 0.16 to 0.98
  • Number of Ports: 2
Reduced Bore Ball Valve -- M40Si ISO
from Spirax-Sarco

Both the M40Si and M40Vi are reduced bore ball valves, with a single piece body, having ISO mounting as standard. They are designed to be isolating valves, which can be used with the majority of industrial fluids, not control valves. [See More]

  • Actuation: Manual
  • Maximum Pressure: 739.69
  • Valve Size: 0.98 to 5.91
  • Number of Ports: 2