Metal Seated Steam Valves

83 Results
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Valve Size: 4.00 to 36.00
  • Valve Type: Gate
  • Connection Description: Butt Weld
  • Actuation: Manual
Flanged Abrasive Service Control Valves -- DFT® Ultra-Trol®
from DFT Inc.

The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]

  • Valve Size: 0.25 to 10.00
  • Number of Ports: 1
  • Maximum Pressure: 6170.00
  • Connection Description: BoltFlange; Face Seal; ANSI RF/FTJ
V Series Metal Seated Ball Valves -- V1-1: 1/4-4, 900-4500#
from ValvTechnologies, Inc.

Primarily used in severe service applications, V1-1 valves are manufactured to each customer's unique specifications. The flagship of the ValvTechnologies' product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design includes integral... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld
  • Actuation: Manual
  • Valve Type: Ball
  • Agency: ANSI; ASME; ASME / ANSI Class 900-4500
Flanged Spring Assisted Check Valves -- DFT® DLC®
from DFT Inc.

The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]

  • Valve Size: 0.50 to 3.00
  • Number of Ports: 1
  • Maximum Pressure: 720.00
  • Connection Description: BoltFlange; Face Seal; ANSI B16.10, ANSI RF
V Series Metal Seated Ball Valves -- V1-2: 1/2-36, 150-600#
from ValvTechnologies, Inc.

Get outstanding flexibility and reliability in the lower pressure class rage. ValvTechnologies V1-2 flanged valves come in more sizes - you can put superior performance and long life where they are needed, in virtually any cast or forged material. Specify them with special end connections. Order... [See More]

  • Connection Description: BoltFlange
  • Actuation: Manual
  • Valve Type: Ball
  • Agency: ANSI; ASME; ASME / ANSI Class 150 – 600
Insert Wafer Check Valves -- DFT® FBC™
from DFT Inc.

The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]

  • Valve Size: 1.00 to 4.00
  • Number of Ports: 1
  • Maximum Pressure: 720.00
  • Connection Description: BoltFlange; Face Seal; ANSI RF
V Series Metal Seated Ball Valves -- V1-3: 1/2-2, 150-600#
from ValvTechnologies, Inc.

ValvTechnologies' investment cast version of the V1-1 severe service isolation valves pay off in low-pressure drain applications with the elimination the typical high-maintenance linear valves and allows the customer to take advantage of the benefits that come standard with the zero-leakage... [See More]

  • Connection Description: Butt Weld; Socket Weld
  • Actuation: Manual
  • Valve Type: Ball
  • Agency: ANSI; ASME; ASME / ANSI Class 150 – 600
Severe Service Control Valves -- DFT® HI-100™
from DFT Inc.

The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). [See More]

  • Valve Size: 0.25 to 10.00
  • Number of Ports: 1
  • Maximum Pressure: 10800.00
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal; ANSI RF/RTJ, BWE, SWE
V Series Metal Seated Ball Valves -- V1-4: 4-36, 900-4500#
from ValvTechnologies, Inc.

ValvTechnologies' V1-4 severe service metal seated ball valve extends our core design concepts to large diameter and higher pressure applications and is the result of the evolution of the latest in manufacturing techniques and hard coating technologies expanding of all of the features and benefits... [See More]

  • Connection Description: BoltFlange
  • Actuation: Manual
  • Valve Type: Ball
  • Agency: ANSI; ASME; ASME / ANSI Class 900 – 4500
Spring Assisted Sanitary Check Valves -- DFT® DSV™
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Valve Size: 0.50 to 3.00
  • Number of Ports: 1
  • Maximum Pressure: 108.00
  • Connection Description: Clamp Flange; Face Seal; Tri-Clamp
Spring Assisted Sanitary Check Valves -- DFT® DSV®
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Valve Size: 0.50 to 3.00
  • Number of Ports: 1
  • Maximum Pressure: 108.00
  • Connection Description: Clamp Flange; Face Seal; Tri-Clamp
Threaded In-Line Check Valves -- DFT® SCV®
from DFT Inc.

The DFT ® Model SCV ® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV ® provides tight shut-off and protects other equipment in the system from water... [See More]

  • Valve Size: 0.50 to 3.00
  • Number of Ports: 1
  • Maximum Pressure: 3600.00
  • Connection Description: Threaded; Butt Weld (optional feature); Socket Weld (optional feature); Face Seal; NPT & SWE
Wafer Check Valves -- DFT® ALC®
from DFT Inc.

The ALC ® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC ® is an easy to maintain check valve for... [See More]

  • Valve Size: 10.00 to 24.00
  • Number of Ports: 1
  • Maximum Pressure: 720.00
  • Connection Description: BoltFlange; Face Seal; Wafer RF/RTJ
Air Pilot -- A1
from Watson McDaniel Company

The “A ” Air Pilot is being used in conjunction with the PL2 Control Panel Board to regulate steam pressure. A small air regulator on the panel board can be adjusted to control the air pressure to the pilot. One gauge on the panel board measures air line pressure to the panel board and... [See More]

  • Connection Description: Threaded; 1/4" NPT Sensing Line Connection
  • Valve Type: Pilot
Universal High Pressure Valve -- U1C ( UN-10-0375)
from Check-All Valve Mfg. Co.

The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]

  • Valve Size: 0.38
  • Number of Ports: 2
  • Maximum Pressure: 10000.00
  • Connection Description: Threaded; Face Seal (optional feature); 3/8 NPT
Austenitic Stainless Steel Split Disc Check Valve -- SDCV4
from Spirax-Sarco

A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems,... [See More]

  • Valve Size: 1.97 to 11.81
  • Number of Ports: 2
  • Maximum Pressure: 710.68
  • Connection Description: Clamp Flange
Steam Powered Valves (SPV ) -- Pressure Class 600-4500
from Cooper Valves

The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100 °F, used in clean steam services. The SPV is typically installed in vents and drains where unidirectional flow is preferred although the valve will properly seat in bi-directional applications. [See More]

  • Valve Size: 0.50 to 2.00
  • Connection Description: Butt Weld; Socket Weld; SW BW HUB
  • Maximum Pressure: 1480.00 to 11110.00
  • Valve Type: Ball; Shut Off
Back Pressure Valve -- GP-2000R
from Armstrong International

The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant upstream pressure. This... [See More]

  • Valve Size: 0.50 to 6.00
  • Number of Ports: 2
  • Maximum Pressure: 200.00
  • Connection Description: Threaded; BoltFlange; (1/2-1-1/2,2)"NPT(2,2.5,3,4,6)"Flange
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Valve Size: 1.97 to 31.50
  • Number of Ports: 2
  • Maximum Pressure: 8702.26
  • Connection Description: Butt Weld
Metal Seated Ball Valve -- Model 1/2"-M50
from Sharpe Valves

Resistance to erosion, abrasion, corrosion, and high temp [See More]

  • Valve Size: 0.50
  • Number of Ports: 2
  • Maximum Pressure: 1150.00
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); NPT, CL150, CL300, CL600
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Size: 0.39
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 750.00
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Austenitic Stainless Steel Split Disc Check Valve -- SDCV8
from Spirax-Sarco

A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The... [See More]

  • Valve Size: 1.97 to 11.81
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: Clamp Flange
Pressure Reducing Valve -- GD-2000K
from Armstrong International

The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel... [See More]

  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
  • Maximum Pressure: 300.00
  • Connection Description: Threaded; BoltFlange; (1/2-1-1/2,2)"NPT(2,2.5,3,4,6)"Flange
Butt Weld End Line Blind Valve -- VTS
from KSB AG

Design. Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids... [See More]

  • Valve Size: 7.87 to 31.50
  • Number of Ports: 2
  • Maximum Pressure: 8702.26
  • Connection Description: Butt Weld
Cartridge Valve -- PCD-1 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 750.00
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Carbon Steel Split Disc Check Valve -- SDCV3
from Spirax-Sarco

A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and... [See More]

  • Valve Size: 1.97 to 11.81
  • Number of Ports: 2
  • Maximum Pressure: 739.69
  • Connection Description: Clamp Flange
Pressure Reducing Valve -- GD-30
from Armstrong International

The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers,... [See More]

  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
  • Maximum Pressure: 250.00
  • Connection Description: Threaded; (1/2", 3/4", 1", 1-1/2", 2") NPT OR BSPT
Cast Gate Valve -- SICCA 150-600 GTC
from KSB AG

Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]

  • Valve Size: 1.97 to 23.62
  • Number of Ports: 2
  • Maximum Pressure: 1508.39
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Cartridge Valve -- PCS-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Size: 0.39
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 750.00
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Carbon Steel Split Disc Check Valve -- SDCV7
from Spirax-Sarco

A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension... [See More]

  • Valve Size: 1.97 to 11.81
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: Clamp Flange
Pressure Reducing Valve -- GD-45
from Armstrong International

The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds,... [See More]

  • Valve Size: 0.50 to 1.00
  • Number of Ports: 2
  • Maximum Pressure: 300.00
  • Connection Description: Threaded; (1/2", 3/4", 1") NPT
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Valve Size: 1.97 to 15.75
  • Number of Ports: 2
  • Maximum Pressure: 6367.16
  • Connection Description: Butt Weld
Cartridge Valve -- PCS-1 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 750.00
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Disc Check Valve -- DCV1
from Spirax-Sarco

The DCV1 disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As... [See More]

  • Valve Size: 0.59 to 3.94
  • Number of Ports: 2
  • Maximum Pressure: 232.06
  • Connection Description: Clamp Flange
Pressure Reducing Valve -- GD-6N
from Armstrong International

The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]

  • Valve Size: 0.38 to 1.00
  • Number of Ports: 2
  • Maximum Pressure: 150.00
  • Connection Description: Threaded; (3/8", 1/2", 3/4" 1") NPT
Cast Globe Valve -- SICCA 150-600 GLC
from KSB AG

Design. Cast globe valve to BS 1873 with bolted bonnet. Outside screw and yoke. Rotating, rising stem. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to ASME B16.5/ASME B16.25 standards. [See More]

  • Valve Size: 1.97 to 9.84
  • Number of Ports: 2
  • Maximum Pressure: 1508.39
  • Connection Description: BoltFlange
Cartridge Valve -- PCS-3 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 3000.00
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Pressure Reducing Valve -- GP-1000
from Armstrong International

The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]

  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
  • Maximum Pressure: 15.00 to 250.00
  • Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
Cast Swing Check Valve -- SICCA 150-600 SCC
from KSB AG

Design. Cast swing check valve to BS 1868 with bolted cover. Internal hinge pin mounted design. Bigger sizes with anti-slam/dash pot arrangement (optional). With graphite gasket. Seating surfaces 13% Cr steel/stellite hard-faced. Pressure/temperature ratings to ASME B16.34. Flanged/butt weld ends to... [See More]

  • Valve Size: 1.97 to 23.62
  • Number of Ports: 2
  • Maximum Pressure: 1508.39
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Control Valve - Pressure Control -- 3-HPB-H 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 1740.45
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Pressure Reducing Valve -- GP-2000
from Armstrong International

The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the... [See More]

  • Valve Size: 0.50 to 6.00
  • Number of Ports: 2
  • Maximum Pressure: 300.00
  • Connection Description: Threaded; BoltFlange; (1/2-1-1/2,2)"NPT(2,2.5,3,4,6)"Flange
Cast Swing Check Valve -- SICCA 900-2500 SCC
from KSB AG

Design. Cast swing check valve to ASME B16.34. Pressure seal cover.Internal hinge pin mounted design. Stellite hard-faced seating surfaces, graphite gasket. Pressure/temperature ratings to ASME B16.34. Butt weldends to ASME B16.25 standard. Face-to-face length to ASME B16.10, valve testing in... [See More]

  • Valve Size: 1.97 to 15.75
  • Number of Ports: 2
  • Maximum Pressure: 6367.16
  • Connection Description: Butt Weld
Control Valve - Pressure Control -- 3-HPB-H 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 1.26
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 1740.45
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Pressure Reducing Valve -- GP-2000CS
from Armstrong International

The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv,... [See More]

  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
  • Maximum Pressure: 15.00 to 450.00
  • Connection Description: Threaded; BoltFlange; 0.5-2in NPT, 2-4in Flanged
Cast Y-pattern Globe Valve -- SICCA 900-2500 GLC
from KSB AG

Design. Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld ends to ASME... [See More]

  • Valve Size: 1.97 to 7.87
  • Number of Ports: 2
  • Maximum Pressure: 6367.16
  • Connection Description: Butt Weld
Control Valve - Pressure Control -- 3-HPB-N 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 1.26
  • Number of Ports: 2
  • Maximum Pressure: 14.50 to 232.06
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Pressure Reducing Valve -- GP-2000K-1
from Armstrong International

A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and... [See More]

  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
  • Maximum Pressure: 300.00
  • Connection Description: Threaded; (1/2", 3/4", 1", 1-1/4", 1-1/2", 2") NPT
Die-forged Gate Valve -- SICCA 800-1500 GTF
from KSB AG

Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]

  • Valve Size: 0.59 to 1.97
  • Number of Ports: 2
  • Maximum Pressure: 3829.00
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Control Valve - Pressure Control -- 3-HPB-S 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 928.24
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Steam/Water Mixing Valve STEAMIX® Series -- 2030
from Armstrong International

STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended. for use in various washing machines, vessel filling, container. “top off, ” barrel washing and other similar applications. [See More]

  • Valve Size: 0.75
  • Number of Ports: 3
  • Maximum Pressure: 150.00
  • Connection Description: Threaded; 3/4" NPT
Die-forged Globe Valve -- SICCA 800-2500 GLF
from KSB AG

Design. Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing. [See More]

  • Valve Size: 0.59 to 1.97
  • Number of Ports: 2
  • Maximum Pressure: 6367.16
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Control Valve - Pressure Control -- 3-HPB-S 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 1.26
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 928.24
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Steam/Water Mixing Valve STEAMIX® Series -- 2031
from Armstrong International

Valve of brass/stainless steel (SS) construction. STEAMIX 2031 is supplied as standard with integral inlet. supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off control of both inlet supplies. Unit is supplied fully... [See More]

  • Valve Size: 0.75
  • Number of Ports: 3
  • Maximum Pressure: 150.00
  • Connection Description: Threaded; 3/4" NPT
Die-forged Piston Type Lift Valve -- SICCA 800-2500 PCF
from KSB AG

Design. Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hard-faced. Graphite gasket. Pressure/temperature ratings to ASME B16.34. Line... [See More]

  • Valve Size: 0.59 to 1.97
  • Number of Ports: 2
  • Maximum Pressure: 6367.16
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Control Valve - Pressure Control -- HPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 0.31
  • Number of Ports: 2
  • Maximum Pressure: 145.04 to 2900.75
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Steam/Water Mixing Valve STEAMIX® Series -- 2032
from Armstrong International

STEAMIX 2032 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction with optional. nickel-plated finish (VES). STEAMIX 2032 is supplied as standard. with integral inlet supply risers comprising. 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge... [See More]

  • Valve Size: 0.75
  • Number of Ports: 3
  • Maximum Pressure: 150.00
  • Connection Description: Threaded; 3/4" NPT
Double-offset Butterfly Valve -- DANAIS 150
from KSB AG

Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]

  • Valve Size: 1.97 to 39.37
  • Number of Ports: 2
  • Maximum Pressure: 362.59
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature)
Control Valve - Pressure Control -- HPB 65
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 2.56
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 928.24
  • Connection Description: BoltFlange; NPT, BSPP, SAE, MillSpec, etc.
Steam/Water Mixing Valve STEAMIX® Series -- 2033
from Armstrong International

STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply. risers comprising 3/4" Y-Type strainers and 3/4" ball valves. cross-linked by a SS bridge piece and lever for simultaneous. on/off... [See More]

  • Valve Size: 0.75
  • Number of Ports: 3
  • Maximum Pressure: 150.00
  • Connection Description: Threaded; 3/4" NPT
Double-offset Butterfly Valve -- DANAIS MTII Class 300
from KSB AG

Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]

  • Valve Size: 1.97 to 23.62
  • Number of Ports: 2
  • Maximum Pressure: 725.19
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature)
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 0.31
  • Number of Ports: 2
  • Maximum Pressure: 145.04 to 2900.75
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged End Bellows-type Globe Valve -- BOA-H (JL1040)
from KSB AG

Design. Flanged end bellows-type globe valve with shut-off or throttling valve plug, standard position indicator with colour coding for identification of valve design, replaceable valve plug; bellows protected when valve is in fully open position; seats made of wear and corrosion resistant Cr steel... [See More]

  • Valve Size: 0.59 to 13.78
  • Number of Ports: 2
  • Maximum Pressure: 232.06 to 362.59
  • Connection Description: BoltFlange
Control Valve - Pressure Control -- SPB 65
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 2.56
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 900.00
  • Connection Description: BoltFlange; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Bellows-type Globe Valve -- BOA-H/HE/HV/HEV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other non-aggressive... [See More]

  • Valve Size: 0.39 to 13.78
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Control Valve - Pressure Control -- SPB-H 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 1740.45
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLB/ZXSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve with replaceable shut-off or throttling valve plug, 2-piece stem; seats made of wear andcorrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and... [See More]

  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Control Valve - Pressure Control -- SPB-H 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 1.26
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 1740.45
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZXLBV/ZXSBV
from KSB AG

Design. Flanged or weld end bellows-type globe valve with shut-off or throttling valve plug, 2-piece stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Control Valve - Pressure Control -- SPB-N 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 14.50 to 232.06
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Bellows-type Globe Valve -- NORI 40 ZYLB/ZYSB
from KSB AG

Design. Flanged or weld end bellows-type globe valve, Y-valve, withreplaceable throttling valve plug (up to DN 100) or shut-off plug (DN 125 and above), single-piece non-rotating stem; with position indicator, travel stop, locking device; seats made of wear and corrosion resistant Cr or CrNi steel. [See More]

  • Valve Size: 0.59 to 11.81
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Control Valve - Pressure Control -- SPB-N 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 1.26
  • Number of Ports: 2
  • Maximum Pressure: 14.50 to 232.06
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Gate Valve -- AKG-A/AKGS-A
from KSB AG

Design. Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Valve Size: 3.15 to 11.81
  • Number of Ports: 2
  • Maximum Pressure: 2320.60
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Control Valve - Pressure Control -- SPB-S 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 0.59
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 928.24
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Gate Valve -- STAAL 100 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process... [See More]

  • Valve Size: 1.97 to 19.69
  • Number of Ports: 2
  • Maximum Pressure: 1450.38
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Control Valve - Pressure Control -- SPB-S 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Size: 1.26
  • Number of Ports: 2
  • Maximum Pressure: 72.52 to 928.24
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Gate Valve -- STAAL 40 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications. In industrial plants, power stations, process engineering... [See More]

  • Valve Size: 1.97 to 31.50
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Special Valve -- PCB-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Valve Size: 0.39
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 375.00
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Globe Valve -- NORI 160 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and... [See More]

  • Valve Size: 0.39 to 7.87
  • Number of Ports: 2
  • Maximum Pressure: 2320.60
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Special Valve -- PLB 05
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Valve Size: 0.20
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 375.00
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
Flanged or Weld End Globe Valve -- NORI 40 ZXL/ZXS
from KSB AG

Design. Flanged or weld end globe valve with gland packing, shut-off or throttling valve plug, rotating stem; seats made of wear and corrosion resistant Cr steel or CrNi steel. Applications. In industrial plants, building services, power stations andshipbuilding. For water, steam, gas and other... [See More]

  • Valve Size: 0.39 to 15.75
  • Number of Ports: 2
  • Maximum Pressure: 580.15
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature); Socket Weld (optional feature)
Special Valve -- V 2
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]

  • Valve Size: 0.59 to 3.15
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 1500.00
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
Start and Stop Control Valve -- ZJSVA/ZXSVA
from KSB AG

Design. Start and stop control valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, rigid throttling plug / stem connection for high differential pressures. Applications. In industrial plants, power stations, process engineering and shipbuilding. [See More]

  • Valve Size: 2.56 to 9.84
  • Number of Ports: 2
  • Maximum Pressure: 8702.26
  • Connection Description: Butt Weld
Weld End Globe Valve -- ZXNVB
from KSB AG

Weld end globe valve with gland packing or bellows, straight-way pattern, made of steel or stainless steel. Applications. Reactor cooling, moderator, safety feed, feed water, live steam and cleaning systems. Overview of technical data. Actuator options available ex works. No. Body design. Straight... [See More]

  • Valve Size: 0.16 to 0.98
  • Number of Ports: 2
  • Maximum Pressure: 2509.15
  • Connection Description: Butt Weld