Poppet Valves Steam Valves

25 Results
Stainless Steel Check Valve -- 1/2" WCV-12
from Watson McDaniel Company

The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage... [See More]

  • Valve Type: Check; Poppet; Disc Check Valve
  • Number of Ports: 2
  • Valve Size: 0.50
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature); NPT or SW
General Purpose 3-Way Direct Acting Solenoid Valves -- SV85 Series
from Valcor Engineering Corporation

Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]

  • Valve Type: Poppet; Solenoid; Control Valve; Diverter (optional feature)
  • Maximum Pressure: 625.00
  • Valve Size: 1.00
  • Number of Ports: 3
Bushing Valve -- BUD (BU-050x0375)
from Check-All Valve Mfg. Co.

The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon; Bushing Valve
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Butt Weld Check Valve -- B4D (B4-050)
from Check-All Valve Mfg. Co.

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 1500.00 to 5000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Connector Valve -- CND (CON-050)
from Check-All Valve Mfg. Co.

The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Custom Valves -- CAV
from Check-All Valve Mfg. Co.

The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge (optional feature); Poppet; Directional; Relief (optional feature); Anti-Siphon (optional feature)
  • Actuation: Pressure
  • Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
  • Agency: ASME (optional feature); MSS (optional feature); ISO
EPIC™ Female PipeValve
from Check-All Valve Mfg. Co.

The EPIC ™ Female Pipe valve is a poppet style check valve with female NPT threaded connections machined from 300 series stainless steel bar stock with Aflas ® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This check... [See More]

  • Valve Type: Check; Poppet
  • Maximum Pressure: 1500.00
  • Valve Size: 0.12 to 1.00
  • Number of Ports: 2
EPIC™ Flared TubeValve
from Check-All Valve Mfg. Co.

The EPIC ™ Flared Tube valve is a poppet style check valve with 37 ° flared tube connections. These connections are integral to the body and meet SAE J514 & ISO 8434-2 dimensional standards. The check valves are machined from 300 series stainless steel bar stock with Aflas ®... [See More]

  • Valve Type: Check; Poppet
  • Maximum Pressure: 1395.00
  • Valve Size: 0.12 to 1.00
  • Number of Ports: 2
EPIC™ Male Pipe Valve
from Check-All Valve Mfg. Co.

The EPIC ™ Male Pipe valve is a poppet style check valve with male NPT threaded connections machined from 300 series stainless steel bar stock with Aflas ® seat/seals and a 1/2-PSI stainless steel spring (cracking pressure) that can be installed in any flow orientation. This check valve... [See More]

  • Valve Type: Check; Poppet
  • Maximum Pressure: 1500.00
  • Valve Size: 0.12 to 1.25
  • Number of Ports: 2
Flange Insert Valve -- 0.5" FIV
from Check-All Valve Mfg. Co.

Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 0.50
  • Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange
Flanged & Drilled -- HVH (HVFD-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 1.00
  • Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
Flanged & Drilled PTFE Lined -- HTH (HVFD-T-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 1.00
  • Number of Ports: 2
Lined Pipe Valve -- LPH (LPI-100)
from Check-All Valve Mfg. Co.

The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 1.00
  • Number of Ports: 2
Mini-Check Valve -- MCV-0125
from Check-All Valve Mfg. Co.

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 5000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Maximum Pressure: 1000.00
  • Valve Size: 0.75
  • Number of Ports: 2
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 0.75
  • Number of Ports: 2
Sanitary Valve -- 3SHSS (3SC-100-SS)
from Check-All Valve Mfg. Co.

The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Maximum Pressure: 1000.00
  • Valve Size: 1.00
  • Number of Ports: 2
Straight Sided Insert Valve -- SIJ (SSI-050)
from Check-All Valve Mfg. Co.

The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Tubing Check Flared Valve -- TFB (TCVF-0250)
from Check-All Valve Mfg. Co.

The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00 to 8500.00
  • Valve Size: 0.25
  • Number of Ports: 2
Tubing Check Valve -- TVB (TCV-0150)
from Check-All Valve Mfg. Co.

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00 to 8000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Union Insert Valve -- UVD (UIV-050)
from Check-All Valve Mfg. Co.

The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Universal High Pressure Valve -- U1C ( UN-10-0375)
from Check-All Valve Mfg. Co.

The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 10000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Universal Low Pressure Valve -- U3C (UN-3-0375)
from Check-All Valve Mfg. Co.

The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Universal Socket Weld -- USC (UN-SW-0375)
from Check-All Valve Mfg. Co.

The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 5000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Wafer Check Valve -- WVD (WIV-050)
from Check-All Valve Mfg. Co.

The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]

  • Valve Type: Check; Lift Check; Wafer; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 0.50
  • Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange