Pressure Relief Valves Steam Valves

101 Results
ASME High-Performance Steam Safety Valve -- 5214 Series
from Shanghai Thinktank Process Management Co., Ltd

Description. The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards. Size: 1-1/2"x2" to 8"x10". Nominal Pressure:... [See More]

  • Valve Type: Directional; Relief; Safety
  • Agency: ASME; Class150 ~ Class2500, PN16 ~ PN420
  • Valve Size: 2.00 to 10.00
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Valve Type: Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
  • Actuation: Manual
ASME Jacket Safety Valve -- 5215 Series
from Shanghai Thinktank Process Management Co., Ltd

Description. The 5215 series safety valve is used as an overpressure protection device where the medium needs to be insulated in polyester, ethylene, asphalt, and urea fertilizer equipment. The 5215B is a bellows structure designed for thermal insulation jacket safety valve. Size: 1"x2" to 8"x10". [See More]

  • Valve Type: Directional; Relief; Safety
  • Agency: ASME; Class150 ~ Class300, PN16 ~ PN40
  • Valve Size: 1.00 to 10.00
ASME Lined Bellows Safety Valve -- 5216 Series
from Shanghai Thinktank Process Management Co., Ltd

Description. The 5216 series is a lined bellows safety valve. The main parts in the valve that are in contact with the medium are lined with fluorine material. The special bellows design is suitable for highly corrosive working conditions such as salt water, wet chlorine, hydrochloric acid, sulfuric... [See More]

  • Valve Type: Directional; Relief; Safety
  • Agency: ASME; Class150 ~ Class300, PN16 ~ PN40
  • Valve Size: 1.00 to 10.00
ASME VIII Pilot-Operated Safety Relief Valve -- 5212 Series
from Shanghai Thinktank Process Management Co., Ltd

Description. The 5212 Series Pilot-operated safety relief valves are mainly used in the fields of oil and gas, chemical industry, electric power, metallurgy, and natural gas. It is the best overpressure protection device for pressurized equipment, containers, or pipelines. The allowed working... [See More]

  • Valve Type: Directional; Pilot; Relief; Safety
  • Agency: ASME; Class150 ~ Class2500, PN16 ~ PN420
  • Valve Size: 1.00 to 24.00
ASME VIII Safety Relief Valve -- 5210 Series
from Shanghai Thinktank Process Management Co., Ltd

Description. The 5210 series Safety relief valve includes a regular spring-type safety valve, while the 5210B type is a back-pressure balanced bellows spring-type safety valve. They are designed, manufactured, and inspected according to API526 and API527 standards. These valves are suitable for air,... [See More]

  • Valve Type: Directional; Relief; Safety
  • Agency: ASME; Class150 ~ Class2500, PN16 ~ PN420
  • Valve Size: 1.00 to 10.00
ASME VIII Safety Relief Valve -- 5211 Series
from Shanghai Thinktank Process Management Co., Ltd

Description. The 5211 series conventional spring-type safety valve, 5211B is a back-pressure balanced bellows spring-type safety valve. This is a large-diameter safety valve which developed on the basis of API526 standard. Applicable to air, gas, water vapor, liquid, and other media. Size: 10"x14"... [See More]

  • Valve Type: Directional; Relief; Safety
  • Agency: ASME; Class150 ~ Class300, PN16 ~ PN40
  • Valve Size: 10.00 to 24.00
Control Valve - Pressure Control -- 3-HPB-H 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 1740.45
  • Valve Size: 0.59
  • Number of Ports: 2
DN8 Atmospheric Discharge Safety Relief Valve -- SA 319
from Seetru Limited

Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Steam. Notes: Relieving pressure is set pressure +10% (0.1... [See More]

  • Valve Type: Relief; Safety
  • Maximum Pressure: 3.92 to 58.02
  • Valve Size: 0.25
  • Connection Description: Threaded; 1/4" BSP or BSPT
Pressure Relief Valves
from Schutte & Koerting

Pressure Relief Valves are quick-opening, quick-closing valves used to protect equipment from gas pressure build up or pressure surges. Standard applications involve steam, gases, or liquids where a tight seating valve is required to prevent overpressure. Typical applications are in process... [See More]

  • Valve Type: Relief
  • Agency: ANSI; ASME
  • Maximum Pressure: 150.00 to 300.00
Gas Valve -- 216815662
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE, NON-CODE, LIQUID RELIEF, ASME SECTION VIII, AIR/GAS AND STEAM, 1/2 INCH NPT MALE, 1 INCH NPT FEMALE, 58 PSI, 4-3300 PSIG, -20 TO 550 F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Valve Type: Regulator; Control Valve; Relief; Sanitary
  • Maximum Pressure: 0.00 to 150.00
  • Valve Size: 0.50
  • Number of Ports: 2
Back Pressure Valve -- GP-2000R
from Armstrong International

The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant upstream pressure. This... [See More]

  • Valve Type: Regulator; Control Valve; Pilot; Relief
  • Maximum Pressure: 200.00
  • Valve Size: 0.50 to 6.00
  • Number of Ports: 2
Dual Controls (Regulator and Relief Valve) -- 1450F
from Watts

Series 1450F Dual Controls (Regulator and Relief Valve) are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system... [See More]

  • Valve Type: Regulator; Control Valve; Relief
  • Valve Size: 0.50
Bushing Valve -- BUD (BU-050x0375)
from Check-All Valve Mfg. Co.

The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon; Bushing Valve
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Pressure Relief Valves -- Steam, Air and Liquids Safety Valves
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade pressure relief valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright pressure relief valves are supplied... [See More]

  • Valve Type: Relief
  • Valve Size: 0.50 to 24.00
Blowdown / Depressurisation Valve -- BDV1
from Spirax-Sarco

The BDV depressurisation valves are designed to be fitted into " , ½ " and DN15 connections for drain / blowdown / purge and vent / depressurisation of pipework or products. The B DV1 provides discharge straight through the valve, generally to be used as a drain, or for line depressurisation... [See More]

  • Valve Type: Blow Off; Relief
  • Maximum Pressure: 0.00 to 1232.82
  • Valve Size: 0.38 to 0.50
  • Number of Ports: 2
Steam Valve -- Y29092008
from General Pump

Steam Valve. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial... [See More]

  • Valve Type: Relief; Safety
  • Maximum Pressure: 4050.00
  • Valve Size: 0.25
  • Number of Ports: 3
Safety Relief Valve -- WSVB-12M-13S-D
from Watson McDaniel Company

The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety... [See More]

  • Valve Type: Relief; Safety
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 0.75
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- 3-HPB-H 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 1740.45
  • Valve Size: 1.26
  • Number of Ports: 2
DN8 Atmospheric Discharge Safety Relief Valve -- SA 750
from Seetru Limited

Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Atmospheric Discharge Safety Relief Valve for Steam. Notes: Relieving pressure is set pressure +10% (0.1... [See More]

  • Valve Type: Relief; Safety
  • Maximum Pressure: 3.92 to 72.52
  • Valve Size: 0.25 to 0.38
  • Connection Description: Threaded; 1/4" to 3/8" BSP, BSPT or NPT
Pressure Relief Valve -- 106027480 [1200A-04-115-TOO from Groth Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, PRESSURE/VACUUM RELIEF VALVE, INLET FLG: 04" (100 MM), ALUMINUM BODY, ALUMINUM SEAT, 316 SS PALLET, DIAPHAGM MATERIAL: TEFLON, NO STEAM JACKET, NO SPECIALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
GS Series Gas Service Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]

  • Valve Type: Regulator; Control Valve; Relief
  • Maximum Pressure: 0.00 to 2500.00
  • Valve Size: 0.12 to 1.00
  • Number of Ports: 2
Pressure Reducing Valve -- GD-2000K
from Armstrong International

The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel... [See More]

  • Valve Type: Control Valve; Relief
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Steam Safety Relief Valve, ASME Section I -- Figure 31
from Watts

Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.)... [See More]

  • Valve Type: Relief; Safety
Butt Weld Check Valve -- B4D (B4-050)
from Check-All Valve Mfg. Co.

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 1500.00 to 5000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Cast Steel Excess Pressure Valve -- DEP4
from Spirax-Sarco

The DEP4 is a cast steel direct acting bellows sealed excess pressure valve. The standard version as an EPDM diaphragm (limited to 125 ° C) and is suitable for steam and water applications. Also available for oil applications is a Nitrile rubber diaphragm (suffix 'N ' i.e. DEP4B1N which is... [See More]

  • Valve Type: Bellows; Control Valve; Relief
  • Number of Ports: 2
  • Maximum Pressure: 4.35 to 217.56
  • Connection Description: BoltFlange; DN15, DN20, DN25, DN32, DN40, DN50, DN65, DN80 and DN100
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- 3-HPB-N 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 14.50 to 232.06
  • Valve Size: 1.26
  • Number of Ports: 2
DN8 Enclosed Discharge Safety Relief Valve -- SP63608
from Seetru Limited

Flows Rates: Flow calculated based upon: Steam in accordance with TUV and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 8mm Nominal Bore Enclosed Discharge Safety Relief Valve for Steam. Notes: Maximum permissible built up back pressure is 10%... [See More]

  • Valve Type: Relief; Safety
  • Maximum Pressure: 4.35 to 58.02
  • Valve Size: 0.25 to 0.50
  • Connection Description: Threaded; 1/4" to 1/2" BSP, BSPT or NPT
Pressure Relief Valve -- 119337218
from Radwell International

PRESSURE RELIEF VALVE, MALE X FEMAL THREADED OR NPT, 1/2IN INLET SIZE, METAL TO METAL, PACKED LEVER, STEAM, SST SPRING MATERIAL, 125PSIG SET . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
  • Connection Description: Threaded
H10P Series 10,000psi Precision Back Pressure Regulator
from Equilibar, LLC.

Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of Stainless Steel 316,... [See More]

  • Valve Type: Regulator; Control Valve; Relief
  • Maximum Pressure: 0.00 to 10000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Pressure Reducing Valve -- GD-30
from Armstrong International

The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers,... [See More]

  • Valve Type: Bellows; Control Valve; Relief
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Steam Safety Relief Valve, ASME Section IV -- 315-M
from Watts

Series 315-M2 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a bronze body construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a... [See More]

  • Valve Type: Relief; Safety
  • Valve Size: 0.75
Connector Valve -- CND (CON-050)
from Check-All Valve Mfg. Co.

The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
SG Iron Excess Pressure Valve -- DEP7
from Spirax-Sarco

The DEP7 is an SG iron direct acting bellows sealed excess pressure valve. The standard version has an EPDM diaphragm limited to 125 ° C and is suitable for steam and water applications. Also available for oil applications is a Nitrile rubber diaphragm (suffix 'N ' i.e. DEP7B1N which is limited... [See More]

  • Valve Type: Bellows; Control Valve; Relief
  • Maximum Pressure: 145.04 to 232.06
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- 3-HPB-S 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 0.59
  • Number of Ports: 2
Pressure Relief Valve -- 122094983
from Radwell International

SENTINEL RELIEF VALVE, 1/2", NON-CODE STEAM, 302 SST, 85 PSIG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
HT1 Series High Temperature Back Presure Regulator
from Equilibar, LLC.

New Beta HT Series Extends Temperature to 450C. Equilibar has just made its HT Series back pressure regulators available for beta release to select customers. These regulators utilize a graphite seal for temperatures to 450C and pressures to 5000 psig. The Grafoil GTA seal is nuclear grade purity... [See More]

  • Valve Type: Regulator; Control Valve; Relief
  • Maximum Pressure: 0.00 to 5000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Pressure Reducing Valve -- GD-45
from Armstrong International

The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds,... [See More]

  • Valve Type: Bellows; Control Valve; Relief
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 1.00
  • Number of Ports: 2
Steam Safety Relief Valve, ASME Section IV -- 415
from Watts

Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.), or a bronze body (sizes 1, 1 1/4, 1 1/2 in.) construction with NPT threaded male inlet and threaded... [See More]

  • Valve Type: Relief; Safety
  • Valve Size: 0.75 to 2.00
Flange Insert Valve -- 0.5" FIV
from Check-All Valve Mfg. Co.

Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 0.50
  • Connection Description: BoltFlange; Face Seal (optional feature); 1-3/8" O.D. Flange
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- 3-HPB-S 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 1.26
  • Number of Ports: 2
Pressure Relief Valve -- 154953919 [138455 from Watts]
from Radwell International

DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH, N36, VACUUM, MAX 200 LBS PSI, 250 DEGREE F MAX, 15 LBS STEAM, (DISCONTINUED 6/14/2013). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
Instrument Series Back Pressure Regulator ZF Zero Flow Model
from Equilibar, LLC.

Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]

  • Valve Type: Regulator; Control Valve; Relief
  • Maximum Pressure: 0.00 to 3000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Pressure Reducing Valve -- GD-6N
from Armstrong International

The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]

  • Valve Type: Control Valve; Relief
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 1.00
  • Number of Ports: 2
Flanged & Drilled -- HVH (HVFD-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Number of Ports: 2
  • Valve Size: 1.00
  • Connection Description: BoltFlange; Face Seal (optional feature); 4-1/4" O.D. Flange
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- HPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 145.04 to 2900.75
  • Valve Size: 0.31
  • Number of Ports: 2
Pressure Relief Valve -- 176136840
from Radwell International

SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, EPR SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
NLB Series Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]

  • Valve Type: Regulator; Control Valve; Relief
  • Maximum Pressure: 0.00 to 500.00
  • Valve Size: 1.00 to 4.00
  • Number of Ports: 2
Pressure Reducing Valve -- GP-1000
from Armstrong International

The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]

  • Valve Type: Control Valve; Pilot; Relief
  • Maximum Pressure: 15.00 to 250.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Flanged & Drilled PTFE Lined -- HTH (HVFD-T-100)
from Check-All Valve Mfg. Co.

The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 1.00
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- HPB 65
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 2.56
  • Number of Ports: 2
Pressure Relief Valve -- 186223354
from Radwell International

DISCONTINUED BY MANUFACTURER, STEAM RELIEF VALVE, 50PSIG, SIZE 6, CAPACITY 333. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
Pressure Reducing Valve -- GP-2000
from Armstrong International

The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the... [See More]

  • Valve Type: Control Valve; Pilot; Relief
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 6.00
  • Number of Ports: 2
Lined Pipe Valve -- LPH (LPI-100)
from Check-All Valve Mfg. Co.

The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 1.00
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- HPB-S 50
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 1.97
  • Number of Ports: 2
Pressure Relief Valve -- 19021855 [10-322-P50 from Apollo Valves]
from Radwell International

STEAM RELIEF VALVE, 3/4-INCH, 625PPH POLCHRM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
Pressure Reducing Valve -- GP-2000CS
from Armstrong International

The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv,... [See More]

  • Valve Type: Control Valve; Pilot; Relief
  • Maximum Pressure: 15.00 to 450.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Mini-Check Valve -- MCV-0125
from Check-All Valve Mfg. Co.

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 5000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 1.26
  • Number of Ports: 2
Pressure Relief Valve -- 20471927
from Radwell International

SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Pressure Reducing Valve -- GP-2000K-1
from Armstrong International

A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and... [See More]

  • Valve Type: Control Valve; Pilot; Relief
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 2.00
  • Number of Ports: 2
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Maximum Pressure: 1000.00
  • Valve Size: 0.75
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- HPP-1 15 PC
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.59
  • Number of Ports: 2
Pressure Relief Valve -- 20476219
from Radwell International

SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 40 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 0.75
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- HPP-3 15 PC
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 1450.38
  • Valve Size: 0.59
  • Number of Ports: 2
Pressure Relief Valve -- 218208311 [560DD1M1A-45 from Aquatrol, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SAFETY AND RELIEF VALVE, 3/4X3/4 INCH NPT, LIFT LEVER, ASME STEAM, BRASS BRONZE, SET 45. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Sanitary Valve -- 3SHSS (3SC-100-SS)
from Check-All Valve Mfg. Co.

The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Sanitary; Anti-Siphon
  • Maximum Pressure: 1000.00
  • Valve Size: 1.00
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 145.04 to 2900.75
  • Valve Size: 0.31
  • Number of Ports: 2
Pressure Relief Valve -- 223268404
from Radwell International

SAFETY RELIEF VALVE, MODEL 6182, TOP OUTLET, 125 PSI, STEAM BOILER SERVICE, 1 INCH MNPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Straight Sided Insert Valve -- SIJ (SSI-050)
from Check-All Valve Mfg. Co.

The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Safety Valve
from CEME

CEME has always been a reference point for the ironing and steam cleaning world. The most important brands in this sector rely on CEME for electro valves, pumps, pressure gauges and safety valves, so as to guarantee the utmost efficiency and quality for their products.  . Temperature and... [See More]

  • Valve Type: Relief; Safety
Control Valve - Pressure Control -- SPB 65
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 0.00 to 900.00
  • Valve Size: 2.56
  • Number of Ports: 2
Pressure Relief Valve -- 23894029
from Radwell International

PRESSURE RELIEF VALVE, BRONZE, 25 PSI WSP, 300 PSI WOG, 1 IN NPT, STEAM, ANGLED, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Anti-Siphon
Tubing Check Flared Valve -- TFB (TCVF-0250)
from Check-All Valve Mfg. Co.

The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00 to 8500.00
  • Valve Size: 0.25
  • Number of Ports: 2
Control Valve - Pressure Control -- SPB-H 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 1740.45
  • Valve Size: 0.59
  • Number of Ports: 2
Pressure Relief Valve -- 24275351
from Radwell International

SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 1.414 IN2 ORIFICE, 2 IN INLET, 2-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 150 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Tubing Check Valve -- TVB (TCV-0150)
from Check-All Valve Mfg. Co.

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00 to 8000.00
  • Valve Size: 0.12
  • Number of Ports: 2
Control Valve - Pressure Control -- SPB-H 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 1740.45
  • Valve Size: 1.26
  • Number of Ports: 2
Pressure Relief Valve -- 32779156
from Radwell International

SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.336 IN2 ORIFICE, 1 IN INLET, 1-1/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 150 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Union Insert Valve -- UVD (UIV-050)
from Check-All Valve Mfg. Co.

The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Number of Ports: 2
Control Valve - Pressure Control -- SPB-N 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 14.50 to 232.06
  • Valve Size: 0.59
  • Number of Ports: 2
Pressure Relief Valve -- 38445812
from Radwell International

SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 150 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Universal High Pressure Valve -- U1C ( UN-10-0375)
from Check-All Valve Mfg. Co.

The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 10000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Control Valve - Pressure Control -- SPB-N 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 14.50 to 232.06
  • Valve Size: 1.26
  • Number of Ports: 2
Pressure Relief Valve -- 53664230
from Radwell International

SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Relief; Safety; Anti-Siphon
Universal Low Pressure Valve -- U3C (UN-3-0375)
from Check-All Valve Mfg. Co.

The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 3000.00
  • Valve Size: 0.38
  • Number of Ports: 2
Control Valve - Pressure Control -- SPB-S 15
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Regulator; Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
  • Maximum Pressure: 72.52 to 928.24
  • Valve Size: 0.59
  • Number of Ports: 2
Universal Socket Weld -- USC (UN-SW-0375)
from Check-All Valve Mfg. Co.

The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 5000.00
  • Valve Size: 0.38
  • Number of Ports: 2