Drain Valves Steam Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. Drain valve used for main steam piping and reheater steam. Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve. Forged steel body: F91, F92, 12Cr1MoV, 20#. Configuration: straight through. Connections: welded, or flanges. Cavitation free design, shut off... [See More]
- Valve Type: Drain
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Maximum Pressure: 300.00
- Valve Size: 0.50 to 0.75
- Number of Ports: 2
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Valve Type: Control Valve; Drain; Safety; Shut Off
- Maximum Pressure: 300.00
- Valve Size: 0.25 to 0.50
- Number of Ports: 2
from Spirax-Sarco
The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve. [See More]
- Valve Type: Drain
- Maximum Pressure: 232.06
- Valve Size: 0.50
- Number of Ports: 2
from Watts
Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder or IP... [See More]
- Valve Type: Drain; Shut Off
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.59
- Number of Ports: 2
from Spirax-Sarco
The CA14S is a cast iron ball float air and gas trap. It is available with a metal valve cone given designation CA14S having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the purpose of fitting a balance line. [See More]
- Valve Type: Drain
- Number of Ports: 2
- Maximum Pressure: 232.06
- Connection Description: BoltFlange; DN40 and DN50
from Watts
Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee handle with... [See More]
- Valve Type: Drain; Shut Off
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.79
- Number of Ports: 2
from Spirax-Sarco
The CA46 is an austenitic stainless steel ball float air and gas trap. It is available with a soft valve cone given designation CA46 or with a metal valve cone given designation CA46S both having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the... [See More]
- Valve Type: Drain
- Number of Ports: 2
- Maximum Pressure: 580.15
- Connection Description: BoltFlange; DN15 and DN20
from Watts
Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. [See More]
- Valve Type: Balancing; Drain
- Valve Size: 0.75 to 1.25
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.98
- Number of Ports: 2
from Spirax-Sarco
The CA46 is an austenitic stainless steel ball float air and gas trap. It is available with a soft valve cone given designation CA46 or with a metal valve cone given designation CA46S both having horizontal flanged connections. The cover will be drilled and tapped ½ " BSP or NPT for the... [See More]
- Valve Type: Drain
- Number of Ports: 2
- Maximum Pressure: 580.15
- Connection Description: BoltFlange; DN25
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 1.26
- Number of Ports: 2
from Spirax-Sarco
The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow downwards. Body and... [See More]
- Valve Type: Drain
- Maximum Pressure: 203.05
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 1.57
- Number of Ports: 2
from Spirax-Sarco
The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow downwards. Body and... [See More]
- Valve Type: Drain
- Maximum Pressure: 203.05
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.97
- Number of Ports: 2
from Spirax-Sarco
The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP... [See More]
- Valve Type: Drain
- Number of Ports: 2
- Maximum Pressure: 580.15
- Connection Description: BoltFlange; DN15 and DN20
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 2.56
- Number of Ports: 2
from Spirax-Sarco
The CA44 is a carbon steel bodied ball float steam trap having stainless steel working internals. It is available with a soft valve cone given designation CA44 or with a metal valve cone given designation CA44S both having horizontal flanged connections. The cover is drilled and tapped ½" BSP... [See More]
- Valve Type: Drain
- Number of Ports: 2
- Maximum Pressure: 580.15
- Connection Description: BoltFlange; DN25
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 3.15
- Number of Ports: 2
from Spirax-Sarco
The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is designated CA14S. [See More]
- Valve Type: Drain
- Maximum Pressure: 232.06
- Valve Size: 0.50 to 0.75
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 0.39
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.31
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Metering; Mixing; Pilot; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.31
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 580.15
- Valve Size: 3.94
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 580.15
- Valve Size: 4.92
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 2.56
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 3.15
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 580.15
- Valve Size: 3.94
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.39
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.39
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 0.39
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Injection; Control Valve; Drain; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 750.00
- Valve Size: 0.39
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 1950.00
- Valve Size: 0.38
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 7500.00
- Valve Size: 0.06 to 0.12
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Diverter; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Number of Ports: 3
- Valve Size: 0.47
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 0.39
- Number of Ports: 2
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Valve Type: Bellows; Injection; Control Valve; Drain; Metering; Mixing; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
- Maximum Pressure: 0.00 to 375.00
- Valve Size: 0.39
- Number of Ports: 2