South Asia Only Finishing and Surface Treatment Services
2 Results
Interplex Industries, Inc.
from Interplex Etch Logic, LLC
from Interplex Etch Logic, LLC
Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]
- Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
- Certifications: ISO 9001:2008, ISO/TS 16949-2009, ISO 13485-2003
- Capabilities: Anodizing; Electropolishing
- Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Steel / Steel Alloys
Secondary processing
from Zetwerk Manufacturing USA
from Zetwerk Manufacturing USA
Zetwerk's manufacturing services enable you to access the manufacturing capacity of the world without the typical downsides associated with overseas supply. By leveraging our global network of production facilities and warehouses, we are able to eliminate the long lead times, uncertainties, and... [See More]
- Company Information: Zetwerk offers high-quality production, globally competitive costs and unparalleled lead times in the manufacturing of capital goods, consumer goods and precision parts.
- Certifications: AS 9100D & ISO 9001:2015 certified
- Capabilities: Anodizing; Powder Coating, and CNC Machining.
- Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Stainless Steel; Steel / Steel Alloys