Passivation Finishing and Surface Treatment Services

21 Results
Finishing and Surface Treatment Services
from Eagle Stainless Tube & Fabrication, Inc.

At Eagle Stainless, we have earned a reputation as industry experts in custom metal fabrication. We proudly manufacture the highest quality custom fabricated components and offer an extensive suite of fabrication services using innovative techniques and advanced technology. Whether you know the... [See More]

  • Capabilities: Abrasive Blasting; Electropolishing; Deburring or Deflashing; Passivation; Sanding or Grinding
  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
Finishing and Surface Treatment Services
from RPWORLD

Various of finishing options at your service RPWORLD offers a wide range of finishing options to complement our one-stop manufacturing services, making your customized products to be eye-catching and distinctive. RPWORLD is capable of painting, anodizing, plating, printing, laser engraving, etc. to... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding; Surface Hardening
  • Certifications: ISO 9001:2015
  • Company Information: RPWORLD is a world-famous high-mix, low-volume manufacturing services provider since 2003. We are committed to help accelerate products to market through one-stop manufacturing services ranging from CNC Machining, Injection Molding, Urethane Casting to free DFM and various of finishing options, meet your diverse needs for applications.
  • Materials: Exotic Metals; Plastic; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Electropolishing and Passivation
from Able Electropolishing Company, Inc.

Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]

  • Capabilities: Electropolishing; Deburring or Deflashing; Passivation
  • Certifications: ISO 9001 and ISO 13485 Certified
  • Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Products Finishing, Inc.
from Products Finishing, Inc.

Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding
  • Certifications: MIL-SPEC / MIL-STD
  • Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.

With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]

  • Capabilities: Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Company Information: Harrison Electropolishing offers the highest quality precision metal polishing services. Our polishing services may be applied to a wide range of materials including aluminum, stainless steel, nickel alloys & more.
  • Services: On-site / Field (Large Structures)
Allegheny Surface Technology
from Allegheny Surface Technology

AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship. [See More]

  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Vessel Refurbishment
  • Certifications: ISO 9001 Compliant; ASTM
  • Company Information: AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship.
  • Materials: Exotic Metals; Stainless Steel; AL6XN
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening; In Conjunction with Part Manufacture
  • Materials: Exotic Metals; Plastic; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Company Information: Rable Machine Inc serves a broad base of customers and Industries. Specializing in precision machined parts & assemblies. A growing company with new state of the art equipment and a new facility.
  • Services: Inspection / Monitoring
Midlake Products & Mfg. Co., Inc.
from Midlake Products & Mfg. Co., Inc.

Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation
  • Certifications: ISO 9001:2008
  • Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
  • Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
Elite Metal Finishing Services, Inc.
from Elite Metal Finishing Services, Inc.

Elite Metal Finishing Services puts the finishing touch on your project. With services including glass bead blasting, mechanical polishing, passivation, and electropolishing, you can be sure that Elite will provide the best finish possible. [See More]

  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Company Information: Elite Metal Finishing Services, Inc. enhances surface finishes for a diverse base of customers both regionally and internationally. Their services provide their customers with the final specifications to achieve total compliance.
  • Services: Refinishing / Used Parts; On-site / Field (Large Structures); Research & Development
Finishing Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Capabilities: Chemical / Isotropic (ISF); Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation
  • Certifications: ISO 9001:2000
  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Materials: Exotic Metals; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Plating; Powder Coating; Lubricants
  • Certifications: ISO 9001:2008; Six Sigma Trained
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Materials: Exotic Metals; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
Metal Finishing Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Capabilities: Abrasive Blasting; Buffing / Polishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Tungsten
Fluidised Bed Dipping
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Capabilities: Abrasive Blasting; Passivation
  • Certifications: BS5750 (ISO 9001); ISO 9002
  • Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
  • Materials: Exotic Metals; Ceramic; Composites; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Central Electropolishing Co., Inc.
from Central Electropolishing Co., Inc. - CELCO

Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]

  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation
  • Certifications: FDA Registered; MIL-SPEC / MIL-STD; ASTM
  • Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
  • Materials: Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; High Carbon Alloys
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Capabilities: Anodizing; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
NEI Corporation
from NEI Corporation

NEI Corporation offers a variety of finishing & surface treatment services that enhance abrasion resistance, hardness, UV-protection, & self-healing among other functional properties. Applications include automotive finishes, medical devices, cosmetic coatings, floor coatings, and fabric coatings. [See More]

  • Capabilities: Passivation
  • Materials: Exotic Metals; Plastic; Composites; Glass; Wood; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Company Information: NEI Corp. develops, manufactures and markets nanotechnology-based materials for a broad range of applications. NEI's innovative nanocomposite materials enable customers to achieve significant performance improvements in consumer and industrial products.
  • Services: On-site / Field (Large Structures); Research & Development
Passivation Services
from Tech Met Inc.

Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes. Abrasive Blasting... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Deburring or Deflashing; Passivation; Pickling or Chemical Deburring
  • Certifications: MIL-SPEC / MIL-STD; NADCAP
  • Company Information: Tech Met provides passivation of stainless steel and titanium parts in the electronics, medical, aerospace and general industrial fields. Certified compliance to QQ-P-35, ASTM A380, ASTM A967 and others.
  • Materials: Nickel / Nickel alloys; Stainless Steel; Titanium
SWD, Inc.
from SWD, Inc.

SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]

  • Capabilities: Passivation; Pickling or Chemical Deburring; Black Oxide
  • Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
  • Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
  • Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Zinc Die-Cast
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Surface Hardening
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Materials: Exotic Metals; Ceramic; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Surface Treatment Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Capabilities: Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Materials: Exotic Metals; Plastic; Ceramic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon