Electropolishing Finishing and Surface Treatment Services

18 Results
Electropolishing and Passivation
from Able Electropolishing Company, Inc.

Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]

  • Capabilities: Electropolishing; Deburring or Deflashing; Passivation
  • Certifications: ISO 9001 and ISO 13485 Certified
  • Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Finishing and Surface Treatment Services
from RPWORLD

Various of finishing options at your service RPWORLD offers a wide range of finishing options to complement our one-stop manufacturing services, making your customized products to be eye-catching and distinctive. RPWORLD is capable of painting, anodizing, plating, printing, laser engraving, etc. to... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding; Surface Hardening
  • Certifications: ISO 9001:2015
  • Company Information: RPWORLD is a world-famous high-mix, low-volume manufacturing services provider since 2003. We are committed to help accelerate products to market through one-stop manufacturing services ranging from CNC Machining, Injection Molding, Urethane Casting to free DFM and various of finishing options, meet your diverse needs for applications.
  • Materials: Exotic Metals; Plastic; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Finishing and Surface Treatment Services
from Eagle Stainless Tube & Fabrication, Inc.

At Eagle Stainless, we have earned a reputation as industry experts in custom metal fabrication. We proudly manufacture the highest quality custom fabricated components and offer an extensive suite of fabrication services using innovative techniques and advanced technology. Whether you know the... [See More]

  • Capabilities: Abrasive Blasting; Electropolishing; Deburring or Deflashing; Passivation; Sanding or Grinding
  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
Summit Corporation of America
from Summit Corporation of America

Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]

  • Capabilities: Electropolishing; Hard Coating or Treatment; Pickling or Chemical Deburring
  • Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
  • Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
  • Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Capabilities: Anodizing; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Capabilities: Buffing / Polishing; Electropolishing; Sanding or Grinding
  • Materials: Exotic Metals; Plastic; Ceramic; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include castings; plating; painting; powder coating; forgings; injection molding; machining; assembly; extrusions; and much more.
  • Services: New or OEM Parts
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding
  • Certifications: MIL-SPEC / MIL-STD
  • Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
  • Materials: Exotic Metals; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
Central Electropolishing Co., Inc.
from Central Electropolishing Co., Inc. - CELCO

Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]

  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation
  • Certifications: FDA Registered; MIL-SPEC / MIL-STD; ASTM
  • Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
  • Materials: Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; High Carbon Alloys
Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.

With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]

  • Capabilities: Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Company Information: Harrison Electropolishing offers the highest quality precision metal polishing services. Our polishing services may be applied to a wide range of materials including aluminum, stainless steel, nickel alloys & more.
  • Services: On-site / Field (Large Structures)
Lambda Technologies
from Lambda Technologies

Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]

  • Capabilities: Electropolishing; Peening; Low Plasticity Burnishing
  • Certifications: ISO 9001:2000; FDA Registered; OEM Specific
  • Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Surface Hardening
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Materials: Exotic Metals; Ceramic; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]

  • Capabilities: Anodizing; Electropolishing
  • Certifications: ISO 9001:2008, ISO/TS 16949-2009, ISO 13485-2003
  • Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Steel / Steel Alloys
Midlake Products & Mfg. Co., Inc.
from Midlake Products & Mfg. Co., Inc.

Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation
  • Certifications: ISO 9001:2008
  • Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
  • Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
Allegheny Surface Technology
from Allegheny Surface Technology

AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship. [See More]

  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Vessel Refurbishment
  • Certifications: ISO 9001 Compliant; ASTM
  • Company Information: AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship.
  • Materials: Exotic Metals; Stainless Steel; AL6XN
Products Finishing, Inc.
from Products Finishing, Inc.

Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]

  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding
  • Certifications: MIL-SPEC / MIL-STD
  • Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
Pace Industries
from Pace Industries

Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]

  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Sanding or Grinding
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
Elite Metal Finishing Services, Inc.
from Elite Metal Finishing Services, Inc.

Elite Metal Finishing Services puts the finishing touch on your project. With services including glass bead blasting, mechanical polishing, passivation, and electropolishing, you can be sure that Elite will provide the best finish possible. [See More]

  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Company Information: Elite Metal Finishing Services, Inc. enhances surface finishes for a diverse base of customers both regionally and internationally. Their services provide their customers with the final specifications to achieve total compliance.
  • Services: Refinishing / Used Parts; On-site / Field (Large Structures); Research & Development