Metal Finishing and Surface Treatment Services

30 Results
Electropolishing and Passivation
from Able Electropolishing Company, Inc.

Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Electropolishing; Deburring or Deflashing; Passivation
  • Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
  • Certifications: ISO 9001 and ISO 13485 Certified
Finishing and Surface Treatment Services
from RPWORLD

Various of finishing options at your service RPWORLD offers a wide range of finishing options to complement our one-stop manufacturing services, making your customized products to be eye-catching and distinctive. RPWORLD is capable of painting, anodizing, plating, printing, laser engraving, etc. to... [See More]

  • Materials: Exotic Metals; Plastic; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding; Surface Hardening
  • Company Information: RPWORLD is a world-famous high-mix, low-volume manufacturing services provider since 2003. We are committed to help accelerate products to market through one-stop manufacturing services ranging from CNC Machining, Injection Molding, Urethane Casting to free DFM and various of finishing options, meet your diverse needs for applications.
  • Certifications: ISO 9001:2015
Elite Metal Finishing Services, Inc.
from Elite Metal Finishing Services, Inc.

Elite Metal Finishing Services puts the finishing touch on your project. With services including glass bead blasting, mechanical polishing, passivation, and electropolishing, you can be sure that Elite will provide the best finish possible. [See More]

  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Company Information: Elite Metal Finishing Services, Inc. enhances surface finishes for a diverse base of customers both regionally and internationally. Their services provide their customers with the final specifications to achieve total compliance.
  • Services: Refinishing / Used Parts; On-site / Field (Large Structures); Research & Development
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Materials: Exotic Metals; Plastic; Ceramic; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Sanding or Grinding
  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include castings; plating; painting; powder coating; forgings; injection molding; machining; assembly; extrusions; and much more.
  • Services: New or OEM Parts
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Anodizing; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
Pace Industries
from Pace Industries

Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Sanding or Grinding
  • Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
Lambda Technologies
from Lambda Technologies

Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Electropolishing; Peening; Low Plasticity Burnishing
  • Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
  • Certifications: ISO 9001:2000; FDA Registered; OEM Specific
Materials Processing Inc.
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)

Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]

  • Materials: Exotic Metals; Plastic; Composites; Wood; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Abrasive Blasting; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Phosphating Alodine
  • Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
  • Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
Finishing Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Materials: Exotic Metals; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
  • Capabilities: Chemical / Isotropic (ISF); Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation
  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Certifications: ISO 9001:2000
Metal Finishing
from Metal Cutting Corporation

With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically polish very... [See More]

  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Mirror Finishing; Sanding or Grinding
  • Company Information: Metal Cutting Corporation's 100+ barrel, vibratory, centrifugal and ultrasonic finishing systems produce mirror to matte finishes on wire, rod and tubular parts with surface finishes as smooth as 1 micro inch.
  • Certifications: ISO 9001:2008
Secondary processing
from Zetwerk Manufacturing USA

Zetwerk's manufacturing services enable you to access the manufacturing capacity of the world without the typical downsides associated with overseas supply. By leveraging our global network of production facilities and warehouses, we are able to eliminate the long lead times, uncertainties, and... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Anodizing; Powder Coating, and CNC Machining.
  • Company Information: Zetwerk offers high-quality production, globally competitive costs and unparalleled lead times in the manufacturing of capital goods, consumer goods and precision parts.
  • Certifications: AS 9100D & ISO 9001:2015 certified
Summit Corporation of America
from Summit Corporation of America

Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]

  • Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Electropolishing; Hard Coating or Treatment; Pickling or Chemical Deburring
  • Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
  • Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
Metal Finishing Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Tungsten
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]

  • Materials: Exotic Metals; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Anodizing; Abrasive Blasting; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Plating; Powder Coating; Lubricants
  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Certifications: ISO 9001:2008; Six Sigma Trained
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Materials: Exotic Metals; Ceramic; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Surface Hardening
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
Surface Treatment Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Materials: Exotic Metals; Plastic; Ceramic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening
  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
Solar Atmospheres, Inc.
from Solar Atmospheres, Inc.

Surface hardening processes include ion implantation and diffusion surface treatment processes such as (carburizing, nitriding or Kolsterising®) and localized or induction surface treatment. Surface hardening processes are well suited for improving the wear resistance and corrosion resistance of... [See More]

  • Materials: Exotic Metals; Ceramic; Carbide; Copper / Copper Alloys; Stainless Steel; Titanium
  • Capabilities: Surface Hardening
  • Company Information: Solar Atmospheres - Quality Vacuum Heat Treating, Brazing, Carburizing, and Nitriding. A commercial heat treating company providing unsurpassed quality and capacity for the vacuum heat treating and brazing of metal parts.
  • Certifications: ISO 9001:2008 and AS9100C Registered; NADCAP Accredited
Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.

With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]

  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
  • Company Information: Harrison Electropolishing offers the highest quality precision metal polishing services. Our polishing services may be applied to a wide range of materials including aluminum, stainless steel, nickel alloys & more.
  • Services: On-site / Field (Large Structures)
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Materials: Exotic Metals; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding
  • Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
  • Certifications: MIL-SPEC / MIL-STD
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude [See More]

  • Materials: Exotic Metals; Plastic; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening; In Conjunction with Part Manufacture
  • Company Information: Rable Machine Inc serves a broad base of customers and Industries. Specializing in precision machined parts & assemblies. A growing company with new state of the art equipment and a new facility.
  • Services: Inspection / Monitoring
SWD, Inc.
from SWD, Inc.

SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]

  • Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Zinc Die-Cast
  • Capabilities: Passivation; Pickling or Chemical Deburring; Black Oxide
  • Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
  • Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
Fluidised Bed Dipping
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Materials: Exotic Metals; Ceramic; Composites; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Abrasive Blasting; Passivation
  • Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
  • Certifications: BS5750 (ISO 9001); ISO 9002
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]

  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Steel / Steel Alloys
  • Capabilities: Anodizing; Electropolishing
  • Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
  • Certifications: ISO 9001:2008, ISO/TS 16949-2009, ISO 13485-2003
Allegheny Surface Technology
from Allegheny Surface Technology

AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship. [See More]

  • Materials: Exotic Metals; Stainless Steel; AL6XN
  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Vessel Refurbishment
  • Company Information: AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship.
  • Certifications: ISO 9001 Compliant; ASTM
Painting and Finishing
from Midwest Metal Products

Midwest Metal Products is a precision metal fabrication facility, that has been serving a wide range of industries for over 45 years. By fabricating and manufacturing products that adhere to strict customer and AS9100B/ISO 9001:2000 standards, MMP has become a preferred vendor for major aerospace,... [See More]

  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Mirror Finishing
  • Company Information: Finish painting and powder coating are Midwest Metal Products specialties, with over 8,000 square feet in five facilities dedicated to these operations. Automatic conveyors and infrared ovens mean consistent finishes on all parts for you.
  • Certifications: AS9100, ISO 9001:2008
Duval Precision Grinding, Inc. -- Grinding Services
from Duval Precision Grinding, Inc.

We can provide plating, coating, hardness, alodine, shotpeening and MPI services through our vendor relationships. [See More]

  • Materials: Exotic Metals; Plastic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Peening; Sanding or Grinding; Surface Hardening; Alodine
  • Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
  • Certifications: FAA Approved Repair Station
NEI Corporation
from NEI Corporation

NEI Corporation offers a variety of finishing & surface treatment services that enhance abrasion resistance, hardness, UV-protection, & self-healing among other functional properties. Applications include automotive finishes, medical devices, cosmetic coatings, floor coatings, and fabric coatings. [See More]

  • Materials: Exotic Metals; Plastic; Composites; Glass; Wood; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Passivation
  • Company Information: NEI Corp. develops, manufactures and markets nanotechnology-based materials for a broad range of applications. NEI's innovative nanocomposite materials enable customers to achieve significant performance improvements in consumer and industrial products.
  • Services: On-site / Field (Large Structures); Research & Development
Products Finishing, Inc.
from Products Finishing, Inc.

Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]

  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding
  • Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
  • Certifications: MIL-SPEC / MIL-STD
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
Midlake Products & Mfg. Co., Inc.
from Midlake Products & Mfg. Co., Inc.

Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]

  • Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation
  • Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
  • Certifications: ISO 9001:2008