North America Finishing and Surface Treatment Services

37 Results
Finishing
from SendCutSend

Finishing options including anodizing, powder coating, plating & tumbling Give your parts the beauty and protection they deserve. We offer bulk pricing discounts on all of our sheet metal finishing services. [See More]

  • Company Information: SendCutSend is a US-based manufacturing partner. Upload your CAD files, we cut & ship in days. Instant pricing. Sheet metal & multi-axis machining. Quantity discounts with no minimum orders. Over 200 materials available with many finishing services.
  • Materials: Plastic; Aluminum; Copper / Copper Alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Chromoly, Brass
  • Capabilities: Anodizing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Powder Coating, Plating
Finishing and Surface Treatment Services
from Eagle Stainless Tube & Fabrication, Inc.

At Eagle Stainless, we have earned a reputation as industry experts in custom metal fabrication. We proudly manufacture the highest quality custom fabricated components and offer an extensive suite of fabrication services using innovative techniques and advanced technology. Whether you know the... [See More]

  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
  • Capabilities: Abrasive Blasting; Electropolishing; Deburring or Deflashing; Passivation; Sanding or Grinding
Electropolishing and Passivation
from Able Electropolishing Company, Inc.

Electropolishing Services for a Variety of Alloys. Since 1954, Able Electropolishing has been providing metal finishing services to a variety of industries. Now our electropolishing service is suitable for a wider variety of alloys, providing a number of benefits that make parts last longer, perform... [See More]

  • Company Information: Able Electropolishing offers electropolishing, passivation and other metal improvement services for a wide range of industries, including high tech applications with the military to food processing and virtually anything in between.
  • Certifications: ISO 9001 and ISO 13485 Certified
  • Capabilities: Electropolishing; Deburring or Deflashing; Passivation
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
Surface Finishing & Treatment
from Pexco

Surface Finishing & Treatment. High-performance plastic components often require specialized surface finishing and heat treatment processes to achieve optimal performance: Vapor Polishing. Creates optically clear, defect-free surfaces on transparent and translucent plastics by briefly exposing... [See More]

  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
  • Materials: Plastic
  • Capabilities: Buffing / Polishing; Vapor Polishing, Annealing and Stress Relieving, Flame polishing, mechanical buffing, and surface texturing
  • Services: Process Selection / Design Assistance
ANALYZE Inc.
from ANALYZE Inc.

ANALYZE is one of the premier independent consulting laboratories and specialty chemical product manufacturers in the United States that supports clients operating throughout the global economy. The company, headquartered in Metropolitan Phoenix, Arizona, has an international team of chemists with... [See More]

  • Company Information: ANALYZE is one of the premier independent consulting laboratories and specialty chemical product manufacturers in the United States that supports clients operating throughout the global economy.
  • Materials: Plastic; Composites
  • Capabilities: Polymer Surface Modification
  • Services: Inspection / Monitoring; Process Selection / Design Assistance; Polymer Surface Analyses; Research & Development
PLASMAtech, Inc.
from Plasmatech, Inc.

Surface Modification. Plasma processes can be used to cross-link or functionalize polymer surfaces. By utilizing appropriate gas chemistry, specifically tailored surface characteristics can be achieved. Materials that are hydrophobic (non-wetting) such as PP, PS, HDPE or PC can cause issues with... [See More]

  • Company Information: PLASMAtech supplies surface treatment services and equipment based on low pressure microwave plasma and parylene coating technology. We specialize in the most challenging PECVD coating and surface treatment applications and if one of our proprietary processes doesn't meet your needs, we'll work with you to tailor a solution to specifically address your requirements. We offer a full line of plasma and parylene equipment as well as contract services and process R&D in our GMP-compliant facility.
  • Services: New or OEM Parts; Refinishing / Used Parts
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to... [See More]

  • Company Information: Interplex’s expertise in surface finishing dates back to the the 1970’s. Since then, the company has leveraged its knowledge in operating these types of unique processes to expand its offering to include decorative and functional coatings.
  • Certifications: ISO 9001:2008, ISO/TS 16949-2009, ISO 13485-2003
  • Capabilities: Anodizing; Electropolishing
  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Steel / Steel Alloys
Painting and Finishing
from Midwest Metal Products

Midwest Metal Products is a precision metal fabrication facility, that has been serving a wide range of industries for over 45 years. By fabricating and manufacturing products that adhere to strict customer and AS9100B/ISO 9001:2000 standards, MMP has become a preferred vendor for major aerospace,... [See More]

  • Company Information: Finish painting and powder coating are Midwest Metal Products specialties, with over 8,000 square feet in five facilities dedicated to these operations. Automatic conveyors and infrared ovens mean consistent finishes on all parts for you.
  • Certifications: AS9100, ISO 9001:2008
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Mirror Finishing
  • Materials: Exotic Metals; Plastic; Aluminum; Copper / Copper Alloys; Stainless Steel; Steel / Steel Alloys
Solar Atmospheres, Inc.
from Solar Atmospheres, Inc.

Surface hardening processes include ion implantation and diffusion surface treatment processes such as (carburizing, nitriding or Kolsterising®) and localized or induction surface treatment. Surface hardening processes are well suited for improving the wear resistance and corrosion resistance of... [See More]

  • Company Information: Solar Atmospheres - Quality Vacuum Heat Treating, Brazing, Carburizing, and Nitriding. A commercial heat treating company providing unsurpassed quality and capacity for the vacuum heat treating and brazing of metal parts.
  • Certifications: ISO 9001:2008 and AS9100C Registered; NADCAP Accredited
  • Capabilities: Surface Hardening
  • Materials: Exotic Metals; Ceramic; Carbide; Copper / Copper Alloys; Stainless Steel; Titanium
Secondary processing
from Zetwerk Manufacturing USA

Zetwerk's manufacturing services enable you to access the manufacturing capacity of the world without the typical downsides associated with overseas supply. By leveraging our global network of production facilities and warehouses, we are able to eliminate the long lead times, uncertainties, and... [See More]

  • Company Information: Zetwerk offers high-quality production, globally competitive costs and unparalleled lead times in the manufacturing of capital goods, consumer goods and precision parts.
  • Certifications: AS 9100D & ISO 9001:2015 certified
  • Capabilities: Anodizing; Powder Coating, and CNC Machining.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Stainless Steel; Steel / Steel Alloys
Duval Precision Grinding, Inc. -- Grinding Services
from Duval Precision Grinding, Inc.

We can provide plating, coating, hardness, alodine, shotpeening and MPI services through our vendor relationships. [See More]

  • Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
  • Certifications: FAA Approved Repair Station
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Peening; Sanding or Grinding; Surface Hardening; Alodine
  • Materials: Exotic Metals; Plastic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Finishing Service
from REM Surface Engineering

REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and technicians... [See More]

  • Company Information: REM Surface Engineerings' patented ISF® process results in a significant decrease in wear resulting in longer component life, increased fuel economy, lower lubricant temperatures, and reduced operating expenses.
  • Certifications: ISO 9001:2000
  • Capabilities: Chemical / Isotropic (ISF); Deburring or Deflashing; Honing or Superfinishing; Mass Finishing (Tumbling / Vibratory); Passivation
  • Materials: Exotic Metals; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Superalloys
Products Finishing, Inc.
from Products Finishing, Inc.

Industrial Plating Services. If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating. Hard Chrome & Polymer Plating. Electroless Nickel Plating. Electroless Nickel and Teflon Plating. Armcoat Plating. Hard Chrome Plating. Mold... [See More]

  • Company Information: Products Finishing, Inc.'s ability to provide machining, plating, grinding, polishing and surface treatments at one facility enhances turnaround time in today's "NEED IT NOW" environment. Serving the tool / die, steel mill, aerospace, nuclear industries.
  • Certifications: MIL-SPEC / MIL-STD
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
Metal Finishing Services
from Franke Plating Works Inc.

Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and... [See More]

  • Company Information: Franke Plating is dedicated to providing customers with the best quality and turnaround time. 79 years of dedication to our customers. Consulting with our customers to insure the best application for their needs.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Tungsten
CMF Industries, Inc.
from CMF Industries, Inc.

CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]

  • Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include castings; plating; painting; powder coating; forgings; injection molding; machining; assembly; extrusions; and much more.
  • Materials: Exotic Metals; Plastic; Ceramic; Glass; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Sanding or Grinding
  • Services: New or OEM Parts
Pace Industries
from Pace Industries

Today, more than ever, innovative die casting customers are seeking a total resource provider for their aluminum, zinc, and magnesium components. Pace Industries has responded by providing an endless list of services. We can perform simple to sophisticated machining operations using various types of... [See More]

  • Company Information: Pace Industries is an integrated company that provides quality die casting, manufacturing and engineering solutions worldwide.
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Sanding or Grinding
Midlake Products & Mfg. Co., Inc.
from Midlake Products & Mfg. Co., Inc.

Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating. Plating (Zinc, Nickel, etc.). Silk Screening. [See More]

  • Company Information: Midlake Products is the industry leader in the manufacturing of specialty hinges and metal fabricated components. Our reputation is built upon integrity and our continuous investment in technology, training and equipment. Please contact us today.
  • Certifications: ISO 9001:2008
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation
  • Materials: Exotic Metals; Aluminum; Stainless Steel; Steel / Steel Alloys
IRD Glass
from IRD Glass

IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a few). Their clients include... [See More]

  • Company Information: IRD specializes in the manufacture of optical and industrial glass components made from a wide range of raw materials. Many of the optical components require high quality custom coatings designed to improve optical performance.
  • Certifications: ISO 9001:2008; MIL-SPEC / MIL-STD
  • Capabilities: Abrasive Blasting; Mass Finishing (Tumbling / Vibratory); Mirror Finishing
  • Materials: Ceramic; Glass
Elite Metal Finishing Services, Inc.
from Elite Metal Finishing Services, Inc.

Elite Metal Finishing Services puts the finishing touch on your project. With services including glass bead blasting, mechanical polishing, passivation, and electropolishing, you can be sure that Elite will provide the best finish possible. [See More]

  • Company Information: Elite Metal Finishing Services, Inc. enhances surface finishes for a diverse base of customers both regionally and internationally. Their services provide their customers with the final specifications to achieve total compliance.
  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Services: Refinishing / Used Parts; On-site / Field (Large Structures); Research & Development
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Surface Hardening
  • Materials: Exotic Metals; Ceramic; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Harrison Electropolishing, L.P.
from Harrison Electropolishing, L.P.

With Harrison Electropolishing, you will receive service from the best and most experienced craftsmen in our industry. Our corporate mission is to provide superior service while consistently exceeding our customer's quality and delivery expectations. Our Quality Program, certified by ISO 9001:2008... [See More]

  • Company Information: Harrison Electropolishing offers the highest quality precision metal polishing services. Our polishing services may be applied to a wide range of materials including aluminum, stainless steel, nickel alloys & more.
  • Materials: Exotic Metals; Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Capabilities: Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation; Pickling or Chemical Deburring
  • Services: On-site / Field (Large Structures)
Central Electropolishing Co., Inc.
from Central Electropolishing Co., Inc. - CELCO

Central Electropolishing Co., Inc is a highly regarded company in the field of electropolishing. CELCO has the knowledge, ability and staff to handle any size, shape or quantity of parts. CELCO is a regulatory control company. Each job has a traveler, which traces the component from arrival to... [See More]

  • Company Information: From the smallest pin, to the longest piece, or to the oddest shape, CELCO can provide the final finish your requirements demand. They offer over twelve years of experience in electropolishing, passivation, and oxygen cleaning.
  • Certifications: FDA Registered; MIL-SPEC / MIL-STD; ASTM
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Oxygen Cleaning; Passivation
  • Materials: Aluminum; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; High Carbon Alloys
American Precision Glass Corp.
from American Precision Glass Corp.

APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding. Glass Cutting. Glass Beveling & Chamfering. Glass Drilling. [See More]

  • Company Information: American Precision Glass offers Glass Polishing and Buffing Services on a contract basis to Companies in Medical, Transportation, Aerospace and Optical Markets throughout North America.
  • Certifications: MIL-SPEC / MIL-STD; OEM Specific; RoHS
  • Capabilities: Abrasive Flow Machining (AFM); Buffing / Polishing; Mirror Finishing; Sanding or Grinding; Parts Washing / Cleaning
  • Materials: Ceramic; Glass
Surface Treatment Service
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening
  • Materials: Exotic Metals; Plastic; Ceramic; Composites; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon
Hartchrom, Inc.
from Hartchrom, Inc.

Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing can also deliver exceptional... [See More]

  • Company Information: Hartchrom Inc., a subsidiary of Arbonia Forster Holding (AFG) Group, is one of six surface finishing facilities within the Surface Technologies Division of our parent company. With locations in the U.S., Europe and China we are unique in the industry.
  • Certifications: MIL-SPEC / MIL-STD
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Electropolishing; Honing or Superfinishing; Mirror Finishing; Sanding or Grinding
  • Materials: Exotic Metals; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
Allegheny Surface Technology
from Allegheny Surface Technology

AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship. [See More]

  • Company Information: AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship.
  • Certifications: ISO 9001 Compliant; ASTM
  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Vessel Refurbishment
  • Materials: Exotic Metals; Stainless Steel; AL6XN
NEI Corporation
from NEI Corporation

NEI Corporation offers a variety of finishing & surface treatment services that enhance abrasion resistance, hardness, UV-protection, & self-healing among other functional properties. Applications include automotive finishes, medical devices, cosmetic coatings, floor coatings, and fabric coatings. [See More]

  • Company Information: NEI Corp. develops, manufactures and markets nanotechnology-based materials for a broad range of applications. NEI's innovative nanocomposite materials enable customers to achieve significant performance improvements in consumer and industrial products.
  • Materials: Exotic Metals; Plastic; Composites; Glass; Wood; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Passivation
  • Services: On-site / Field (Large Structures); Research & Development
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
  • Capabilities: Anodizing; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL, ASTM and... [See More]

  • Company Information: Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Oxygen Cleaning; Passivation; Pickling or Chemical Deburring; Peening; Sanding or Grinding
  • Materials: Exotic Metals; Plastic; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Summit Corporation of America
from Summit Corporation of America

Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating - overall/selectively/zone/edge/spot/dual... [See More]

  • Company Information: Summit Corporation of America is one of the most diversified precision electroplating companies worldwide. With over 64 years of experience, Summit boasts it's up to date expertise in a wide range of coatings and global markets.
  • Certifications: TS 16949; NADCAP; RoHS; UL Approval P&W LCS Approval
  • Capabilities: Electropolishing; Hard Coating or Treatment; Pickling or Chemical Deburring
  • Materials: Exotic Metals; Composites; Aluminum; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Rable Machine, Inc.
from Rable Machine, Inc.

Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992. Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude [See More]

  • Company Information: Rable Machine Inc serves a broad base of customers and Industries. Specializing in precision machined parts & assemblies. A growing company with new state of the art equipment and a new facility.
  • Materials: Exotic Metals; Plastic; Composites; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Sanding or Grinding; Surface Hardening; In Conjunction with Part Manufacture
  • Services: Inspection / Monitoring
Metal Finishing
from Metal Cutting Corporation

With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically polish very... [See More]

  • Company Information: Metal Cutting Corporation's 100+ barrel, vibratory, centrifugal and ultrasonic finishing systems produce mirror to matte finishes on wire, rod and tubular parts with surface finishes as smooth as 1 micro inch.
  • Certifications: ISO 9001:2008
  • Capabilities: Abrasive Blasting; Buffing / Polishing; Mirror Finishing; Sanding or Grinding
  • Materials: Exotic Metals; Ceramic; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Titanium
SWD, Inc.
from SWD, Inc.

SWD Inc. Fastener Sorting Corporation specializes in black oxide, passivation, phosphating, dip spin coatings, and fastener sorting. SWD Inc. is Chicagoland's premier metal finishing, dip spin coatings and fastener sorting facility. We specialize in working with stampings and fasteners such as... [See More]

  • Company Information: SWD Inc. Fastener Sorting Corporation Specializing in Black Oxide, Passivation, Phosphating, Dip Spin Coatings, and Fastener Sorting.
  • Certifications: ISO 9001:2008; ISO 14001; ISO 17025; A2LA Certified
  • Capabilities: Passivation; Pickling or Chemical Deburring; Black Oxide
  • Materials: Exotic Metals; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys; Zinc Die-Cast
Passivation Services
from Tech Met Inc.

Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes. Abrasive Blasting... [See More]

  • Company Information: Tech Met provides passivation of stainless steel and titanium parts in the electronics, medical, aerospace and general industrial fields. Certified compliance to QQ-P-35, ASTM A380, ASTM A967 and others.
  • Certifications: MIL-SPEC / MIL-STD; NADCAP
  • Capabilities: Anodizing; Abrasive Blasting; Deburring or Deflashing; Passivation; Pickling or Chemical Deburring
  • Materials: Nickel / Nickel alloys; Stainless Steel; Titanium
Materials Processing Inc.
from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)

Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities. Ten paint lines. Eight pre-treatment lines. Proven technology. Highly experienced personnel. [See More]

  • Company Information: Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
  • Certifications: QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
  • Capabilities: Abrasive Blasting; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Pickling or Chemical Deburring; Phosphating Alodine
  • Materials: Exotic Metals; Plastic; Composites; Wood; Aluminum; Iron / Cast Iron; Stainless Steel; Steel / Steel Alloys
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, assemble and screen-print at one location. [See More]

  • Company Information: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications.
  • Certifications: ISO 9001:2008; Six Sigma Trained
  • Capabilities: Anodizing; Abrasive Blasting; Hard Coating or Treatment; Mass Finishing (Tumbling / Vibratory); Passivation; Pickling or Chemical Deburring; Plating; Powder Coating; Lubricants
  • Materials: Exotic Metals; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
Lambda Technologies
from Lambda Technologies

Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing... [See More]

  • Company Information: Low Plasticity Burnishing and related surface treatments can be used to add a layer of compressive residual stress to improve component performance, reduce maintenance costs, and allow material substitution in ways that were never before possible.
  • Certifications: ISO 9001:2000; FDA Registered; OEM Specific
  • Capabilities: Electropolishing; Peening; Low Plasticity Burnishing
  • Materials: Exotic Metals; Aluminum; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium