Southwest US Only Finishing and Surface Treatment Services

5 Results
Finishing
from SendCutSend

Finishing options including anodizing, powder coating, plating & tumbling Give your parts the beauty and protection they deserve. We offer bulk pricing discounts on all of our sheet metal finishing services. [See More]

  • Company Information: SendCutSend is a US-based manufacturing partner. Upload your CAD files, we cut & ship in days. Instant pricing. Sheet metal & multi-axis machining. Quantity discounts with no minimum orders. Over 200 materials available with many finishing services.
  • Materials: Plastic; Aluminum; Copper / Copper Alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Chromoly, Brass
  • Capabilities: Anodizing; Deburring or Deflashing; Mass Finishing (Tumbling / Vibratory); Powder Coating, Plating
Solar Atmospheres, Inc.
from Solar Atmospheres, Inc.

Surface hardening processes include ion implantation and diffusion surface treatment processes such as (carburizing, nitriding or Kolsterising®) and localized or induction surface treatment. Surface hardening processes are well suited for improving the wear resistance and corrosion resistance of... [See More]

  • Company Information: Solar Atmospheres - Quality Vacuum Heat Treating, Brazing, Carburizing, and Nitriding. A commercial heat treating company providing unsurpassed quality and capacity for the vacuum heat treating and brazing of metal parts.
  • Certifications: ISO 9001:2008 and AS9100C Registered; NADCAP Accredited
  • Capabilities: Surface Hardening
  • Materials: Exotic Metals; Ceramic; Carbide; Copper / Copper Alloys; Stainless Steel; Titanium
ANALYZE Inc.
from ANALYZE Inc.

ANALYZE is one of the premier independent consulting laboratories and specialty chemical product manufacturers in the United States that supports clients operating throughout the global economy. The company, headquartered in Metropolitan Phoenix, Arizona, has an international team of chemists with... [See More]

  • Company Information: ANALYZE is one of the premier independent consulting laboratories and specialty chemical product manufacturers in the United States that supports clients operating throughout the global economy.
  • Materials: Plastic; Composites
  • Capabilities: Polymer Surface Modification
  • Services: Inspection / Monitoring; Process Selection / Design Assistance; Polymer Surface Analyses; Research & Development
Allegheny Surface Technology
from Allegheny Surface Technology

AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship. [See More]

  • Company Information: AST offers electropolishing and mechanical polishing services In House and On Site for your stainless steel applications. Their experienced staff strives to exceed your expectations and they are committed to establishing a long-term relationship.
  • Certifications: ISO 9001 Compliant; ASTM
  • Capabilities: Buffing / Polishing; Electropolishing; Deburring or Deflashing; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Vessel Refurbishment
  • Materials: Exotic Metals; Stainless Steel; AL6XN
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Capabilities: Anodizing; Abrasive Blasting; Buffing / Polishing; Electropolishing; Deburring or Deflashing; Honing or Superfinishing; Hard Coating or Treatment; Mirror Finishing; Passivation; Pickling or Chemical Deburring; Sanding or Grinding; Surface Hardening
  • Materials: Exotic Metals; Ceramic; Composites; Wood; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium